- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV25T-100J-EF TDK Corporation | 3 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 33MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 155mA | - | - | 2520 | 1008 | 10μH | 2.52MHz | 3.5Ohm Max | 155mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | - | - | - | 5% | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS5045EX-6R8M TDK Corporation | 3 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.9A | - | - | - | - | 6.8μH | 100kHz | 59.8mOhm Max | - | - | - | - | - | 3.6A | - | - | - | - | 20% | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P27NJT000 TDK Corporation | 29489 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 2.2GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 140mA | - | - | 0603 | 0201 | 27nH | 500MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.14A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12575T-1R2N8R2-H TDK Corporation | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.12mOhm | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 8.2A | Not | - | - | - | 1.2μH | 1kHz | 5.1mOhm Max | 8.2A | POWER INDUCTOR | DUAL ENDED | - | - | 13A | - | - | 4949 | - | 30% | 8.2A | 8.2A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5020T-2R2N2R6-3 TDK Corporation | 1432 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | - | 2.62A | Not | - | - | - | 2.2μH | 100kHz | 43mOhm Max | 2.62A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2020 | - | 30% | 2.62A | 3.25A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P10NJT000 TDK Corporation | 995 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | - | 3.3GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | 150mOhm | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | - | - | 500mA | - | - | 1005 | 0402 | 10nH | 100MHz | 190mOhm Max | 500mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM10040XT-R47M TDK Corporation | 1835829 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.453Lx0.394W 11.50mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 22A | - | Shielded | - | - | - | - | - | - | - | - | - | 470nH | - | 1.32mOhm Max | - | - | - | - | - | 25A | - | - | - | - | 20% | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF12060T-150M5R0 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.472Lx0.461W 12.00mmx11.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12mm | - | - | 5A | Not | - | - | - | 15μH | 100kHz | 26mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4746 | - | - | 5A | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0603P3N3BT000 TDK Corporation | 2930 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 7.5GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 450mA | - | - | - | - | 3.3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.45A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P3N0ST000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 7.5GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 450mA | - | - | 0603 | 0201 | 3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.45A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14000 |
| - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | 7.1A | - | 100 kHz | Metal | 32.3 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | - | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | 6.5 A | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | 10 µH | - | 32.3mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Inductors | 7.1 A | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | - | - | - | - | AEC-Q200 | ||
![]() NLV32T-1R2J-PF TDK Corporation | 22070 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 100MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 390mA | Not | - | 3225 | 1210 | 1.2μH | 7.96MHz | 750mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | 5% | 390mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-680M1R2-H TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | unknown | 1.3A | Not | - | - | - | 68μH | 1kHz | 168mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | 1.2A | - | - | 0404 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLF1608A4R7JT000 TDK Corporation | 330 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 55MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 30mA | - | - | - | - | 4.7μH | 10MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | 0.03A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7032T-471MR20-2PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 200mA | - | Shielded | - | 7.2mm | - | - | 200mA | Not | - | 7032 | - | 470μH | 100kHz | 2.46Ohm Max | 200mA | - | - | - | - | - | - | - | - | - | 20% | 200mA | 200mA | - | - | - | 3.2mm | 0.134 3.40mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-1R0M-EFD TDK Corporation | 41791 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | - | - | 200MHz | - | Ferrite | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 475mA | - | - | - | - | 1μH | 7.96MHz | 442mOhm Max | - | - | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | - | 0.475A | 20% | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-270J-PF TDK Corporation | 26000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 20MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 80mA | Not | - | - | - | 27μH | 2.52MHz | 5Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | 5% | 80mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4018T-4R7N1R0-2 TDK Corporation | 25 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 88mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | Chip | - | 1.07A | Not | - | - | - | 4.7μH | 100kHz | 101mOhm Max | 1.07A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 30% | 1.07A | 1.72A | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012A2R2WT000 TDK Corporation | 75723 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 120MHz | - | Ferrite | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 650mA | - | - | 2012 | 0805 | 2.2μH | 10MHz | 150mOhm | - | - | DUAL ENDED | - | - | 210mA | - | - | - | 0.65A | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-270J-PF TDK Corporation | 732000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | 12MHz | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | not_compliant | 170mA | - | - | 4532 | 1812 | 27μH | 2.52MHz | 3.6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | - | 5% | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |