- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Housing Material | Shape/Size Description | Number of Terminals | Contact Material - Plating | Clamp Material - Plating | Core Material | Screw Material - Plating | Contact Materials | Current-IEC | Current-UL | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | HTS Code | Subcategory | Pitch | Shielding | Number of Functions | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Lead Spacing | Wire Gauge | Lead Diameter | Voltage | Contact Tail Length | Inductance | Test Frequency | DC Resistance (DCR) | Number of Levels | Current | Inductor Application | Terminal Placement | Power - Max | Contact Mating Finish | Lead/Base Style | Quality Factor-Min (at L-nom) | Wire Gauge or Range - AWG | Inductor Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Shielded | Mating Orientation | Wire Termination | Rated Current-Max | Screw Thread | Inductance Tolerance | Inductance-Nom (L) | DC Current | Gain | Screw Size | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Core Type | Return Loss | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Length | Width | Height (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | - | NO | WIRE | Polyamide (PA46), Nylon 4/6 | TUBULAR PACKAGE | 2 | - | - | Ferrite | - | Brass | -- | 12A | 1.6 Ω | TDK CORP | TDK Corporation of America | B82144-A2224-J9 | B82144-A | - | - | - | - | - | 125 °C | -55 °C | Active | - | 5.23 | Compliant | Yes | 2.4 MHz | Q MEASURED AT 0.796 MHZ | -- | - | 300V | 125°C | Tray | ELVA | 5 % | e3 | Active | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 38 | Tin (Sn) | 125 °C | -55 °C | Wirewound | Black | - | 8504.50.80.00 | - | 0.150 (3.81mm) | Unshielded | 1 | -- | 0.890 (22.61mm) | compliant | 400 mA | Not | Solder | - | - | - | - | 0.138 (3.50mm) | 220 µH | 100 kHz | 1.6 Ω | 2 | - | RF INDUCTOR | AXIAL | - | Tin | Axial | 50 | -- | GENERAL PURPOSE INDUCTOR | 19 | -- | 90°, Right Angle | -- | - | -- | NO | - | - | 0.4 A | - | - | 220 µH | 400 mA | - | -- | - | - | 2.4 MHz | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 11.9888 mm | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | Copper | 76A | 55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 Nm (10.4 Lb-In) | 1kV | 300V | -40°C ~ 115°C | Bulk | EV | - | - | Active | - | - | Plug, Female Sockets | 8 | - | - | - | - | Green | - | - | - | 0.400 (10.16mm) | - | - | -- | 1.024 (26.01mm) | - | - | - | Screw | - | - | - | - | -- | - | - | - | 1 | - | - | - | - | Tin | - | - | 6-20 AWG | - | 8 | 180° | -- | 0.5-16mm² | - | 13-14mm | - | - | - | - | - | - | - | - | - | M4.5 | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B78148E1101M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144F2272K TDK | 38 |
| - | - | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | - | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 105°C | Tray | EL1M | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | 12-30 AWG | - | 300V | - | - | - | - | 1 | 20A | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | ||
![]() B82144B2122K TDK | In Stock | - | - | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | EXH | - | - | Active | Connector, MX | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 165MHz ~ 170MHz | - | Whip, Straight | 2 | 1 | VHF (f | 167MHz | - | -- | - | - | -- | - | - | - | - | - | - | 10.500 (266.70mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | HF Choke | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144B1686J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82464P4333M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 1.85 A | - | - | - | - | - | - | - | - | - | - | - | - | 10.4 | 10.4 mm | - | - | - | - | - | - | ||
![]() B82464G4821M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82141A1273K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144A2223K TDK | In Stock | - | - | - | - | 5.2 mm x 12 mm | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 1.1 A | 350 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | RF Choke | - | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | - | - | Axial | 15 mm | - | 0.8 mm | - | - | 22 uH | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 12 MHz | - | - | - | - | - | Drum | - | RF Inductors | - | - | - | - | 5.2 mm | - | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82144F2474J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82450A1004A TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |