Filters
  • Mounting Type
  • Series
  • Type
  • DC Resistance (DCR)
  • Height Seated (Max)
  • Inductance
  • Moisture Sensitivity Level (MSL)
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Published

Attribute column

Manufacturer

TDK Fixed Inductors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Surface Mount

Terminal Shape

Supplier Device Package

Weight

Shape/Size Description

Number of Terminals

Core Material

Base Product Number

Case Code - in

Case Code - mm

Connections

Content

DC Resistance

Design type

Dim

Ihs Manufacturer

Impedance (Max) (Zzt)

Manufacturer

Manufacturer Part Number

Manufacturer Series

Max. ambient temperature

Maximum DC Current

Maximum DC Resistance

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

No. of inputs

No. of outputs

Operating Temperature-Max

Operating Temperature-Min

Package

Package Description

Package Diameter

Package Height

Package Length

Package Style

Package Width

Part Life Cycle Code

Product Status

Protection class

Q Minimum

Risk Rank

Rohs Code

RoHS-compliant

Self Resonance Frequency

Special Features

Test mark

Operating Temperature

Series

Tolerance

JESD-609 Code

Pbfree Code

Termination

ECCN Code

Type

Terminal Finish

Applications

HTS Code

Subcategory

Packing Method

Shielding

Number of Functions

Construction

Reach Compliance Code

Frequency

Termination Style

Efficiency

Lead Diameter

Inductance

Test Frequency

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Inductor Application

Terminal Placement

Power - Max

Quality Factor-Min (at L-nom)

Inductor Type

Voltage - Zener (Nom) (Vz)

Product Type

Case/Size Code

Shielded

Rated Current-Max

Inductance Tolerance

Inductance-Nom (L)

RMS Current (Irms)

Self Resonant Frequency

Power

Standards

Core Type

Product

Saturation Current

Features

Product Length

Product Width

Diameter

Height

Length

Width

In Stock

-

-

-

-

NO

WIRE

-

-

TUBULAR PACKAGE

2

FERRITE

-

-

-

-

-

0.46 Ω

-

-

TDK CORP

-

-

B82144F2104J009

-

-

1.3 A

460 mOhms

+ 125 C

-

- 55 C

PCB Mount

-

-

125 °C

-55 °C

-

-

6.5 mm

-

9.2 mm

Axial

-

Active

-

-

40

5.31

Yes

-

5.4 MHz

FLAME PROOF, Q FACTOR IS MEASURED AT 0.0796 MHZ, INDUCTANCE IS MEASURED AT 1 mA

-

-

-

5%

e3

-

Standard

EAR99

HF Choke

Tin (Sn) - with Nickel (Ni) barrier

RF

8504.50.80.00

Inductors, Chokes & Coils

Ammo Pack

-

1

Tubular

compliant

-

Axial

-

0.8 mm

100 uH

0.1 MHz

-

-

RF INDUCTOR

AXIAL

-

40

GENERAL PURPOSE INDUCTOR

-

RF Inductors - Leaded

-

NO

1.3 A

-

100 µH

-

-

-

-

Drum

RF Inductors

-

-

-

-

6.5 mm

-

9.2 mm

-

In Stock

-

-

-

-

NO

WIRE

-

-

TUBULAR PACKAGE

2

FERRITE

-

-

-

-

-

0.52 Ω

-

-

EPCOS AG

-

-

B82141B1822K009

B82141B

-

-

-

-

-

-

-

-

-

125 °C

-55 °C

-

-

3 mm

-

6.8 mm

Axial

-

Obsolete

-

-

-

5.45

Yes

-

30 MHz

Q MEASURED AT 7.96MHZ

-

-

B82141B

10%

e3

Yes

-

EAR99

-

Tin (Sn)

-

8504.50.80.00

-

Ammo Pack

-

1

Bobbin Core

compliant

-

-

-

0.6 mm

-

1 MHz

-

-

RF INDUCTOR

RADIAL

-

50

GENERAL PURPOSE INDUCTOR

-

-

-

NO

0.45 A

-

8.2 µH

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

0805 (2012 metric)

-

-

-

-

-

-

Ceramic

-

0805

2012

-

-

-

-

-

-

-

-

-

-

-

600 mA

130 mOhms

+ 125 C

-

- 55 C

PCB Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

65

-

-

-

-

-

-

-

B82498F

5 %

-

-

Standard

-

Wirewound

-

RF

-

Inductors, Chokes & Coils

-

Unshielded

-

-

-

-

SMD/SMT

-

-

47 nH

200 MHz

-

-

-

-

-

-

-

-

RF Inductors - Leaded

-

-

-

5

-

-

2 GHz

-

-

Cubic

RF Inductors

-

-

2.3

1.7 mm

-

1.4 mm

2 mm

1.3 mm

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

1812 (4532 metric)

-

-

-

-

-

-

Ferrite

-

1812

4532

-

-

-

-

-

-

-

-

-

-

-

650 mA

350 mOhms

+ 150 C

-

- 55 C

PCB Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

10

-

-

-

-

-

-

-

B82432T

10 %

-

-

Standard

-

Power Inductor

-

Automotive

-

Inductors, Chokes & Coils

-

Unshielded

-

-

-

-

SMD/SMT

-

-

10 uH

2.52 MHz

-

-

-

-

-

-

-

-

Power Inductors - SMD

-

-

-

10

-

-

25 MHz

-

-

Wirewound

Power Inductors

-

-

4.7

3.4 mm

-

3.2 mm

4.5 mm

3.2 mm

In Stock

-

-

-

7.3 mm x 7.3 mm x 4.5 mm

-

-

-

-

-

-

Ferrite

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1.9 A

53 mOhms

+ 125 C

-

- 55 C

PCB Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

B82472G

20 %

-

-

Standard

-

Power Inductor

-

Commercial

-

Inductors, Chokes & Coils

-

Shielded

-

-

-

-

SMD/SMT

-

-

10 uH

100 kHz

-

-

-

-

-

-

-

-

Power Inductors - SMD

-

-

-

20

-

1.9 A

-

-

-

Wirewound

Power Inductors

1.4 A

-

7.5 mm

7.5 mm

-

4.5 mm

7.3 mm

7.3 mm

In Stock

-

-

-

-

YES

WRAPAROUND

-

-

RECTANGULAR PACKAGE

2

FERRITE

-

-

-

-

-

1.15 Ω

-

-

EPCOS AG

-

-

B82464A2224K000

B82464A2

-

-

-

-

-

-

-

-

-

150 °C

-55 °C

-

-

-

-

-

-

-

Obsolete

-

-

-

5.83

Yes

-

-

-

-

-

-

10%

e2

Yes

-

EAR99

-

Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier

-

8504.50.80.00

-

-

-

1

-

compliant

-

-

-

-

-

0.1 MHz

-

-

POWER INDUCTOR

DUAL ENDED

-

-

GENERAL PURPOSE INDUCTOR

-

-

-

NO

0.56 A

-

220 µH

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

YES

FLAT

-

-

RECTANGULAR PACKAGE

2

FERRITE

-

-

-

-

-

1.8 Ω

-

-

EPCOS AG

-

-

B82412A1472J000

B82412A

-

-

-

-

-

-

-

-

-

125 °C

-55 °C

-

1210

-

1.6 mm

3.2 mm

SMT

2.5 mm

Obsolete

-

-

-

5.67

Yes

-

140 MHz

Q MEASURED AT 7.96MHZ

-

-

B82412A

5%

e4

Yes

-

EAR99

-

Silver (Ag)

-

8504.50.80.00

-

TR, Blister Plastic, 7 Inch

-

1

Single Layer

compliant

-

-

-

-

-

1 MHz

-

-

RF INDUCTOR

DUAL ENDED

-

35

GENERAL PURPOSE INDUCTOR

-

-

1210

NO

0.16 A

-

4.7 µH

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Surface Mount

SOD-123

-

-

SOD-123

-

-

-

-

BZT52

-

-

-

-

-

-

-

-

83 Ohms

-

-

-

-

-

-

-

Nexperia USA Inc.

-

-

-

-

-

-

Tape & Reel (TR)

-

-

-

-

-

-

-

Active

-

-

-

-

-

-

-

-

150°C (TJ)

Automotive, AEC-Q101, BZT52

±7.41%

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

20 µA @ 1 V

900 mV @ 10 mA

-

-

350 mW

-

-

2.7 V
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
49
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
10

-

50 A

-

-

-

-

-

-

-

22.3

22 mm

-

-

-

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

IDEC

HW1P-2JPCM2A

-

-

-

-

-

-

-

PCB Mount

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Standard

-

-

-

-

-

Inductors, Chokes & Coils

-

-

-

-

-

-

SMD/SMT

-

-

-

-

-

-

-

-

-

-

-

-

RF Inductors - Leaded

-

-

-

-

-

-

-

-

-

-

RF Inductors

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

-

-

-

13.30kg

-

-

-

-

-

-

Spring-loaded terminal

1pc(s)

-

Open

(L x W x H) 180 x 150 x 185 mm

-

-

-

-

-

+40°C

-

-

-

-

-

-

1x

2x

-

-

-

-

-

-

-

-

-

-

-

I

-

-

-

Yes

-

-

cULus recognized

-

-

-

-

-

-

-

STEU 1000/24

-

-

-

-

-

-

-

-

-

50 - 60Hz

-

94%

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1000VA

UL 5085-1/-2, CSA 22.2 No. 66

-

-

-

+/- 15 V input voltage terminal

-

-

-

185mm

180mm

150mm