- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Dimensions | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Resistance | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Case Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS252012ET-1R5N TDK Corporation | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Shielded | 1 | 2.1mm | - | - | 1.45A | Not | 2520 | 1008 | - | 1.5μH | 1MHz | 126mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | 1.8A | - | - | - | - | - | 30% | - | 1.45A | - | - | - | 1.2mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S3N3ST000 TDK Corporation | 7430 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 5GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | - | - | 800mA | - | 1005 | 0402 | - | 3.3nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.8A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
| Tiny WHSL | 4000 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | 0.05 Ω | 1.6 x 0.8 x 0.8mm | 100 MHz | 100 MHz | - | TDK CORP | TDK Corporation of America | MPZ1608S221AT | - | 50mΩ | 125 °C | -55 °C | EIA STD PACKAGE SIZE 0603, 2 PIN | 0603 (1608M) | Active | 0.72 | Yes | - | - | - | - | MPZ | - | - | - | Yes | - | - | - | - | EAR99 | Chip Bead | - | - | - | - | - | 8504.50.80.00 | Other Filters | - | TR, 7 INCH | - | 1 | 0.8mm | Chip Bead | compliant | 2.2A | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 2.2 A | - | - | - | - | - | 220 OHM Ω | 0603 | 0.8mm | - | 1.6mm | 0.8 mm | - | - | - | - | - | ||
![]() NLV32T-2R2J-PF TDK Corporation | 46395 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 75MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 320mA | Not | 3225 | 1210 | - | 2.2μH | 7.96MHz | 1Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | 5% | 320mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-102MR29-PF TDK Corporation | 5 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.8Ohm | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 10.4mm | - | - | 290mA | Not | - | - | - | 1mH | 1kHz | 3.36Ohm Max | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | 320mA | - | - | 4040 | - | - | 20% | 290mA | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-180J-PF TDK Corporation | 6799 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | 20MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.3Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 120mA | Not | 3225 | 1210 | - | 18μH | 2.52MHz | 3.3Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | - | 5% | 120mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-R33J-PF TDK Corporation | 8906 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 300MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 450mA | Not | 3225 | 1210 | - | 330nH | 25.2MHz | 400mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | - | - | 5% | 450mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-471J-PF TDK Corporation | 40 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | 179.991122mg | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 26Ohm | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | - | 62mA | Not | 4532 | 1812 | - | 470μH | 796kHz | 26Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | 40 | - | - | - | - | 5% | 62mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-101MR50-PF TDK Corporation | 4000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 250mOhm | - | 85°C | -20°C | Wirewound | - | - | 650mA | - | Shielded | - | 7.2mm | - | - | 650mA | Not | - | - | - | 100μH | 100kHz | 300mOhm Max | 500mA | - | - | - | - | 500mA | - | - | - | - | - | 20% | 650mA | 650mA | - | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM6530T-1R5M100 TDK Corporation | 4000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 6.8mm | - | - | 11A | Not | - | - | - | 1.5μH | 100kHz | 10.67mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | 11.5A | - | - | 6530 | - | - | 20% | 11A | 11A | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-151J-PF TDK Corporation | 1963 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 8MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 65mA | Not | 3225 | 1210 | - | 150μH | 796kHz | 15Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | - | - | 5% | 65mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-8R2J-PF TDK Corporation | 22150 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 170mA | Not | 3225 | 1210 | - | 8.2μH | 7.96MHz | 2Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | 5% | 170mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012ET-2R2M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | 2.1mm | - | - | 1.3A | Not | 2520 | 1008 | - | 2.2μH | 1MHz | 154mOhm Max | 1.75A | POWER INDUCTOR | DUAL ENDED | - | - | 1.55A | - | - | - | - | - | 20% | - | 1.3A | - | - | - | 1.2mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-220M3R5-PF TDK Corporation | 3000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 12.8mm | - | - | 3.8A | Not | - | - | - | 22μH | 1kHz | 37.9mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | 3.5A | - | - | 4949 | - | - | - | 3.8A | - | - | - | - | 6.5024mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-4R7J-PF TDK Corporation | 22765 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | - | - | 25.004279mg | RECTANGULAR PACKAGE | - | - | - | - | - | 43MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.3Ohm | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | - | 175mA | Not | 2520 | 1008 | - | 4.7μH | 7.96MHz | 2.3Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | 5% | 175mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M100HT000 TDK Corporation | 20040 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 300mA | - | 2012 | 0805 | - | 10μH | 2MHz | 680mOhm | 300mA | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | 40MHz | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-047J-PF TDK Corporation | 104000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 1.2GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 450mA | Not | 3225 | 1210 | - | 47nH | 100MHz | 300mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 26 @ 100MHz | 26 | - | 26 | - | - | - | - | 5% | 450mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S27NJT000 TDK Corporation | 160000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 3GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 600μm | - | - | 200mA | - | 1005 | 0402 | - | 27nH | 100MHz | 800mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF6045NIT-100M-D TDK Corporation | 102 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | 2.1A | TR, Blister, 13 Inch | Shielded | 1 | - | - | - | 2.6A | - | - | - | - | 10μH | 100kHz | 42mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2524 | - | - | 20% | - | 2.6A | - | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012N101LT000 TDK Corporation | 98593 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | 3.5Ohm | - | 125°C | -55°C | - | - | - | 140mA | - | Shielded | - | - | - | - | 140mA | - | 2012 | 0805 | - | 100μH | 2MHz | 3.5Ohm | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | - |