- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAN58801701 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLT32-R20 TDK | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 3.3 mOhms | + 165 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | Standard | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | 200 nH | 1 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 20.5 A | - | 2.5 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() CLT32-55N TDK | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 1 mOhms | + 165 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | Standard | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | SMD/SMT | 55 nH | 1 MHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 39.5 A | - | 2.5 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 3329 | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | Metal | 3.4A | - | - | - | 1 MHz | - | - | Metal | 2.7 A | 60 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C | TFM-BLE | 0.079 L x 0.047 W (2.00mm x 1.20mm) | ±20% | - | Standard | - | Thin Film | - | - | - | - | 2.7 A | Shielded | - | - | SMD/SMT | 1 µH | - | 60mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 3.4 A | Soft Termination | 0.8 mm | 0.031 (0.80mm) | 2 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82442T1335J TDK | In Stock | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | SIMID 2220-T | - | - | - | - | - | Power Inductor | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | - | - | ||
Tiny WHSL | 609 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | 27.8A | - | - | - | 100 kHz | - | - | Metal | - | 2.64 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | - | - | Wirewound | - | - | - | - | 19.4 A | Shielded | - | - | SMD/SMT | 680 nH | - | 2.64mOhm Max | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Inductors | 27.8 A | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.5 Ω | - | TDK CORP | - | TDK Corporation of America | MLG0603Q5N1ST | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 0603 | Obsolete | - | 5.84 | Yes | 5000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | 5.883% | e3 | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | 1 | compliant | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | 5 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | 0.25 A | 0.0051 µH | - | - | - | - | - | - | - | - | - | ||
![]() MLK1005SR24J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q15NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P3N1S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q2N5S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q33NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P2N8S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P2N6S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q3N4S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q12NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P20NJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q2N2S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q1N3S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |