- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAN61573601 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 5.08 A | 31 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | B82464D6 | - | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 4.7 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 9.9 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 4.47 A | 40 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | B82464D6 | - | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 6.8 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 7.7 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 2.16 A | 113 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | B82464D6 | - | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 22 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 4.35 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 400 mA | 860 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | B82472N6 | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 150 uH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 720 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 5 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | B82472N6 | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 820 uH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 300 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 3.35 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | B82472N6 | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 560 uH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 360 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 1.71 A | 274 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | B82464D6 | - | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 47 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 2.95 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 12.7 mm x 12 mm x 11.5 mm | - | Metal | - | - | - | - | - | - | 27.1 A | 2.45 Ohms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Rod Core Inductor | Automotive | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | - | 2.2 uH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 24.8 A | - | - | 11.5 mm | - | 12.7 mm | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | Ferrite | - | - | - | - | - | - | 1.85 A | 78 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | 15 | - | SIMID 2220-T | - | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | - | 5.6 uH | 7.96 MHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 4.1 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5650 metric) | - | Ferrite | - | - | - | - | - | - | 1.51 A | 118 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | 15 | - | SIMID 2220-T | - | 10 % | Standard | Power Inductor | Automotive | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | - | 8.2 uH | 7.96 MHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 3.3 A | - | - | 5 mm | - | 5.6 mm | 5 mm | - | ||
Tiny WHSL | 1094 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | 7.3A | - | 100 kHz | Metal | - | 26.4 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | Wirewound | - | - | 7.1 A | Shielded | SMD/SMT | - | 6.8 µH | - | 26.4mOhm Max | - | Power Inductors - SMD | - | Inductors | 7.3 A | - | - | 4 mm | 0.157 (4.00mm) | 10.7 mm | 10 mm | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 358 | - | - | Surface Mount | Nonstandard | - | Ferrite | 4723 | 1206 | 138A | - | 100 kHz | Ferrite | - | 0.125 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | VLBUC | 0.472 L x 0.236 W (12.00mm x 6.00mm) | ±15% | - | Wirewound | Power Circuits | - | 70 A | Unshielded | SMD/SMT | - | 90 nH | 100 kHz | 0.138mOhm Max | - | Power Inductors - SMD | Wirewound | Inductors | 138 A | - | - | 12 mm | 0.472 (12.00mm) | 12 mm | 6 mm | - | ||
Tiny WHSL | 3633 |
| - | - | - | - | Metal | - | - | - | - | - | - | 3,4 A | 33 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | TFM-BLD | - | 20 % | - | Thin Film Power Inductor | - | - | - | Shielded | SMD/SMT | - | 240 nH | - | - | - | Power Inductors - SMD | Molded | Power Inductors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 366 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4723 | 1206 | 106A | - | 100 kHz | Ferrite | - | 0.125 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | VLBUC | 0.472 L x 0.236 W (12.00mm x 6.00mm) | ±15% | - | Wirewound | Power Circuits | - | 70 A | Unshielded | SMD/SMT | - | 120 nH | 100 kHz | 0.138mOhm Max | - | Power Inductors - SMD | Wirewound | Inductors | 106 A | - | - | 12 mm | 0.472 (12.00mm) | 12 mm | 6 mm | - | ||
![]() B82442A1105K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82496C3270J TDK | In Stock | - | - | - | 0603 (1608 metric) | - | Ceramic | 0603 | 1608 | - | - | - | - | 360 mA | 550 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | 14 | - | - | - | 5 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | - | 27 nH | 100 MHz | - | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() B78108E1472K TDK | In Stock | - | - | - | 9.5 mm x 4 mm | - | Ferrite | - | - | - | - | - | - | 2.75 A | 85 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | 45 | - | - | - | 10 % | Standard | RF Choke | RF | Inductors, Chokes & Coils | - | Unshielded | Axial | 0.8 mm | 4.7 uH | 7.96 MHz | - | - | RF Inductors - Leaded | Drum | RF Inductors | 2.7 A | - | 4 mm | - | - | 9.5 mm | - | - |