- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1005S1N8ST000 TDK Corporation | 4600 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | - | - | 900mA | Not | 1005 | 0402 | 1.8nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | 0.9A | - | 900mA | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S0N6CT000 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 1A | - | 1005 | 0402 | 0.6nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S2N0BT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 7.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 900mA | - | 1005 | 0402 | 2nH | 100MHz | 150mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-151K-PF TDK Corporation | 85 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.1Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 100mA | Not | 3225 | 1210 | 150μH | 796kHz | 7.93Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | 100mA | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP1608H2R2BT0S1 TDK Corporation | 443 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 750mA | - | 1608 | 0603 | 2.2μH | 2MHz | 390mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 0.75mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-100K-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 32MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Chip | - | 210mA | - | 2520 | 1008 | 10μH | 2.52MHz | 2.197Ohm Max | 210mA | - | - | 30 @ 2.52MHz | 30 | - | - | - | - | - | 10% | - | - | - | - | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3012T-3R3M-LR TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.7A | - | - | - | 3.3μH | 100kHz | 185.4mOhm Max | - | - | - | - | - | - | 2.8A | - | - | - | 20% | - | 1.7A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM3015T-2R2M-LR TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.8A | - | - | - | 2.2μH | 100kHz | 86.6mOhm Max | - | - | - | - | - | - | 4A | - | - | - | 20% | - | 2.8A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201610CX-2R2M TDK Corporation | 169 |
| Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | - | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.53A | - | - | - | 2.2 μH | 1MHz | 163mOhm | 1.8A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1.31A | 1mm | 990.6μm | 2.0066mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4018T-100MR74-2 TDK Corporation | 2405 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 163mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | Chip | - | 740mA | Not | - | - | 10μH | 100kHz | 188mOhm Max | 740mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 20% | 740mA | 1.26A | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N9CT000 TDK Corporation | 4925 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 700mA | - | 1005 | 0402 | 3.9nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.7A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S10NHT000 TDK Corporation | 23800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 500mA | - | - | - | 10nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.5A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-221M1R3-H TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 1.3A | Not | - | - | 220μH | 1kHz | 309.6mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4949 | - | 20% | 1.3A | 1.3A | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P5N1HT000 TDK Corporation | 3500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 350mA | - | - | - | 5.1nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.35A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012K390KT000 TDK Corporation | 1695 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | - | 4mA | - | 2012 | 0805 | 39μH | 2MHz | 2.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 2MHz | 35 | - | - | - | - | 0.004A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLP8040T-100M TDK Corporation | 7 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | VLP | 0.315Lx0.303W 8.00mmx7.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.7mm | - | - | 3.2A | Not | - | - | 10μH | 100kHz | 38mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3432 | - | 20% | - | 3.5A | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLG1005SR12JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | 600MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | 2.2Ohm | - | 125°C | -55°C | - | - | 150mA | - | Unshielded | - | - | - | - | 150mA | - | 1005 | 0402 | 120nH | 100MHz | 2.2Ohm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-027J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 1.5GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 27nH | 100MHz | 220mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | - | - | 23 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R82J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 260MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 260mA | - | 2520 | 1008 | 820nH | 25.2MHz | 1Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S15NJT000 TDK Corporation | 3 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | 2.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 400mA | - | Unshielded | - | - | - | - | 400mA | - | 1005 | 0402 | 15nH | 100MHz | 550mOhm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - |