- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 5.5 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 1 mH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 270 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 5.77 A | 24 mOhms | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 3 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 11.75 A | - | - | 6.3 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | 14.1 A | 9 Ohms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | - | - | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 8.2 uH | 100 MHz | - | - | Power Inductors - SMD | - | Power Inductors | 15 A | - | - | 11.5 mm | - | 12.7 mm | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82442T1335J TDK | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | SIMID 2220-T | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | - | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 380 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | 48.1A | - | 100 kHz | Metal | - | 1.62 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | Wirewound | - | - | 28.4 A | Shielded | SMD/SMT | 470 nH | - | 1.62mOhm Max | - | Power Inductors - SMD | - | Inductors | 36 A | - | - | 5.4 mm | 0.213 (5.40mm) | 10.7 mm | 10 mm | AEC-Q200 | ||
![]() EAN61573601 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 12.7 mm x 12 mm x 11.5 mm | - | Metal | - | - | - | - | - | - | 27.1 A | 2.45 Ohms | + 165 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Rod Core Inductor | Automotive | Inductors, Chokes & Coils | - | Shielded | SMD/SMT | 2.2 uH | 100 kHz | - | - | Power Inductors - SMD | Wirewound | Power Inductors | 24.8 A | - | - | 11.5 mm | - | 12.7 mm | 12 mm | - | ||
![]() B82432C1474K TDK | 1760 | - | - | - | 1812 (4532 metric) | - | Ferrite | 1812 | 4532 | - | - | - | - | 75 mA | 17.5 Ohms | + 150 C | - | - 55 C | PCB Mount | - | - | 30 | - | B82432C | - | 10 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 470 uH | 796 kHz | - | - | RF Inductors - Leaded | Drum | RF Inductors | - | - | - | 3.2 mm | - | 4.5 mm | 3.2 mm | - | ||
![]() B82498F1332J TDK | In Stock | - | - | - | 0805 (2012 metric) | - | Ferrite | 0805 | 2012 | - | - | - | - | 100 mA | 3.3 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | 20 | - | B82498F | - | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 3.3 uH | 7.96 MHz | - | - | RF Inductors - Leaded | Cubic | RF Inductors | - | - | - | 1.4 mm | - | 2 mm | 1.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 6 Ohms | - | - | - | PCB Mount | - | - | - | - | SIMID 2220-T | - | - | Standard | Power Inductor | - | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 47 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 465 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | 14.8A | - | 100 kHz | Metal | - | 5.39 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | SPM-HZR | 0.421 L x 0.394 W (10.70mm x 10.00mm) | ±20% | - | Wirewound | - | - | 15.6 A | Shielded | SMD/SMT | 1.5 µH | - | 5.39mOhm Max | - | Power Inductors - SMD | - | Inductors | 20 A | - | - | 5.4 mm | 0.213 (5.40mm) | 10.7 mm | 10 mm | AEC-Q200 | ||
![]() PID75-560M TDK | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 580 mA | 480 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | - | PID Differential Mode Inductor | - | - | - | Shielded | SMD/SMT | 56 uH | - | - | - | Power Inductors - SMD | - | SMT power inductors | 800 mA | - | - | 4.5 mm | - | 7.5 mm | 7.5 mm | - | ||
![]() PID120L-650M TDK | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 12.8 A | 190 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | - | PID Differential Mode Inductor | - | - | - | Shielded | SMD/SMT | 65 uH | - | - | - | Power Inductors - SMD | - | SMT power inductors | 1.8 A | - | - | 8 mm | - | 12.5 mm | 12.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 1.9 A | 90 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | - | PID Differential Mode Inductor | - | - | - | Shielded | SMD/SMT | 56 uH | - | - | - | Power Inductors - SMD | - | SMT power inductors | 2.2 A | - | - | 7.2 mm | - | 12.5 mm | 12.5 mm | - | ||
![]() PID100-560M TDK | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 950 mA | 280 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | - | PID Differential Mode Inductor | - | - | - | Shielded | SMD/SMT | 56 uH | - | - | - | Power Inductors - SMD | - | SMT power inductors | 1.35 A | - | - | 6 mm | - | 10.4 mm | 10.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Power Inductor | - | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | - | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | - | ||
![]() B82472X0006 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | B82472 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 718 |
| - | Surface Mount | 1210 (3225 Metric) | 1210 | Metal | - | - | 2.2A | - | 1 MHz | Metal | 2.5 A | 151 mOhms | + 125 C | TDK Corporation | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | TMS-ALM | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | Thin Film | - | - | 1.9 A | Unshielded | SMD/SMT | 4.7 µH | - | - | - | Power Inductors - SMD | Thin Film | Power Inductors | - | - | - | 1.2 mm | 0.047 (1.20mm) | 3.2 mm | 2.5 mm | - |