- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Rohs Code | Self Resonance Frequency | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HHM-1570C1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | 140 mA | 12.6 Ohms | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 30 | - | - | - | SIMID 2220-T | 5 % | - | - | Standard | - | Power Inductor | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 1.2 mH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Ferrite | - | - | 74 mA | 43.5 Ohms | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 30 | - | - | - | SIMID 2220-T | 5 % | - | - | Standard | - | Power Inductor | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 3.9 mH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | Ferrite | - | - | 170 mA | 7.86 Ohms | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 20 | - | - | - | SIMID 2220-T | 10 % | - | - | Standard | - | Power Inductor | - | Automotive | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | 820 uH | 796 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 360 mA | 5 mm | 5.6 mm | 5 mm | ||
![]() MLG0402Q0N6C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q9N1J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P4N1S TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLT32-R15 TDK | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | 3.3 mOhms | + 165 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | CLT32 | 20 % | - | - | Standard | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | - | SMD/SMT | - | - | - | 150 nH | 1 MHz | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 25.4 A | 2.5 mm | 3.2 mm | 2.5 mm | ||
![]() CLT32-R11 TDK | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | 1.9 mOhms | + 165 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | CLT32 | 20 % | - | - | Standard | - | - | - | Automotive | - | Inductors, Chokes & Coils | - | - | - | - | - | SMD/SMT | - | - | - | 110 nH | 1 MHz | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 29 A | 2.5 mm | 3.2 mm | 2.5 mm | ||
![]() NL322522T-271K TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82559A5232A13 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL1112S-151K1R1-PF TDK Corporation | In Stock | - | Datasheet | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.26 Ω | TDK CORP | - | - | - | - | - | 85 °C | -20 °C | - | 11.2 mm | - | 12.2 mm | Radial | - | Obsolete | - | Yes | 3.1 MHz | Q MEASURED AT 796 KHZ | - | 10% | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | Bulk | - | 1 | Non-Flammable | compliant | - | 5 mm | 5 mm | 0.65 mm | - | 0.001 MHz | POWER INDUCTOR | RADIAL | 20 | GENERAL PURPOSE INDUCTOR | - | - | NO | 1.1 A | 150 μH | - | - | - | - | - | - | ||
![]() MHQ1005P4N3BT TDK Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | TDK CORP | - | - | - | - | - | 125 °C | -55 °C | 0402 | - | 0.6 mm | 1 mm | SMT | 0.5 mm | Active | - | Yes | 5000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY; Q MEASURED AT 250 MHZ | - | 2.326% | - | Yes | - | EAR99 | - | - | - | 8504.50.80.00 | - | TR | - | 1 | Multilayer Chip | compliant | - | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | - | 0402 | NO | 0.8 A | 0.0043 μH | - | - | - | - | - | - | ||
![]() SPT0203A-R27K-PF TDK Corporation | In Stock | - | Datasheet | - | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.22 Ω | TDK CORP | - | - | - | - | - | - | - | AXIAL LEADED, LEAD FREE | - | - | - | - | - | Active | - | Yes | 390 MHz | - | - | 10% | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | - | 25.2 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.67 A | 0.27 μH | - | - | - | - | - | - | ||
![]() SF-T8-50D-PF TDK Corporation | In Stock | - | Datasheet | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.1 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | Yes | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 2 A | 125 μH | - | - | - | - | - | - | ||
![]() GLF251812T470M TDK Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2.5 Ω | TDK CORP | - | - | - | - | - | 105 °C | -40 °C | 1007 | - | 1.25 mm | 2.5 mm | SMT | 1.8 mm | Obsolete | - | Yes | - | - | - | 20% | - | Yes | - | EAR99 | - | - | - | 8504.50.80.00 | - | TR | - | 1 | Magnetic Shielded | unknown | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1007 | YES | 0.175 A | 47 μH | - | - | - | - | - | - | ||
![]() B82422-A1822-J TDK Epcos | In Stock | - | Datasheet | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 3 Ω | EPCOS AG | - | - | - | - | - | 125 °C | -55 °C | 1210 | - | 1.9 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | Yes | 85 MHz | Q MEASURED AT 7.96 MHZ | - | 5% | e4 | - | - | EAR99 | - | Silver (Ag) | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | - | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | 1210 | NO | 0.13 A | 8.2 μH | - | - | - | - | - | - |