- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-C24-0502-01-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | FLEXIBLE LEAD | - | RECTANGULAR PACKAGE | 2 | AMORPHOUS METAL ALLOY | - | 0.04 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 5 μH | - | - | ||
![]() EL0606RA-390J-PF TDK Corporation | 13500 | - | Datasheet | - | - | NO | WIRE | - | DISK PACKAGE | 2 | - | - | 2.4 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | 2524 | - | 10 mm | 6.4 mm | Radial | 6 mm | Obsolete | - | Yes | 10 MHz | - | - | - | - | - | 5% | e3 | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Ammo Pack | - | 1 | Miniature | unknown | - | 5 mm | 0.62 mm | - | 2.52 MHz | - | RF INDUCTOR | RADIAL | 50 | GENERAL PURPOSE INDUCTOR | 2524 | NO | 2.04 A | 39 μH | - | - | ||
![]() EL0909RR-152J TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLK0603L5N65 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP0203-101J-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | - | - | 10.8 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | - | Yes | 8 MHz | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Epoxy Resin Coated | unknown | 29.4 mm | - | 0.48 mm | - | 2.52 MHz | - | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.095 A | 100 μH | - | - | ||
![]() SPT0406A-3R9K-PF TDK Corporation | 24000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS252012ALM-R47MTAA TDK Corporation | 89060 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 5.8A | - | - | 1 MHz | Metal | TDK Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMS-ALM | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | Active | - | Thin Film | - | - | 4.9 A | - | Unshielded | - | - | - | - | - | - | 470 nH | - | 24mOhm Max | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() SPM6550T-2R2M-HZR TDK Corporation | 826 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10.6A | - | - | 100 kHz | Metal | TDK Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | SPM-HZR | 0.280" L x 0.268" W (7.10mm x 6.80mm) | ±20% | - | - | Active | - | Wirewound | - | - | 9.6 A | - | Shielded | - | - | - | - | - | - | 2.2 μH | - | 12.3mOhm Max | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLF5018T-150MR76 TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.12 Ω | TDK CORP | - | - | - | 105 °C | -40 °C | - | - | - | 2.05 mm | 5.6 mm | SMT | 5.2 mm | Obsolete | - | No | - | - | - | - | - | - | 20% | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Low Profile | unknown | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.76 A | 15 µH | - | - | ||
![]() MLG0402S2N0ST TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.35 Ω | TDK CORP | - | - | - | 125 °C | -55 °C | - | CHIP, 0402, ROHS COMPLIANT | - | - | - | - | - | Obsolete | - | Yes | 8000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | 15% | e3 | Yes | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 3 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.15 A | 0.002 µH | - | - | ||
![]() MHQ1005P2N0BT TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.05 Ω | TDK CORP | - | - | - | 125 °C | -55 °C | - | 0402 | - | 0.6 mm | 1 mm | SMT | 0.5 mm | Active | - | Yes | 8000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY; Q MEASURED AT 250 MHZ | - | - | - | - | 5% | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | TR | - | 1 | Multilayer Chip | compliant | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1 A | 0.002 µH | - | - | ||
![]() SF-T10-50-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | - | 0.07 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 3 A | 110 µH | - | - | ||
![]() TSL1315S-331K1R4-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.3 Ω | TDK CORP | - | - | - | 85 °C | -40 °C | - | - | 14 mm | - | 17 mm | Radial | - | Obsolete | - | Yes | 1.8 MHz | Q IS MEASUED AT 796KHZ | - | - | - | - | 10% | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Coil | compliant | 5 mm | 7.5 mm | 0.8 mm | - | 0.001 MHz | - | RF INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 1.4 A | 330 µH | - | - | ||
![]() SP0305-220J-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | - | - | 1.2 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | - | 3 mm | - | 6.5 mm | Axial | - | Obsolete | - | Yes | 13 MHz | - | - | - | - | - | 5% | e3 | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Epoxy Resin Coated | unknown | 27.5 mm | - | 0.5 mm | - | 2.52 MHz | - | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.285 A | 22 µH | - | - | ||
![]() MLR1608M56NJ TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1 Ω | TDK CORP | - | - | - | 125 °C | -40 °C | - | 0603 | - | 0.7 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | - | MULTILAYER; Q MEASURED AT 100 MHZ | - | - | - | - | 5% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR | - | 1 | Chip | unknown | - | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.2 A | 0.056 µH | - | - | ||
![]() MLR1608M12NJ TDK Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.5 Ω | TDK CORP | - | - | - | 125 °C | -40 °C | - | 0603 | - | 0.7 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | - | - | - | MULTILAYER; Q MEASURED AT 100 MHZ | - | - | - | - | 5% | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR | - | 1 | Chip | unknown | - | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.012 µH | - | - | ||
![]() SP0406-150J-PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | - | - | 0.72 Ω | TDK CORP | - | - | - | 80 °C | -20 °C | - | - | 4.2 mm | - | 9.5 mm | Axial | - | Obsolete | - | Yes | 16 MHz | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Epoxy Resin Coated | unknown | 26 mm | - | 0.65 mm | - | 2.52 MHz | - | RF INDUCTOR | AXIAL | 70 | GENERAL PURPOSE INDUCTOR | - | NO | 0.46 A | 15 µH | - | - | ||
![]() EL0405RA-1R0K-3PF TDK Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | - | DISK PACKAGE | 2 | - | - | 0.22 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | 85 MHz | - | - | - | - | - | 10% | e3 | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | 7.96 MHz | - | RF INDUCTOR | RADIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.674 A | 1 µH | - | - |