- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHQ1005P4N3BT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | TDK CORP | - | 125 °C | -55 °C | 0402 | - | 0.6 mm | 1 mm | SMT | 0.5 mm | Active | Yes | 5000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY; Q MEASURED AT 250 MHZ | - | 2.326% | - | Yes | EAR99 | - | 8504.50.80.00 | TR | 1 | Multilayer Chip | compliant | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.8 A | 0.0043 μH | ||
![]() ACL3225S-R10M-T TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.64 Ω | TDK CORP | - | 85 °C | -25 °C | 1210 | - | 2.5 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | 510 MHz | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | YES | 0.395 A | 0.1 μH | ||
![]() B82144A2535A300 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | Ferrite | 25 Ω | EPCOS AG | - | 125 °C | -55 °C | - | 5.2 mm | - | 12 mm | Axial | - | Obsolete | Yes | 0.5 MHz | Q IS MEASURED AT 0.012 MHZ | - | 3% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 14 INCH | 1 | Axial | compliant | - | - | 0.8 mm | 0.01 MHz | RF INDUCTOR | AXIAL | 20 | GENERAL PURPOSE INDUCTOR | - | - | 0.09 A | 5330 μH | ||
![]() SP0508-122KR18-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 7.1 Ω | TDK CORP | - | 85 °C | -20 °C | - | 4.5 mm | - | 14 mm | Axial | - | Obsolete | Yes | 1.6 MHz | - | - | 10% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature Size | unknown | 24 mm | - | 0.65 mm | 0.252 MHz | POWER INDUCTOR | AXIAL | 15 | GENERAL PURPOSE INDUCTOR | - | NO | 0.18 A | 1200 μH | ||
![]() SP0203-R47K-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.3 Ω | TDK CORP | - | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 300 MHz | - | - | 10% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | 29.4 mm | - | 0.48 mm | 25.2 MHz | RF INDUCTOR | AXIAL | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.575 A | 0.47 μH | ||
![]() NLF453232T-6R8M TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | 0.9 Ω | TDK CORP | - | 80 °C | -20 °C | 1812 | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | 40 MHz | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetic Shielded | unknown | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 0.07 A | 6.8 μH | ||
![]() TSL0709S-680KR73-PF TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLF12575T-220M4R0 TDK Corporation | 467 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF-T10-40-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.05 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 3 A | 72 μH | ||
![]() SLF12575T-330M3R2 TDK Corporation | 2000 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | 4949 | - | - | - | - | - | Obsolete | No | - | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFM252010A-1R5M-T00 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.08 Ω | TDK CORP | TFM | 125 °C | -40 °C | 1008 | - | 1 mm | 2.5 mm | SMT | 2 mm | Obsolete | Yes | - | - | TFM252010 | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Magnetic Shielded | compliant | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.85 A | 1.5 μH | ||
![]() SP0406-821K-6 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 10.5 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | 1.85 MHz | - | - | 10% | e0 | - | EAR99 | TIN LEAD | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.796 MHz | RF INDUCTOR | AXIAL | 55 | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 820 μH | ||
![]() MLG0402Q7N5 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() TSL1112S-3R3M5R9-PF TDK Corporation | 300 | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | Yes | EAR99 | - | 8504.50.80.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACL3225S-39NM-T TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.37 Ω | TDK CORP | - | 85 °C | -25 °C | 1210 | - | 2.5 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | 950 MHz | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1210 | YES | 0.515 A | 0.039 μH | ||
![]() TSL1112S-103JR14-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 18 Ω | TDK CORP | - | 85 °C | -20 °C | - | 11.2 mm | - | 12.2 mm | Radial | - | Obsolete | Yes | 0.38 MHz | Q MEASURED AT 79.6 KHZ | - | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Non-Flammable | compliant | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | 30 | GENERAL PURPOSE INDUCTOR | - | NO | 0.14 A | 10000 µH | ||
![]() SP0508-5R6K2R1-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.048 Ω | TDK CORP | - | 85 °C | -20 °C | - | 4.5 mm | - | 14 mm | Axial | - | Obsolete | Yes | 55 MHz | - | - | 10% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | Miniature Size | unknown | 24 mm | - | 0.65 mm | 7.96 MHz | POWER INDUCTOR | AXIAL | 10 | GENERAL PURPOSE INDUCTOR | - | NO | 2.1 A | 5.6 µH | ||
![]() RLF5018T-6R8M1R1 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.056 Ω | TDK CORP | - | 105 °C | -40 °C | 2220 | - | 2.05 mm | 5.6 mm | SMT | 5.2 mm | Obsolete | No | - | - | - | 20% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | TR | 1 | Low Profile | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2220 | NO | 1.1 A | 6.8 µH | ||
![]() NLF453232T-330K TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | 2 Ω | TDK CORP | - | 80 °C | -20 °C | 1812 | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | 15 MHz | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetic Shielded | unknown | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 0.042 A | 33 µH | ||
![]() SLF7032T-4R7M1R7 TDK Corporation | 1579 | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.041 Ω | TDK CORP | - | - | - | - | - | - | - | - | - | Active | No | - | - | - | 20% | - | No | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.7 A | 4.7 µH |