- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P30NHT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.2 Ω | TDK CORP | 125 °C | -55 °C | 0201 | - | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Yes | 1800 MHz | - | 3% | - | Yes | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Multilayer Chip | compliant | - | - | - | - | 300 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.13 A | 0.03 µH | ||
![]() SLF7745T-470YR80 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.24 Ω | TDK CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 25% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.8 A | 47 µH | ||
![]() VLF3014AT-1R0N1R8 TDK Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | Ferrite | 0.048 Ω | TDK CORP | 105 °C | -40 °C | 1110 | - | 1.4 mm | 2.8 mm | SMT | 2.6 mm | Obsolete | Yes | - | - | 30% | - | Yes | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1110 | YES | 1.8 A | 1 µH | ||
![]() SP0203-R15K-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.16 Ω | TDK CORP | 80 °C | -20 °C | - | 2.4 mm | - | 3.4 mm | Axial | - | Obsolete | Yes | 500 MHz | - | 10% | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | Bulk | 1 | Epoxy Resin Coated | unknown | - | 29.4 mm | - | 0.48 mm | 25.2 MHz | RF INDUCTOR | AXIAL | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.79 A | 0.15 µH | ||
![]() SLF7045T-221MR33-C TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0402Q3N9 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SLF7045T-100M1R8-PF TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.047 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.8 A | 10 µH | ||
![]() NL252018T-R18K TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.4 Ω | TDK CORP | 85 °C | -20 °C | 1008 | - | 1.8 mm | 2.5 mm | SMT | 2 mm | Obsolete | No | 500 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | - | - | - | - | 25.2 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.46 A | 0.18 µH | ||
![]() TSL0808S-102KR26 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | Obsolete | No | - | - | - | - | No | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLP4010T-4R7M1R0 TDK Corporation | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.27 Ω | TDK CORP | 105 °C | -40 °C | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 4.7 µH | ||
![]() SLF7045T-151MR50-PF TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.55 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | 20% | e3 | Yes | EAR99 | TIN | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.5 A | 150 µH | ||
![]() MHQ1005P1N6BT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.04 Ω | TDK CORP | 125 °C | -55 °C | 0402 | - | 0.6 mm | 1 mm | SMT | 0.5 mm | Active | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY; Q MEASURED AT 250 MHZ | 6.25% | - | Yes | EAR99 | - | 8504.50.80.00 | TR | 1 | Multilayer Chip | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 1 A | 0.0016 µH | ||
![]() SP0406-120K-6 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 0.63 Ω | TDK CORP | - | - | - | - | - | - | - | - | Obsolete | - | 34 MHz | - | 10% | e0 | - | EAR99 | TIN LEAD | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 2.52 MHz | RF INDUCTOR | AXIAL | 75 | GENERAL PURPOSE INDUCTOR | - | NO | 0.48 A | 12 µH | ||
![]() TSL0707-6R8M2R3 TDK Corporation | In Stock | - | Datasheet | NO | PRINTED WIRING PIN | CYLINDRICAL PACKAGE | 2 | - | 0.028 Ω | TDK CORP | 85 °C | -20 °C | - | 7.5 mm | - | 7.5 mm | Radial | - | Obsolete | - | 24 MHz | Q MEASURED AT 7.96 MHZ | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | Bobbin Wound | unknown | - | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | 10 | GENERAL PURPOSE INDUCTOR | - | NO | 2.3 A | 6.8 µH | ||
![]() EL0607RA-150J-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | DISK PACKAGE | 2 | - | 0.24 Ω | TDK CORP | 80 °C | -20 °C | 2924 | - | 10 mm | 7.4 mm | Radial | 6.2 mm | Obsolete | Yes | 12 MHz | - | 5% | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | Ammo Pack | 1 | Miniature | unknown | - | - | 5 mm | 0.62 mm | 2.52 MHz | RF INDUCTOR | RADIAL | 20 | GENERAL PURPOSE INDUCTOR | 2924 | NO | 0.65 A | 15 µH | ||
![]() SF-T12-30-PF TDK Corporation | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | AMORPHOUS METAL ALLOY | 0.03 Ω | TDK CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 5 A | 35 µH | ||
![]() NL322522T-820K TDK Corporation | 2000 | - | Datasheet | - | - | - | - | - | - | TDK CORP | 85 °C | -20 °C | 1310 | - | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | TR | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1310 | - | - | 82 µH | ||
![]() SP0406-221K-6 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | TUBULAR PACKAGE | 2 | - | 5.1 Ω | TDK CORP | - | - | - | - | - | - | - | - | Obsolete | - | 3 MHz | - | 10% | e0 | - | EAR99 | TIN LEAD | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.796 MHz | RF INDUCTOR | AXIAL | 70 | GENERAL PURPOSE INDUCTOR | - | NO | 0.155 A | 220 µH | ||
![]() B82442A1124J000 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.52 Ω | TDK CORP | 150 °C | -55 °C | CHIP | - | 5 mm | 5.6 mm | SMT | 5 mm | Obsolete | Yes | 5.4 MHz | - | 5% | e1 | - | EAR99 | TIN SILVER COPPER | 8504.50.80.00 | TR, Blister, 13 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 0.796 MHz | DC-DC CONVERTER | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.23 A | 120 µH | ||
![]() MLG0603P4N2BTZ10 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |