- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temp Range | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF12565T-2R0N6R2-PF TDK Corporation | 29 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -20°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 12.8mm | - | - | 6.2A | Not | - | - | - | - | 2μH | 1kHz | 14mOhm Max | - | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | 4949 | - | 30% | 6.2A | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LTF5022T-470MR66-D TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 170.01209mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 580mOhm | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | - | YES | 1 | - | Magnetic Shield | unknown | 710mA | - | AEC-Q200 | - | - | - | 47μH | 100kHz | 700mOhm Max | - | 660mA | POWER INDUCTOR | DUAL ENDED | - | - | 660mA | - | 2020 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603PR12JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 800MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 80mA | - | - | 0603 | 0201 | - | 120nH | 300MHz | 5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 300MHz | 9 | - | - | - | 0.08A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012HBX-3R3M-1 TDK Corporation | 1986 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.8A | - | - | 2520 | 1008 | - | 3.3μH | 1MHz | 168mOhm Max | - | - | - | - | - | - | 1.55A | - | - | - | 20% | - | 1.82A | - | - | - | 0.047 1.20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLF5014AT-4R7M1R1 TDK Corporation | 153 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.185Lx0.177W 4.70mmx4.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 4.8mm | - | - | 1.1A | Not | - | - | - | - | 4.7μH | 100kHz | 130mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1.7A | - | - | - | 1.4mm | 0.055 1.40mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() VLCF5020T-100M1R1-1 TDK Corporation | 1880 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 198mOhm | - | 105°C | -40°C | Wirewound | - | 1.13A | - | - | Shielded | - | 5.2mm | - | - | 1.13A | Not | - | - | - | - | 10μH | 100kHz | 237mOhm Max | - | 1.13A | - | - | - | - | 1.13A | - | - | - | 20% | 1.13A | 1.5A | - | - | 2mm | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010HBX-R24M-1 TDK Corporation | 5 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Shielded | 1 | - | Rectangular | - | 3.91A | - | - | 2520 | 1008 | - | 240nH | 1MHz | 29mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | 6.55A | - | - | - | 20% | - | 4.6A | - | - | - | 0.039 1.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-R18J-PF TDK Corporation | 8000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 500MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.1mm | Magnetic Shielded | - | 460mA | Not | - | 2520 | 1008 | - | 180nH | 25.2MHz | 400mOhm Max | - | 460mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 460mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12555T-470M1R6-PF TDK Corporation | 131 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20%TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 12.8mm | - | - | 1.6A | Not | - | - | - | - | 47μH | 1kHz | 74.2mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | - | - | 2.5A | - | 1kHz | - | 5.5mm | 0.228 5.80mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4028T-220MR72-2 TDK Corporation | 68 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 4.1mm | - | - | 720mA | Not | - | - | - | - | 22μH | 100kHz | 240mOhm Max | - | 720mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1616 | - | 20% | 720mA | 900mA | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-2R7J-EF TDK Corporation | 1115 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | - | 70MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | - | Unshielded | 1 | - | Chip | - | 290mA | - | - | 3225 | 1210 | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | 290mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P1N0ST000 TDK Corporation | 39 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Rectangular | - | 1A | - | - | 0603 | 0201 | - | 1nH | 500MHz | 70mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 1A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLG0603P1N8CT000 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 9GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 700mA | - | - | 0603 | 0201 | - | 1.8nH | 500MHz | 100mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.7A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 9890 | - | - | - | - | - | - | - | - | - | - | - | 2 | Ceramic | 0402 | 0402 | 0.22(ohm) | - | TDK CORP | TDK Corporation of America | MLK1005S3N3ST | - | -55C to 125C | 1005 | Obsolete | 0.6(mm) | Not Required(mm) | 7 | No | 8 | Yes | - | 0.3nH | - | Tape and Reel | - | - | - | - | - | Yes | - | - | - | - | EAR99 | RF Chip | - | - | - | - | - | 8504.50.80.00 | - | - | Multi-Layer | Unshielded | - | - | - | compliant | - | Not Required | - | - | - | Not Required | 0.0033(uH) | 100(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | - | - | 400(mA) | - | 7000(MHz) | 1.1(mm) | - | - | - | - | 0.6(mm) | - | - | - | - | - | ||
![]() SLF7045T-4R7M2R1-H TDK Corporation | 1000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR, Blister, 13 Inch | - | YES | 1 | - | Rectangular | - | 2.1A | Not | - | 7045 | - | - | 4.7μH | 100kHz | 37.2mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | 20% | - | 2.1A | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12575T-2R7N7R0-PF TDK Corporation | 500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 12.8mm | - | - | 7A | Not | - | - | - | - | 2.7μH | 1kHz | 11.3mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | 4949 | - | - | 7A | - | - | - | 7.493mm | 0.309 7.85mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S1N8BT000 TDK Corporation | 4674 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | 8GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 900mA | - | - | 1005 | 0402 | - | 1.8nH | 100MHz | 150mOhm Max | - | 900mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM5020T-2R2M-LR TDK Corporation | 457 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 4.6A | - | - | - | - | - | 2.2μH | 100kHz | 40.7mOhm Max | - | - | - | - | - | - | 7A | - | - | - | 20% | - | 4.6A | - | - | - | 0.079 2.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12575T-151M1R5-H TDK Corporation | 125 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | - | Shielded | 1 | 12.8mm | Rectangular | - | 1.5A | Not | - | - | - | - | 150μH | 1kHz | 210mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | - | 20% | 1.6A | 1.6A | - | - | 7.5mm | 0.309 7.85mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |