- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | DC Resistance-Max | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Output Impedance | Case Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV32T-3R3M-PFRD TDK Corporation | 3218 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 54MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | not_compliant | 1A | - | - | - | - | 3.3μH | 7.96MHz | 192mOhm Max | - | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | 3150 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | 0.5 Ω | 100 MHz | 100 MHz | - | TDK CORP | TDK Corporation of America | MMZ2012Y202BT | - | - | 125 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | - | - | - | - | Active | 1.76 | Compliant | Yes | Ferrite bead SMD 0805 2000R 400mA | - | - | - | - | - | - | - | 25 % | e2 | Yes | - | - | - | SMD/SMT | EAR99 | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 125 °C | -55 °C | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | 1.25 mm | Chip Bead | compliant | - | - | - | - | L2.0XB1.25XH0.85 (mm)/L0.079XB0.049XH0.033 (inch) | - | - | 500 mΩ | 2 kΩ | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | 0.4 A | - | - | - | - | - | - | 2000 OHM Ω | 0805 | 850 µm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() SPM3020T-3R3M-CA02 TDK Corporation | 32 | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | - | - | - | - | - | 3.3μH | - | 127.2mOhm Max | - | - | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM3020T-1R5M-CA02 TDK Corporation | 4000 | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | - | 3.3A | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5μH | - | 64.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-152MR22 TDK Corporation | 37000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | 260mA | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | 220mA | - | - | - | - | 1.5mH | 1kHz | 4.08Ohm Max | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4040 | - | - | 0.26A | - | - | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SPM3020T-R47M-CA02 TDK Corporation | 32 | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | - | 4.3A | - | Shielded | - | - | - | - | - | - | - | - | - | 470nH | - | 32.2mOhm Max | - | - | - | - | - | - | - | 6.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608T4R7M-LR TDK Corporation | 20000 | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 1mm | Rectangular | - | 110mA | Not | 1608 | 0603 | - | 4.7μH | - | 240mOhm | - | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 20% | - | 500mA | - | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2016H3R3MT TDK Corporation | 37 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.2A | - | 2016 | 0806 | - | 3.3μH | 2MHz | 150mOhm Max | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2016H2R2MT TDK Corporation | 37 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 1.2A | - | 2016 | 0806 | - | 2.2μH | 2MHz | 137.5mOhm Max | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV25T-4R7M-PF TDK Corporation | 719 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 43MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | - | 285mA | Not | 2520 | 1008 | - | 4.7μH | 7.96MHz | 1.04Ohm Max | - | 285mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | - | 20 | - | - | - | - | - | 20% | - | 285mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1608SR22JT000 TDK Corporation | 4000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 600MHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.7Ohm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 200mA | - | 1608 | 0603 | - | 220nH | 100MHz | 1.7Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NLV25T-470J-PF TDK Corporation | 1700 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | - | 25.004279mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 17MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11.1Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | - | 80mA | Not | 2520 | 1008 | - | 47μH | 2.52MHz | 11.1Ohm Max | - | 80mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 20 | - | - | - | - | - | 5% | - | 80mA | - | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 132000 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | 0.2 Ω | 100 MHz | 100 MHz | - | TDK CORP | TDK Corporation of America | MMZ2012R601AT | - | - | 125 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN | - | - | - | - | Active | 1.01 | - | Yes | - | - | - | - | - | - | - | - | - | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | - | Chip Bead | compliant | - | - | - | - | L2.0XB1.25XH0.85 (mm)/L0.079XB0.049XH0.033 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | 0.5 A | - | - | - | - | - | - | 600 OHM Ω | 0805 | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() VLS252010T-R68N TDK Corporation | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | - | - | - | 2A | - | 2520 | 1008 | - | 680nH | 1MHz | 64mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFM252010GHM-R47MTAA TDK Corporation | 30000 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | 0.75 Ω | - | - | - | - | TDK CORP | TDK Corporation of America | NLFC322522T-330K-PF | NLFC | - | 105 °C | -40 °C | ROHS COMPLIANT | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.66 | - | Yes | - | 17 MHz | DCR IS MEASURED AT 30% TOLERANCE | - | - | - | NLFC 322522 | - | 10% | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Chip | unknown | - | - | - | - | - | - | 2.52 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 1210 | YES | - | 0.095 A | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 2 | - | 0.27 Ω | - | - | - | - | TDK CORP | TDK Corporation of America | VLP5612T-6R8MR84 | - | - | - | - | 2220 | 1.2 mm | 5.6 mm | SMT | 5 mm | Obsolete | 5.82 | Compliant | Yes | - | - | - | - | Tape and Reel | - | - | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | 270 mΩ | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 5.2 mm | Wirewound | unknown | - | Not | - | - | - | 6.8 µH | 100 kHz | 270 mΩ | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2220 | YES | - | 0.84 A | - | 6.8 µH | 1.05 A | - | - | - | - | 1.2 mm | - | 7.4 mm | - | No | - | - | - | - | ||
![]() CLF10040T-150M-D TDK Corporation | 560 | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | 9.7mm | - | - | 2.5A | - | - | - | - | 15μH | 100kHz | 48mOhm Max | - | 3.2A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 2.5A | 100kHz | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF6045T-471M TDK Corporation | 89 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CLF | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.9mm | - | - | 370mA | - | - | - | - | 470μH | 100kHz | 1.7Ohm Max | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 370mA | 100kHz | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() VLF4014ST-3R3M1R6 TDK Corporation | 60000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.150Lx0.142W 3.80mmx3.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3.8mm | - | - | 1.6A | - | - | - | - | 3.3μH | 1MHz | 107mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.7A | - | - | 1514 | - | - | - | - | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | - |