- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSL1112RA-152JR38-PF TDK Corporation | 59 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | 820kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 252 KHZ | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.441Dia 11.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 2.4Ohm | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | - | 380mA | - | Not | - | - | - | 5mm | 1.5mH | 1kHz | 2.4Ohm Max | - | 380mA | POWER INDUCTOR | - | 30 @ 252kHz | Radial | 30 | GENERAL PURPOSE INDUCTOR | 430mA | 30 | - | - | - | - | - | 380mA | - | - | 11.2mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() B82432A1154K TDK | In Stock | - | - | 11 Weeks, 3 Days | - | - | - | - | YES | WRAPAROUND | Steel | - | RECTANGULAR PACKAGE | 2 | Ferrite | 6.1 Ω | - | TDK CORP | - | TDK Corporation of America | B82432-A1154-K | - | 125 °C | -55 °C | 1813 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.46 | Compliant | Yes | 5.5 MHz | Q MEASURED AT 0.796MHZ | - | - | - | - | - | 10 % | e4 | - | - | - | - | SMD/SMT | EAR99 | - | - | Silver (Ag) | 8504.50.80.00 | - | TR, Blister, 13 Inch | - | 1 | - | Rectangular | compliant | 600 mA | 796 kHz | - | - | 4532 | 1812 | - | 150 µH | 1 MHz | 6.1 Ω | - | 130 mA | RF INDUCTOR | DUAL ENDED | - | - | 35 | GENERAL PURPOSE INDUCTOR | - | - | 1813 | NO | 0.13 A | 10 % | 150 µH | - | 6.1 Ω | 5.5 MHz | - | 3.2 mm | - | 4.5 mm | 3.2 mm | - | No SVHC | - | - | ||
![]() MLF2012E120JTD25 TDK Corporation | 47 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 25MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 15mA | - | - | - | - | - | - | 12μH | 2MHz | 900mOhm Max | - | - | - | DUAL ENDED | 50 @ 2MHz | - | 50 | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P1N9BT000 TDK Corporation | 82500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 10GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 700mA | - | - | - | 0603 | 0201 | - | 1.9nH | 500MHz | 120mOhm Max | - | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLK1005SR33JTD25 TDK Corporation | 684000 | - | - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | 850MHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 70mA | - | - | - | 1005 | 0402 | - | 330nH | 100MHz | 8Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | - | 6 | - | - | 6 | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLF1608DR22MTA00 TDK Corporation | 13 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 290MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 150mA | - | - | - | - | - | - | 220nH | 25MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | - | - | - | 0.15A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG0603S2N2BT000 TDK Corporation | 14999 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 8GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 400mA | - | - | - | - | - | - | 2.2nH | 100MHz | 250mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG0402P3N7BT000 TDK Corporation | 37 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | - | - | 0402 | 1005 | - | 3.7nH | 500MHz | 1.1Ohm Max | - | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLG0402P8N2HT000 TDK Corporation | 1200000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 140mA | - | - | - | 0402 | 1005 | - | 8.2nH | 500MHz | 1.8Ohm Max | - | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P3N2BT000 TDK Corporation | 10000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 900mA | - | - | - | - | - | - | 3.2nH | 100MHz | 90mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P43NJTD25 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 1.4GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 190mA | - | - | - | - | - | - | 43nH | 100MHz | 1.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | - | - | 0.19A | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ1005P4N7ST TDK Corporation | 60000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 5GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY; Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR | NO | 1 | 500μm | - | - | 800mA | - | - | - | 1006 | 0402 | - | 4.7nH | 100MHz | 110mOhm Max | - | 800mA | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | 23 | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VLF3010ST-6R8MR65 TDK Corporation | 60000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLF | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 3mm | - | - | 650mA | - | - | - | - | - | - | 6.8μH | 1MHz | 250mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() B78148S1224J009 TDK Electronics Inc. | 18 | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Radial | - | - | - | - | - | - | - | - | 3.7MHz | - | 796kHz | - | - | Ferrite Drum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | BC | 0.157Diax0.362L 4.00mmx9.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 250mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | 3.3Ohm Max | - | - | - | - | 70 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ1005P56NHT000 TDK Corporation | 14 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | 1.2GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | - | - | - | - | - | 56nH | 100MHz | 1.8Ohm Max | - | - | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLF1608DR22M TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 290MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 150mA | - | - | AEC-Q200 | 1608 | 0603 | - | 220nH | 25MHz | 550mOhm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | 15 | - | - | - | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ0603P0N7BT000 TDK Corporation | 12860 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 10GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | - | - | 0603 | 0201 | - | 0.7nH | 500MHz | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPM5015T-3R3M-CA02 TDK Corporation | 32 | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | 3.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 82.5mOhm Max | - | - | - | - | - | - | - | - | 4.4A | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLF2012C680M TDK Corporation | 32 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | 9MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 2mA | - | - | - | 2012 | 0805 | - | 68μH | 1MHz | 2.9Ohm Max | 250mA | 2mA | RF INDUCTOR | DUAL ENDED | 25 @ 1MHz | - | 25 | - | - | 45 | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLF2012DR39M TDK Corporation | 25 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 180MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 200mA | - | - | - | 2012 | 0805 | - | 390nH | 25MHz | 450mOhm Max | 15mA | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | 35 | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - |