- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV25T-3R3M-PFD TDK Corporation | 14000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 55MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 340mA | - | - | 3.3μH | 7.96MHz | 845mOhm Max | - | - | - | 20 @ 7.96MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-4R7M-PFD TDK Corporation | 47 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 43MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 285mA | - | - | 4.7μH | 7.96MHz | 1.04Ohm Max | - | - | - | 20 @ 7.96MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-220K-PFD TDK Corporation | 41186 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 18MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 160mA | - | - | 22μH | 2.52MHz | 3.64Ohm Max | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P5N6JTD25 TDK Corporation | 21 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 350mA | - | - | 5.6nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | 0.35A | - | 0.013 0.33mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N7ST000 TDK Corporation | 30 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | - | 1.7nH | 100MHz | 40mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P2N1ST000 TDK Corporation | 30 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1A | - | - | 2.1nH | 100MHz | 60mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P91NHT000 TDK Corporation | 14 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | 900MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 160mA | - | - | 91nH | 100MHz | 2.3Ohm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-680K-PFD TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 12MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 140mA | - | - | 68μH | 2.52MHz | 3.64Ohm Max | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-680J-PFD TDK Corporation | 1500 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 15MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 70mA | - | - | 68μH | 2.52MHz | 16.6Ohm Max | - | - | - | 20 @ 2.52MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R12J-PFD TDK Corporation | 7 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 700MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 550mA | - | - | 120nH | 25.2MHz | 300mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-039J-PFD TDK Corporation | 40 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1.3GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 450mA | - | - | 39nH | 100MHz | 270mOhm Max | - | - | - | 25 @ 100MHz | - | - | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R18J-PFD TDK Corporation | 40 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 500MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 460mA | - | - | 180nH | 25.2MHz | 400mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-391J-PFD TDK Corporation | 40 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 5MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 35mA | - | - | 390μH | 796kHz | 36Ohm Max | - | - | - | 20 @ 796kHz | - | - | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-680J-PFD TDK Corporation | 40 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 12MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 50mA | - | - | 68μH | 2.52MHz | 9Ohm Max | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-560J-PFD TDK Corporation | 40 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 13MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 55mA | - | - | 56μH | 2.52MHz | 8Ohm Max | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | 0.094 2.40mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-R68M-PFRD TDK Corporation | 40 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 160MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 1.26A | - | - | 680nH | 25.2MHz | 108mOhm Max | - | - | - | 5 @ 25.2MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-R47M-PFRD TDK Corporation | 40 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 1.34A | - | - | 470nH | 25.2MHz | 96mOhm Max | - | - | - | 5 @ 25.2MHz | - | - | - | - | - | 0.075 1.90mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF7045T-331M-H TDK Corporation | 47 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 20% TOLERANCE | -40°C~125°C | Cut Tape (CT) | 2012 | CLF-H | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 490mA | - | - | 330μH | 100kHz | 1.03Ohm | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | 420mA | - | - | 4.5mm | 0.177 4.50mm | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-4R7M-CA02 TDK Corporation | 29 | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | Not For New Designs | - | - | - | - | Wirewound | - | 3.7A | - | Shielded | - | - | - | - | - | - | - | 4.7μH | - | 67.6mOhm Max | - | - | - | - | - | 5.3A | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-R68M-PFR TDK Corporation | 1632 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | TR, 7 Inch | NO | 1 | 2.1mm | Chip | - | 1.26A | 2520 | 1008 | 680nH | 25.2MHz | 108mOhm Max | 1.26A | POWER INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | 5 | - | 5 | - | 1.8034mm | 0.075 1.90mm | No | ROHS3 Compliant | Lead Free | - |