- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLCV32T-3R3M-EF TDK Corporation | 3890 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 54MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 690mA | Not | 3225 | 1210 | 3.3μH | 7.96MHz | 208mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | - | - | - | 20% | 690mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2016H2R2MT0S1 TDK Corporation | 11955 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2011 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.2A | - | 2016 | 0806 | 2.2μH | 2MHz | 137.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM5030T-R20M TDK Corporation | 10 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SPM5030 | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | - | 5.3mm | - | 22.2A | - | - | - | 200nH | 100kHz | 2.31mOhm Max | 21A | - | - | - | - | - | - | - | 2020 | - | 20% | - | 22.2A | - | - | 3mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5028T-4R7N1R5-2 TDK Corporation | 9499 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | 1.58A | - | 5028 | - | 4.7μH | 100kHz | 43mOhm Max | 1.58A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 2020 | - | 30% | - | 3.03A | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-390J-PF TDK Corporation | 3890 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.5Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | 90mA | Not | 2520 | 1008 | 39μH | 2.52MHz | 9.5Ohm Max | 90mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 20 | - | - | 5% | 90mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010CX-1R0M TDK Corporation | 50 |
| Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | - | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 2.29A | - | - | - | 1 μH | 1MHz | 65mOhm | 2.69A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 2.25A | 1mm | 990.6μm | 2.4892mm | 2mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P3N9BT000 TDK Corporation | 340000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | - | - | - | 3.9nH | 100MHz | 90mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR15KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 320MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 300mA | - | 2012 | 0805 | 150nH | 25MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | 20 | - | 0.3A | - | - | 300mA | 200mOhm | 300mA | 1.05mm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-220J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 125mA | - | 2520 | 1008 | 22μH | 2.52MHz | 5.5Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | - | - | - | 5% | - | - | - | - | - | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R5KTA00 TDK Corporation | 3955 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 100MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 85°C | -40°C | - | - | 50mA | - | Shielded | - | 950μm | - | 50mA | - | 1608 | 0603 | 1.5μH | 10MHz | 700mOhm Max | 50mA | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | 1.6002mm | 787.4μm | No | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-470M-D TDK Corporation | 2000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2004 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.8A | - | - | - | 47μH | 100kHz | 120mOhm Max | 3.2A | - | - | - | - | - | - | - | - | - | 20% | - | 1.8A | - | - | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P4N7ST000 TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MHQ-P | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | 1005 | 0402 | 4.7nH | 100MHz | 110mOhm Max | 800mA | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-039J-PF TDK Corporation | 1282 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.35GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | 380mA | Not | 2520 | 1008 | 39nH | 100MHz | 450mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | - | 20 | - | - | - | 380mA | - | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P0N8BT000 TDK Corporation | 780200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 1A | - | - | - | 0.8nH | 500MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-R47M-1 TDK Corporation | 11883 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.32A | - | Shielded | - | - | - | 3.32A | - | 2520 | 1008 | 470nH | 1MHz | 35mOhm Max | - | - | - | - | - | - | 4.53A | - | - | - | 20% | - | 3.9A | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1608B4N7ST000 TDK Corporation | 142 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | 600mA | - | 1608 | 0603 | 4.7nH | 100MHz | 150mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG1005S3N3BT000 TDK Corporation | 8686 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | - | 800mA | - | 1005 | 0402 | 3.3nH | 100MHz | 200mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P39NJT000 TDK Corporation | 4489 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 120mA | - | 0603 | 0201 | 39nH | 300MHz | 2.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | - | 0.12A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF10060NIT-100M-D TDK Corporation | 10 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3.6A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | 10μH | 0.1MHz | 20.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4039 | - | 20% | - | 5.8A | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF5030NIT-220M-D TDK Corporation | 1806 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.1A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | 22μH | 0.1MHz | 240mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2120 | - | 20% | - | 1.2A | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |