- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603S2N0CT000 TDK Corporation | 15 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8.2GHz | - | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 400mA | - | - | - | - | 2nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | 0.4A | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012T-150MR58 TDK Corporation | 76000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 528mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 580mA | - | 3012 | - | - | 15μH | 1MHz | 528mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1212 | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TSL1112RA-681KR56-PF TDK Corporation | 18600 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | - | 1.3MHz | - | - | Q MEASURED AT 796 KHZ | -20°C~85°C | Cut Tape (CT) | 1999 | TSL | 0.441Dia 11.20mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | 1 | - | - | - | 560mA | Not | - | - | 5mm | 680μH | 1kHz | 1.1Ohm Max | 560mA | POWER INDUCTOR | - | 10 @ 796kHz | Radial | 10 | GENERAL PURPOSE INDUCTOR | 610mA | 10 | - | - | 560mA | 11.2mm | 12.5mm | 0.492 12.50mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() VLS5045EX-151M-CA TDK Corporation | In Stock | - | - | 16 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 610mA | - | Shielded | 1 | - | - | - | - | - | - | - | - | 150μH | 0.1MHz | 949mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 560mA | - | - | 0.61A | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P9N5JTD25 TDK Corporation | 30 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.3GHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 500mA | - | - | - | - | 9.5nH | 100MHz | 210mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | - | 0.5A | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV25T-2R2M-PF TDK Corporation | 2000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 25mg | - | Ferrite | 70MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | - | - | 315mA | - | Shielded | - | 2.1mm | - | - | 315mA | Not | - | - | - | 2.2μH | 7.96MHz | 120mOhm Max | 315mA | - | - | 5 @ 7.96MHz | - | - | - | - | 5 | - | - | 315mA | - | 1.8034mm | 0.071 1.80mm | 2.4892mm | 2mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-R68M-PFR TDK Corporation | 30000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 180MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | not_compliant | 1.9A | - | 3225 | 1210 | - | 680nH | 25.2MHz | 54mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0402P4N0BT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 6GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | 0402 | 1005 | - | 4nH | 500MHz | 1.2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P4N1BT000 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 6GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | 0402 | 1005 | - | 4.1nH | 500MHz | 1.2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-220M-H TDK Corporation | 550 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CLF-H | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.7A | - | Shielded | - | - | - | - | 1.7A | - | - | - | - | 22μH | 100kHz | 78mOhm | 1.3A | - | - | - | - | - | - | 1.3A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 6.1976mm | 5.8928mm | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S2N2STD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 400mA | - | - | - | - | 2.2nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | - | 0.4A | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ12575TS-151M1R5-H TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 1.6A | - | Shielded | - | - | - | - | 1.6A | - | - | - | - | 150μH | 1kHz | 175mOhm | 1.5A | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 12.4968mm | 12.4968mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV32T-681K-EFT TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 25mA | - | Shielded | - | - | - | - | 25mA | - | - | - | - | 680μH | 796kHz | 22.2Ohm Max | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P19NGTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.3GHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 260mA | - | - | - | - | 19nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | 0.26A | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005PR10GTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 900MHz | - | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 150mA | - | - | - | - | 100nH | 100MHz | 2.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | - | 0.15A | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608C270MTD25 TDK Corporation | 15 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 15MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 2mA | - | 1608 | 0603 | - | 27μH | 1MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | - | 20 | - | - | - | - | 0.002A | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() B82144A2683J009 TDK Electronics Inc. | 8 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Axial | - | - | - | - | - | 4.5MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Box (TB) | - | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 700mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 68μH | - | 600mOhm Max | - | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012A1R2JTD25 TDK Corporation | 15 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 110MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 80mA | - | - | - | - | 1.2μH | 10MHz | 350mOhm Max | - | - | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | 0.08A | - | - | - | 0.041 1.05mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012C820MTD25 TDK Corporation | 37 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 2mA | - | - | - | - | 82μH | 1MHz | 3Ohm Max | - | - | DUAL ENDED | 25 @ 1MHz | - | 25 | - | - | - | - | 0.002A | - | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012C680MTD25 TDK Corporation | 50 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 9MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | - | 2mA | - | - | - | - | 68μH | 1MHz | 2.9Ohm Max | - | - | DUAL ENDED | 25 @ 1MHz | - | 25 | - | - | - | - | 0.002A | - | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |