- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS5045EX-1R8N TDK Corporation | 12000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2015 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 4.8A | - | Shielded | - | - | - | 4.8A | - | - | 1.8μH | 100kHz | 19mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R47J-EFD TDK Corporation | 2000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | 350MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | Rectangular | - | 350mA | 2520 | 1008 | 470nH | 25.2MHz | 680mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP1608V1R0BT0S1 TDK Corporation | 117 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Cut Tape (CT) | 2016 | MLP | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 700mA | 1608 | 0603 | 1μH | 2MHz | 390mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0.7A | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2016V2R2MT TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1A | 2016 | 0806 | 2.2μH | 2MHz | 212.5mOhm Max | 1A | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005VR47KT TDK Corporation | 9 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 652.039032μg | - | 190MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 120mA | 1005 | 0402 | 470nH | 25MHz | 1.5Ohm Max | 120mA | - | - | 15 @ 25MHz | - | - | 15 | - | 10% | - | - | - | 500μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2520H2R2MT0S1 TDK Corporation | 6000 | - | Datasheet | 11 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | Rectangular | - | 1.3A | 2520 | 1008 | 2.2μH | 2MHz | 117mOhm Max | - | - | - | - | - | - | - | - | - | 1.3A | 117mOhm | - | 1mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-082J-PFD TDK Corporation | In Stock | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 900MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | not_compliant | 450mA | - | - | 82nH | 100MHz | 400mOhm Max | - | - | - | 27 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402Q2N5ST000 TDK Corporation | 21465 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | 0402 | 1005 | 2.5nH | 100MHz | 800mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2012S2R2T TDK Corporation | 6 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | YES | - | - | - | 600mA | 2012 | 0805 | 2.2μH | 2MHz | 330mOhm | 750mA | - | - | - | - | - | - | - | - | - | - | 90MHz | 850μm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012P220WT TDK Corporation | 14 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 5.499807mg | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 220mA | 2012 | 0805 | 22μH | 2MHz | 1.25Ohm | 220mA | - | - | - | - | 100mA | - | - | - | - | - | - | 1.25mm | 0.049 1.25mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005VR10KT TDK Corporation | 48 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 652.039032μg | - | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 180mA | 1005 | 0402 | 100nH | 25MHz | 510mOhm Max | 180mA | - | - | 10 @ 25MHz | - | - | 10 | - | 10% | - | - | - | 500μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1005VR39KT TDK Corporation | 9 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 652.039032μg | - | 210MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 130mA | 1005 | 0402 | 390nH | 25MHz | 1.35Ohm Max | 130mA | - | - | 15 @ 25MHz | - | - | 15 | - | 10% | - | - | - | 500μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1005VR15KT TDK Corporation | 48 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 652.039032μg | - | 350MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 180mA | 1005 | 0402 | 150nH | 25MHz | 630mOhm Max | 180mA | - | - | 15 @ 25MHz | - | - | 15 | - | 10% | - | - | - | 500μm | 0.022 0.55mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2016V1R5MT0S1 TDK Corporation | 1869 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 1.15A | 2016 | 0806 | 1.5μH | 2MHz | 175mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P3N3CT000 TDK Corporation | 60000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 652.039032μg | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | 1005 | 0402 | 3.3nH | 100MHz | 80mOhm Max | 900mA | - | - | 23 @ 250MHz | - | - | 23 | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP2012S4R7MT0S1 TDK Corporation | 4614 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30%TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2012 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 700mA | 2012 | 0805 | 4.7μH | 2MHz | 338mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0.7A | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF504012MT-6R8M-CA TDK Corporation | In Stock | - | Datasheet | - | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLF-M-CA | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.77A | - | - | 6.8μH | 1MHz | 170mOhm Max | 1.48A | - | - | - | - | 1.48A | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() MHQ0603P24NHT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 2.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 160mA | 0603 | 0201 | 24nH | 500MHz | 2.2Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR10MTD25 TDK Corporation | 15 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | 450MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | - | 200mA | 1608 | 0603 | 100nH | 25MHz | 350mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P4N1ST000 TDK Corporation | 9 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 400mA | 0603 | 0201 | 4.1nH | 500MHz | 350mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | - |