- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 351 mΩ | 800 mA | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | No SVHC | - | - | - | ||
![]() CLF12555T-471M-H TDK Corporation | 334 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 600mA | - | Shielded | - | - | - | - | 600mA | - | - | - | - | - | - | - | 470μH | 100kHz | 795mOhm | 1A | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | 12.4968mm | 12.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4020T-3R3M-CA02 TDK Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | - | 3.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 79.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLF7030T-1R5N6R1-T TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 649.997866mg | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | RLF-T | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 9.6mOhm | - | - | - | - | - | - | - | Shielded | - | - | - | - | 6.1A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 9.6mOhm Max | 6.5A | - | - | - | - | - | 6.5A | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P2N5BT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 8GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 500mA | - | - | 0603 | 0201 | - | - | - | 2.5nH | 500MHz | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S39NHT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 1.4GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 50mA | - | - | - | - | - | - | - | 39nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.2 Ω | - | TDK CORP | TDK Corporation of America | MLG1608B10NJT | - | 125 °C | -55 °C | CHIP, 0603, HALOGEN FREE AND ROHS COMPLIANT | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.8 | - | Yes | 3500 MHz | Q FACTOR IS MEASURED AT 100MHZ | - | - | - | - | - | 3% | e1 | Yes | - | - | - | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | 1 | - | Monolithic | compliant | - | - | AEC-Q200 | - | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 12 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | NO | - | 0.6 A | - | 0.01 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLF7045T-6R8N2R3-D TDK Corporation | 717 | - | Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | RLF-D | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 43.2mOhm | - | - | - | - | - | - | - | Shielded | - | - | - | - | 2.3A | - | - | - | - | - | - | - | 6.8μH | 100kHz | 43.2mOhm Max | 2.3A | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S62NJ TDK Corporation | 11 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 1GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 200mA | - | - | 1005 | 0402 | - | - | - | 62nH | 100MHz | 1.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | - | 0.2A | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-101J-PF TDK Corporation | 115736 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10Ohm | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 40mA | Not | - | 3225 | 1210 | - | - | - | 100μH | 796kHz | 10Ohm Max | 40mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | - | 5% | - | 40mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SL2125-472KR59-PF TDK Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2001 | SL | 0.819Dia 20.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin | - | 590mA | - | - | - | - | 5mm | 10mm | 1 mm | 4.7mH | 1kHz | 1.71Ohm Max | 590mA | DC-DC CONVERTER | - | - | - | - | 780mA | - | - | - | - | - | - | - | - | - | - | 26mm | 1.024 26.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CLF10040T-1R5N-D TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 5.8A | - | Shielded | - | 9.7mm | - | - | 5.8A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 9.23mOhm Max | 10.6A | - | - | - | - | - | 10.6A | - | - | - | - | - | 30% | - | - | 5.8A | 100kHz | 3.8mm | 0.161 4.10mm | 10mm | 9.7028mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLK1005S15NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 4.8GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2001 | - | - | 5% | - | yes | Active | - | 2 | SMD/SMT | EAR99 | - | 330mOhm | - | 125°C | -55°C | - | 8504.50.80.00 | - | - | Unshielded | 1 | 600μm | - | - | 300mA | Not | - | 1005 | 0402 | - | - | - | 15 nH | 100MHz | - | 300mA | RF INDUCTOR | DUAL ENDED | - | 7 | GENERAL PURPOSE INDUCTOR | - | 7 | - | - | 500mOhm | - | 5% | 0.015 µH | 300mA | - | - | 508μm | - | 1mm | 508μm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P10NJT TDK Corporation | 18 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 3.3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 500μm | - | - | 500mA | - | - | 1005 | 0402 | - | - | - | 10nH | 100MHz | 190mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | 23 | - | - | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1608B1N8S TDK Corporation | 4000 | - | Datasheet | - | - | Surface Mount | - | - | - | - | 2 | 3.997283mg | - | - | - | - | 16.6GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | 40mOhm | - | 125°C | -55°C | - | - | - | - | Unshielded | - | - | - | - | 600mA | - | - | 1608 | 0603 | - | - | - | 1.8 nH | 100MHz | - | 600mA | - | - | - | - | - | - | 8 | - | - | 100mOhm | - | - | - | - | - | - | 787.4μm | - | 1.6002mm | 800μm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NLV25T-150J-PF TDK Corporation | 6936 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 25.004279mg | RECTANGULAR PACKAGE | - | - | - | 26MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.4Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | - | 140mA | Not | - | 2520 | 1008 | - | - | - | 15μH | 2.52MHz | 4.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | 25 | - | - | - | - | 5% | - | 140mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-221J-PF TDK Corporation | 13130 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | 7MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | - | 50mA | Not | - | 3225 | 1210 | - | - | - | 220μH | 796kHz | 21Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | - | 5% | - | 50mA | - | - | 2.1844mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR18KTA00 TDK Corporation | 116000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 320MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 150mA | - | - | 1608 | 0603 | - | - | - | 180nH | 25MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | - | - | 0.15A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLHV25T-R68J-PF TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 180MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLHV | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.1mm | - | - | 300mA | - | - | - | - | - | - | - | 680nH | 25.2MHz | 980mOhm Max | 300mA | - | - | 40 @ 25.2MHz | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P4N7STD25 TDK Corporation | 10000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 5GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | - | - | - | - | 4.7nH | 100MHz | 110mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | - | - | - | 0.8A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |