- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Manufacturer Package Identifier | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL453232T-821J-PF TDK Corporation | 150 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | 2.5MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 30mA | Not | 4532 | 1812 | 820μH | 796kHz | 35Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | 30 | - | 30 | - | - | 5% | 30mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S18NJT000 TDK Corporation | 310000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 350mA | - | 1005 | 0402 | 18nH | 100MHz | 600mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.35A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-022J-PF TDK Corporation | 30000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 1.7GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 22nH | 100MHz | 200mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | - | 23 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S33NJT000 TDK Corporation | 100000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 600μm | - | 200mA | - | 1005 | 0402 | 33nH | 100MHz | 900mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6028T-6R8M1R5-PF TDK Corporation | 800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 2.2A | Not | 6028 | - | 6.8μH | 100kHz | 42.5mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 1.5A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ1608N100LT000 TDK Corporation | 30000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 300mA | - | 1608 | 0603 | 10μH | 2MHz | 600mOhm | - | - | DUAL ENDED | - | - | 60mA | - | - | 0.3A | - | - | - | - | 50MHz | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-150M-D TDK Corporation | 500000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2010 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | 15μH | 100kHz | 28.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.85A | - | 5049 | - | 20% | - | 5.1A | 24mOhm | - | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7045T-4R7M2R0-PF TDK Corporation | 15000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 30mOhm | - | 85°C | -20°C | Wirewound | - | 2.1A | - | Shielded | - | 7.2mm | - | 2.1A | Not | 7045 | - | 4.7μH | 100kHz | 36mOhm Max | 2.1A | - | - | - | - | 2A | - | - | - | 20% | 2.1A | 2.1A | - | - | 4.5mm | 0.189 4.80mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-1R8J-PF TDK Corporation | 675000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2000 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 900mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 350mA | Not | 3225 | 1210 | 1.8μH | 7.96MHz | 900mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 350mA | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM6530T-1R0M120 TDK Corporation | 175 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.8mm | - | 13A | Not | - | - | 1μH | 100kHz | 7.81mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | 14.1A | - | 6530 | - | 20% | 13A | 13A | - | - | 3mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-3R3M-PF TDK Corporation | 50000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | 50.008559mg | - | - | - | 54MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 160mOhm | - | 105°C | -40°C | - | - | 690mA | - | Unshielded | - | 2.7mm | - | 690mA | Not | 3225 | 1210 | 3.3μH | 7.96MHz | 208mOhm Max | 690mA | - | - | 10 @ 7.96MHz | - | - | 10 | - | - | - | 690mA | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012ET-4R7M TDK Corporation | 600000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 156mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 950mA | Not | 3012 | - | 4.7μH | 1MHz | 156mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-12M | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M100WTD25 TDK Corporation | 65710 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | 5.499807mg | - | - | 0805 (2012 metric) | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 350mA | - | Shielded | - | - | - | 350mA | - | 2012 | 0805 | 10μH | 2MHz | 470mOhm | 350mA | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLS3015ET-100M TDK Corporation | 68 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | - | 700mA | Not | 3015 | - | 10μH | 1MHz | 288mOhm Max | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-15M | - | 20% | - | 940mA | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012N220LT000 TDK Corporation | 88060 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 300mA | - | Shielded | - | - | - | 300mA | - | 2012 | 0805 | 22μH | 2MHz | 670mOhm | - | - | - | - | - | 70mA | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-470MR75-PF TDK Corporation | 44429 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 125mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 920mA | Not | - | - | 47μH | 100kHz | 150mOhm Max | 920mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 750mA | - | - | - | 20% | 920mA | 920mA | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S68NJT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 800MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 200mA | - | 1005 | 0402 | 68nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLC453232T-220K-PF TDK Corporation | 3500 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 180mg | RECTANGULAR PACKAGE | - | - | 18MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 900mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | 370mA | Not | 4532 | 1812 | 22μH | 2.52MHz | 900mOhm Max | 370mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 370mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012E100KT000 TDK Corporation | 100000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | 15mA | - | 2012 | 0805 | 10μH | 2MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | 0.015A | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045NIT-4R7N-D TDK Corporation | 849 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2010 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 4.1A | - | - | - | 4.7μH | 100kHz | 23mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | - | 4.1A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |