- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | DC Resistance-Max | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Output Impedance | Case Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLFV32T-680K-EFT TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 15.989131mg | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | - | 70mA | - | Shielded | - | - | - | - | 70mA | - | - | - | - | - | 68μH | 2.52MHz | 1.56Ohm Max | - | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF12555T-330M-CA TDK Corporation | In Stock | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | CLF-CA | 0.492Lx0.476W 12.50mmx12.10mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 2.2A | - | - | - | - | - | 33μH | 100kHz | 80.4mOhm Max | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() CLF10040T-1R0N-H TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2012 | CLF-H | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | - | - | - | unknown | 12A | - | - | - | - | - | 1μH | 100kHz | 5.7mOhm | - | 12A | - | - | - | - | - | - | 6.3A | - | - | 3938 | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF252012MT-R47N TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 3.45A | - | 2520 | 1008 | - | - | 470nH | 1MHz | 29mOhm Max | - | 1.89A | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | 3.45A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() LGJ7045TS-331MR35-H TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | - | 370mA | - | Shielded | - | - | - | - | 370mA | - | - | - | - | - | 330μH | 100kHz | 1.15Ohm | - | 350mA | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P36NGT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 190mA | - | - | - | - | - | 36nH | 100MHz | 1.5Ohm Max | - | - | - | - | 20 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-680M-H TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CLF-H | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1A | - | - | - | - | - | 68μH | 100kHz | 215mOhm | - | 790mA | - | - | - | - | - | - | 790mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 28 Weeks, 5 Days | - | - | - | - | YES | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 2 | - | 0.13 Ω | - | - | - | - | TDK CORP | TDK Corporation of America | VLP6214T-4R7M1R4 | - | - | - | 2423 | 1.4 mm | 6.2 mm | SMT | 5.8 mm | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Wirewound | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 2423 | YES | - | 1.4 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | 0.45 Ω | - | - | - | - | TDK CORP | TDK Corporation of America | MLF2012DR39KT | - | 85 °C | -40 °C | 0805 | - | - | - | - | Active | 5.29 | Compliant | Yes | 180 MHz | Q MEASURED AT 25MHZ | - | - | - | - | - | 10 % | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 1 | 1.45 mm | - | compliant | - | - | - | - | - | - | 390 nH | 25 MHz | 450 mΩ | - | 200 mA | RF INDUCTOR | DUAL ENDED | - | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 0805 | YES | - | 0.2 A | - | 0.39 µH | - | - | - | - | - | 1.05 mm | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | Ferrite | - | 0.3 Ω | 300 MHz | 40 MHz | - | TDK CORP | TDK Corporation of America | MMZ1608S301AT | - | 125 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT, EIA STD PACKAGE SIZE 0603, 2 PIN | - | - | - | - | Active | 1.02 | Compliant | Yes | - | - | - | - | - | - | - | 25 % | - | Yes | - | - | - | SMD/SMT | EAR99 | - | 300 mΩ | - | 125 °C | -55 °C | - | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | 800 µm | Chip Bead | compliant | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | 300 mΩ | 300 Ω | 500 mA | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | 0.5 A | - | - | - | - | - | 300 OHM Ω | 0603 | - | 800 µm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() CPL2508T150M TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | CPL | 0.098Lx0.059W 2.50mmx1.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 1.7mm | - | - | 230mA | - | - | - | - | - | 15μH | - | 2.6Ohm Max | - | 230mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2515-08M | - | - | - | - | - | - | - | - | - | - | 800μm | 0.031 0.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CLF12555T-6R8N-H TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | 4.7A | - | Shielded | - | - | - | - | 4.7A | - | - | - | - | - | 6.8μH | 100kHz | 15mOhm | - | 8A | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.217 5.50mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4015-1R0M TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | 4.3A | - | Shielded | - | - | - | - | 4.3A | - | - | - | - | - | 1μH | 100kHz | 39.6mOhm Max | - | 6.7A | - | - | - | - | - | - | 6.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | 4.3942mm | 4.0894mm | - | - | ROHS3 Compliant | - | - | ||
![]() TSL1315RA-150K4R5-PF TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -20°C~85°C | Cut Tape (CT) | 2005 | TSL | 0.551Dia 14.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 28mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 4.5A | Not | - | - | 7.5mm | - | 15μH | 1kHz | 28mOhm Max | - | 4.5A | RF INDUCTOR | - | 90 @ 2.52MHz | Radial | 70 | GENERAL PURPOSE INDUCTOR | 9.5A | 70 | - | - | - | - | - | - | - | 4.5A | - | - | - | 14mm | 17mm | 0.669 17.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LGJ12575TS-470M2R7-H TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | - | 3A | - | Shielded | - | - | - | - | 3A | - | - | - | - | - | 47μH | 1kHz | 52.8mOhm | - | 2.7A | - | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | 12.4968mm | 12.5mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TSL1315RA-471K1R1-PF TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 1.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASUED AT 796KHZ | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.551Dia 14.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Ammo Pack | NO | 1 | - | Coil | - | 1.1A | - | - | - | 7.5mm | - | 470μH | 1kHz | 430mOhm Max | - | 1.1A | RF INDUCTOR | - | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | 1.8A | 30 | - | - | - | - | - | - | - | - | - | - | - | 14mm | 17mm | 0.669 17.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() TSL1112RA-101K1R4-PF TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | - | - | 3.8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 1997 | TSL | 0.441Dia 11.20mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1.4A | Not | - | - | 5mm | - | 100μH | 1kHz | 160mOhm Max | - | 1.4A | - | - | 20 @ 796kHz | Radial | - | - | 1.6A | 20 | - | - | - | - | - | - | - | 1.4A | - | - | - | 11.2mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TSL1315RA-472JR37-PF TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 430kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 252 KHZ | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.551Dia 14.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Ammo Pack | NO | 1 | - | Coil | - | 370mA | Not | - | - | 7.5mm | - | 4.7mH | 1kHz | 4.4Ohm Max | - | 370mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 580mA | 40 | - | - | - | - | - | - | - | 370mA | - | - | - | 14mm | 17mm | 0.669 17.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() MLG0603P22NJTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2.2GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 150mA | - | 0603 | 0201 | - | - | 22nH | 500MHz | 1.9Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | - | - | - | 0.15A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012C330MTD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 15MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 5mA | - | - | - | - | - | 33μH | 400kHz | 1.1Ohm Max | - | - | - | DUAL ENDED | 30 @ 400kHz | - | 30 | - | - | - | - | - | - | - | 0.005A | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |