- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM3020T-1R5M-CA TDK Corporation | 1460 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Bulk | 2013 | SPM-CA | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 3.4A | - | Shielded | - | - | - | 3.4A | - | - | - | 1.5μH | 100kHz | 64.8mOhm Max | - | - | - | - | - | 3.3A | - | - | - | - | - | - | - | - | 0.079 2.00mm | 3.2004mm | 2.9972mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4012T-1R5M-LR TDK Corporation | 660 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.5A | - | - | - | 1.5μH | 100kHz | 65.7mOhm Max | - | - | - | - | - | 5.8A | - | - | - | 20% | - | 3.5A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-1R8J-EF TDK Corporation | 150 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 350mA | - | 3225 | 1210 | 1.8μH | 7.96MHz | 900mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012HBX-220M TDK Corporation | 14041 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.12A | TR, 7 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | 22μH | 1MHz | 761mOhm Max | - | - | DUAL ENDED | - | - | 1.09A | - | 1212 | 1.21A | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-4R7M-EFD TDK Corporation | 79 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | - | - | RECTANGULAR PACKAGE | - | 46MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 620mA | - | - | - | 4.7μH | 7.96MHz | 260mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | 1310 | 0.62A | 20% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF6028T-100M1R3 TDK Corporation | 963 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1999 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 1.8A | - | 6028 | - | 10μH | 1kHz | 63.8mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 1.3A | - | 2424 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() NL453232T-2R2J-PF TDK Corporation | 705 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 55MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 380mA | Not | 4532 | 1812 | 2.2μH | 7.96MHz | 700mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | 5% | 380mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-033J-EF TDK Corporation | 1247 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.45GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 400mA | - | 2520 | 1008 | 33nH | 100MHz | 420mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012M6R8WT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 350mA | - | Shielded | - | - | - | 350mA | - | 2012 | 0805 | 6.8μH | 2MHz | 400mOhm | - | - | - | - | - | 220mA | - | - | - | - | - | - | 60MHz | - | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S3N3ST000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 330μm | - | 300mA | Not | 0603 | 0201 | 3.3nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.3A | - | 300mA | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608E6R8KTA00 TDK Corporation | 124966 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 15mA | Not | 1608 | 0603 | 6.8μH | 4MHz | 1.3Ohm Max | 15mA | RF INDUCTOR | DUAL ENDED | 35 @ 4MHz | 35 | - | - | - | - | - | 15mA | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608E120JT000 TDK Corporation | 1065 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | 10mA | - | - | - | 12μH | 2MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | 30 | - | - | - | 0.01A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-120J-EF TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 150mA | - | 2520 | 1008 | 12μH | 2.52MHz | 3.8Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | 25 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045NIT-221M-D TDK Corporation | 4988 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 560mA | - | YES | 1 | - | - | 750mA | - | - | - | 220μH | 100kHz | 660mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.75A | 20% | - | 750mA | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLZ2012N150LT000 TDK Corporation | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 350mA | - | 2012 | 0805 | 15μH | 2MHz | 470mOhm | - | - | - | - | - | 90mA | - | - | 0.09A | - | - | - | 40MHz | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-470M1R4-H TDK Corporation | 10 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 10.4mm | Rectangular | 1.5A | Not | - | - | 47μH | 1kHz | 120mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | 1.4A | - | 0404 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P9N1JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | 0603 | 0201 | 9.1nH | 500MHz | 900mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLF7030T-1R5N6R1 TDK Corporation | 25 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | RLF | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.9mm | Rectangular | 6.1A | Not | 7368 | - | 1.5μH | 100kHz | 9.6mOhm Max | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | 6.5A | - | - | - | 30% | 6.1A | 6.1A | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S6N2ST000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | 4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 600mA | - | Unshielded | - | - | - | 600mA | - | 1005 | 0402 | 6.2nH | 100MHz | 250mOhm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() VLF3012AT-220MR33 TDK Corporation | 2000 |
| Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 2.8mm | - | 330mA | Not | - | - | 22μH | 100kHz | 760mOhm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 490mA | 490mA | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - |