- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Number of Terminals | Core Material | Approvals | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Number of Conductors | Physical Dimension | Operating Frequency | Inductance | Max Voltage Rating (AC) | Max Current Rating | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Rated Voltage | High Pot | Product Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | 78 Ω | - | TDK CORP | - | TDK Corporation of America | B78108-S1475-J9 | B78108S | - | - | 125 °C | -55 °C | Active | 5.14 | - | Yes | 0.7 MHz | Q MEASURED AT 0.252 MHZ | - | - | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | AXIAL | - | - | 35 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.055 A | - | 4700 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | 5.7 Ω | - | TDK CORP | - | TDK Corporation of America | B78108-S1274-J9 | B78108S | - | - | 125 °C | -55 °C | Active | 5.14 | - | Yes | 2.8 MHz | Q MEASURED AT 0.796 MHZ | - | - | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | AXIAL | - | - | 70 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.2 A | - | 270 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B84111-A-A60 TDK | In Stock | - | - | - | - | - | Flanges | PANEL MOUNT | - | - | - | - | - | - | - | UL; CSA; VDE | - | - | EPCOS AG | 0.5 mA | TDK Epcos | B84111-A-A60 | - | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 250 V | 250 V | - | - | - | - | - | - | - | Yes | - | - | - | Quick Connect | - | - | - | - | - | - | TAB CONNECTORS ON FACE ENDS, LATERAL MOUNTING TABS | - | - | - | - | 70 mm | - | compliant | 6 A | - | - | - | L50XB45XH28.6 (mm) | 50/60Hz Hz | - | 250 V | 6 A | - | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 6 A | - | - | - | - | - | 250 V | 2700 V | - | 28.6 mm | - | 76.5 mm | 45 mm | No | - | Lead Free | - | ||
![]() B84111AA120 TDK | In Stock | - | - | - | - | - | Flanges | PANEL MOUNT | - | - | - | - | - | - | - | UL; CSA; VDE | - | - | TDK CORP | 0.5 mA | TDK Corporation of America | B84111-A-A120 | B84111A | - | Flange Mount | - | - | Active | 5.11 | Compliant | Yes | - | - | 250 V | 250 V | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | TAB CONNECTORS ON FACE ENDS, LATERAL MOUNTING TABS | - | - | - | - | 84.5 mm | - | compliant | 20 A | - | - | - | L50.8XB63.5XH38.1 (mm) | 50/60Hz Hz | - | 250 V | 20 A | - | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | 20 A | - | - | - | - | - | 250 V | 2700 V | 77 mm | 38.1 mm | - | 77 mm | 63.5 mm | No | - | Lead Free | - | ||
![]() B84110BA14 TDK | In Stock | - | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | 1.4 A | 60 Hz | - | - | - | - | - | 250 V | 1.4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mm | - | 34 mm | - | No | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PANEL MOUNT | - | - | - | - | - | - | - | UL; CUL | - | - | TDK CORP | 905 mA | TDK Corporation of America | B84143-B400-S24 | B84143B0400S024 | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | 260 mm | - | compliant | 400 A | - | - | - | L300.0XB210.0XH116.0 (mm)/L11.811XB8.268XH4.567 (inch) | 50/60Hz Hz | - | 690 V | 400 A | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 400 A | - | - | - | - | - | 760 V | 2890 V | - | 116 mm | - | 300 mm | 210 mm | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | Flanges | PANEL MOUNT | - | - | - | - | - | - | - | UL; CUL | - | - | TDK CORP | 905 mA | TDK Corporation of America | B84143-B1000-S24 | B84143B1000S024 | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | compliant | 1 kA | - | - | - | L350.0XB250.0XH166.0 (mm)/L13.78XB9.843XH6.535 (inch) | 50/60Hz Hz | - | 690 V | 1 kA | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 1000 A | - | - | - | - | - | 760 V | 2890 V | - | 166 mm | - | 480 mm | 250 mm | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Chassis Mount, Flanges | PANEL MOUNT | - | - | - | - | - | - | - | UR | - | - | EPCOS AG | 20 mA | TDK Epcos | B84143-B600-S20 | B84143B0600S020 | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 310 V | - | - | - | - | - | - | - | - | Yes | - | - | - | Stud | - | - | - | - | 100 °C | -25 °C | - | - | - | - | - | 260 mm | - | compliant | 600 A | - | - | - | L350.0XB210.0XH116.0 (mm)/L13.78XB8.268XH4.567 (inch) | 50/60Hz Hz | - | 530 V | 600 A | - | - | 600 A | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 600 A | - | - | - | - | - | 530 V | 2690 V | - | 116 mm | - | 260 mm | 210 mm | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PANEL MOUNT | - | - | - | - | - | - | - | UL; CUL | - | - | TDK CORP | 905 mA | TDK Corporation of America | B84143-B320-S24 | B84143B0320S024 | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | 260 mm | - | compliant | 320 A | - | - | - | L300.0XB210.0XH116.0 (mm)/L11.811XB8.268XH4.567 (inch) | 50/60Hz Hz | - | 690 V | 320 A | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 320 A | - | - | - | - | - | 760 V | 2890 V | - | 116 mm | - | 300 mm | 210 mm | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PANEL MOUNT | - | - | - | - | - | - | - | UL; CUL; CSA; EN | - | - | TDK CORP | 7 mA | TDK Corporation of America | B84143-A25-R21 | B84143A0025R021 | - | - | - | - | Active | 5.11 | Compliant | Yes | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 237 mm | - | compliant | 25 A | - | - | - | L166.0XB126.0XH91.0 (mm)/L6.535XB4.961XH3.583 (inch) | 50/60Hz Hz | - | 690 V | 25 A | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 25 A | - | - | - | - | - | 440 V | 3000 V | - | 91 mm | - | 156 mm | 126 mm | - | - | Lead Free | - | ||
![]() B84143-A80-R TDK | In Stock | - | - | - | - | - | Flanges | PANEL MOUNT | - | - | - | - | - | - | - | UL; CSA; EN | - | - | TDK CORP | 6 mA | TDK Corporation of America | B84143-A80-R | B84143AR000 | - | Flange Mount | - | - | Active | 5.1 | Compliant | Yes | - | - | 275 V | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | 171 mm | - | compliant | 80 A | 60 Hz | - | 3 | L221.0XB141.0XH141.0 (mm)/L8.701XB5.551XH5.551 (inch) | 50/60Hz Hz | - | 480 V | 80 A | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 80 A | - | - | - | - | - | 275 V | 2700 V | 171 mm | 141 mm | - | 300 mm | - | No | - | Lead Free | IP20 | ||
![]() B84144A120R TDK | In Stock | - | - | - | - | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 171 mm | - | - | 120 A | - | - | 4 | - | - | - | 440 V | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 348 mm | - | No | - | Lead Free | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | 380 mg | TUBULAR PACKAGE | 2 | Ferrite | - | 2.8 Ω | - | TDK CORP | - | TDK Corporation of America | B78108-S1154-J9 | B78108S | - | - | 125 °C | -55 °C | Active | 5.14 | Compliant | Yes | 4.2 MHz | Q MEASURED AT 0.796 MHZ | - | - | - | - | - | - | - | 5 % | e3 | - | - | - | - | - | EAR99 | - | 2.8 Ω | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | not_compliant | - | - | Not | - | - | - | 150 uH | - | - | 100 kHz | 2.8 Ω | - | 280 mA | RF INDUCTOR | AXIAL | - | Axial | 70 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.28 A | 5 | 150 µH | 280 mA | 4.2 MHz | - | - | - | - | - | 11.5 mm | - | No | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | 1.1 Ω | - | TDK CORP | - | TDK Corporation of America | B78148-S1473-J9 | B78148S | - | - | 125 °C | -55 °C | Active | 5.14 | - | Yes | 7.5 MHz | Q MEASURED AT 2.52 MHZ | - | - | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | RADIAL | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.45 A | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | 0.92 Ω | - | TDK CORP | - | TDK Corporation of America | B78108-S1333-K9 | B78108S | - | - | 125 °C | -55 °C | Active | 5.14 | - | Yes | 9 MHz | Q MEASURED AT 2.52 MHZ | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | AXIAL | - | - | 55 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.5 A | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B84143A150R TDK | In Stock | - | - | - | - | - | - | PANEL MOUNT | - | - | - | - | - | - | - | UL; CSA; EN | - | - | TDK CORP | 6 mA | TDK Corporation of America | B84143-A150-R | B84143AR000 | - | - | - | - | Active | 5.1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | L261.0XB141.0XH141.0 (mm)/L10.276XB5.551XH5.551 (inch) | 50/60Hz Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | THREE PHASE EMI FILTER | - | 150 A | - | - | - | - | - | 275 V | 2700 V | - | 141 mm | - | 261 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | 14 Ω | - | TDK CORP | - | TDK Corporation of America | B78148-S1105-J9 | B78148S | - | - | 125 °C | -55 °C | Active | 5.19 | - | Yes | 1.6 MHz | Q MEASURED AT 0.252 MHZ | - | - | - | - | - | - | - | 5% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RF INDUCTOR | RADIAL | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | NO | - | 0.13 A | - | 1000 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHQ1005P1N0STD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | 15GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1.2A | - | - | - | - | - | 1nH | - | - | 100MHz | 30mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N2STD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | 8GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1A | - | - | - | - | - | 2.2nH | - | - | 100MHz | 60mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P3N0STD25 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | 6GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | Q IS MEASURED AT 250 MHZ | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 900mA | - | - | - | - | - | 3nH | - | - | 100MHz | 80mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |