- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFM322512ALMA1R0MTAA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | Thin Film | - | 4A | - | Shielded | - | - | - | - | - | - | 1μH | - | 37mOhm Max | - | - | - | - | - | 4.6A | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM5030T-1R5M-HZ TDK Corporation | In Stock |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | 9.2A | TR, Blister Plastic, 7 Inch | Shielded | 1 | Rectangular | - | - | - | - | 1.5μH | 0.1MHz | 16.5mOhm Max | - | - | DUAL ENDED | - | - | 5.1A | - | 2020 | 9.2A | - | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM5030T-R68M-HZ TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | 13.6A | TR, Blister Plastic, 7 Inch | Shielded | 1 | Rectangular | - | - | - | - | 680nH | 0.1MHz | 7.37mOhm Max | - | - | DUAL ENDED | - | - | 6.6A | - | 2020 | 13.6A | - | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B78148E1331M000 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | Radial | - | - | - | - | 480MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | BC+ | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | 5.3A | - | Unshielded | - | - | not_compliant | - | - | - | 330nH | - | 23mOhm Max | - | - | - | 60 @ 7.96MHz | - | 10.1A | - | - | - | - | 0.453 11.50mm | ROHS3 Compliant | - | ||
![]() MLF1608A3R3JTD25 TDK Corporation | 4000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | 70MHz | - | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | Rectangular | - | 30mA | 1608 | 0603 | 3.3μH | 10MHz | 1.15Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | 15 | - | - | 800μm | 0.037 0.95mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P2N3BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 10GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 700mA | - | Unshielded | - | - | - | - | - | - | 2.3nH | - | 150mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N8BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 450mA | - | Unshielded | - | - | - | - | - | - | 3.8nH | - | 300mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N4BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | - | - | - | 3.4nH | - | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N7BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 450mA | - | Unshielded | - | - | - | - | - | - | 3.7nH | - | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P2N9BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 8GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 450mA | - | Unshielded | - | - | - | - | - | - | 2.9nH | - | 300mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N6BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | - | - | - | 3.6nH | - | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P36NHTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 1.7GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | - | - | 36nH | - | 2.8Ohm Max | - | - | - | 14 @ 300MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N2BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 7GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 550mA | - | Unshielded | - | - | - | - | - | - | 3.2nH | - | 200mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P5N6HTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 350mA | - | Unshielded | - | - | - | - | - | - | 5.6nH | - | 400mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P3N0BTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 8GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 450mA | - | Unshielded | - | - | - | - | - | - | 3nH | - | 300mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P27NHTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 2GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | - | - | 27nH | - | 2.2Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P10NHTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 3.5GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 240mA | - | Unshielded | - | - | - | - | - | - | 10nH | - | 1.2Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P12NHTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 3.2GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 240mA | - | Unshielded | - | - | - | - | - | - | 12nH | - | 1.4Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P30NHTD25 TDK Corporation | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 1.9GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 160mA | - | Unshielded | - | - | - | - | - | - | 30nH | - | 2.7Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM6550T-R33M-HZ TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | 26.7A | TR, 13 INCH | YES | 1 | - | - | - | - | - | 330nH | 0.1MHz | 2.09mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 16.5A | - | - | 26.7A | - | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 |