- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B82422A3330K108 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 1.7GHz | 10MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 540mA | - | Unshielded | - | - | - | - | - | 33nH | - | 170mOhm Max | - | - | - | 20 @ 50MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B82422A1152K108 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 270MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 340mA | - | Unshielded | - | - | - | - | - | 1.5μH | - | 500mOhm Max | - | - | - | 20 @ 7.96MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B82422A3270K108 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 1.85GHz | 10MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 600mA | - | Unshielded | - | - | - | - | - | 27nH | - | 140mOhm Max | - | - | - | 23 @ 50MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B82422A3221K108 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 700MHz | 1MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 280mA | - | Unshielded | - | - | - | - | - | 220nH | - | 640mOhm Max | - | - | - | 25 @ 30MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B82422A3331K108 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 580MHz | 1MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 200mA | - | Unshielded | - | - | - | - | - | 330nH | - | 1.3Ohm Max | - | - | - | 22 @ 30MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() NLV32T-012J-EFD TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 2.3GHz | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | Rectangular | 450mA | 3225 | 1210 | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | 17 | - | 17 | 1310 | - | 5% | 2.2mm | 0.094 2.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() TFM201608ALC-1R0MTCA TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | TFM-ALC | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | 2.8A | - | Shielded | - | - | - | - | - | 1μH | - | 66mOhm Max | - | - | - | - | - | 2.5A | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() VLS5045EX-100M-H TDK Corporation | 7512 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -40°C~125°C | Tape & Reel (TR) | - | VLS-EX-H | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 2.5A | TR, 13 Inch | Shielded | 1 | - | - | - | - | 10μH | 0.1MHz | 79.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.1A | - | 2120 | 2.5A | - | - | 0.177 4.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B82422A1122K100 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1210 (3225 Metric) | - | - | 300MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 370mA | - | Unshielded | - | - | - | - | - | 1.2μH | - | 370mOhm Max | - | - | - | 20 @ 7.96MHz | - | - | - | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VLBU6565100T-R22L TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | VLBU | 0.256Lx0.256W 6.50mmx6.50mm | ±15% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 70A | TR, BLISTER PLASTIC, 13 INCH | Unshielded | 1 | Rectangular | - | - | - | 220nH | 0.1MHz | 0.18mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | 33A | - | 2626 | 70A | - | - | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() VLBU6565100T-R15L TDK Corporation | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | VLBU | 0.256Lx0.256W 6.50mmx6.50mm | ±15% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 70A | TR, BLISTER PLASTIC, 13 INCH | Unshielded | 1 | Rectangular | - | - | - | 150nH | 0.1MHz | 0.18mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | 52A | - | 2626 | 70A | - | - | 0.394 10.00mm | ROHS3 Compliant | - | ||
![]() SPM10054T-R68M-HZ TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 32A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 680nH | 0.1MHz | 2.09mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 21.7A | - | - | 0.032A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10040T-6R8M-HZ TDK Corporation | 360 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 9A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 6.8μH | 0.1MHz | 23.21mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5A | - | - | 9A | - | - | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10040T-4R7M-HZ TDK Corporation | 2230 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 13A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 4.7μH | 0.1MHz | 14.06mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 6.3A | - | - | 13A | - | - | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10040T-1R0M-HZ TDK Corporation | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 23.6A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 1μH | 0.1MHz | 3.19mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 15A | - | - | 23.6A | - | - | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10054T-1R5M-HZ TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 20A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 1.5μH | 0.1MHz | 5.39mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 12A | - | - | 0.02A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10054T-4R7M-HZ TDK Corporation | 3500 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 14.3A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 4.7μH | 0.1MHz | 12.15mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 6.6A | - | - | 0.0143A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10054T-6R8M-HZ TDK Corporation | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 11A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 6.8μH | 0.1MHz | 17.77mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 6.2A | - | - | 0.011A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10054T-1R0M-HZ TDK Corporation | In Stock |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 27.5A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 1μH | 0.1MHz | 2.64mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 18A | - | - | 0.0275A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SPM10054T-470M-HZ TDK Corporation | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM-HZ | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | - | 4.4A | TR, 13 INCH | Shielded | 1 | - | - | - | - | 47μH | 0.1MHz | 121.15mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 2.3A | - | - | 0.0044A | - | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 |