- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1608SR15JT000 TDK Corporation | 100 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 550MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | - | 250mA | - | 1608 | 0603 | 150nH | 100MHz | 1.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | - | - | 0.25A | - | - | - | - | - | 0.037 0.95mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ1005P10NGT000 TDK Corporation | 550 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 3.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 500mA | - | - | - | 10nH | 100MHz | 190mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3010ET-4R7M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | YES | 1 | 3.1mm | - | - | 810mA | Not | 3010 | - | 4.7μH | 1MHz | 204mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 1.3A | - | 1mm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF12577NIT-330M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 33μH | 0.1MHz | 62.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.65A | - | 5049 | - | 20% | - | 3.6A | - | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P15NHT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 250mA | - | - | - | 15nH | 500MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S12NJT000 TDK Corporation | 1400 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR | Unshielded | 1 | - | - | - | 180mA | - | 0603 | 0201 | 12nH | 100MHz | 900mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.18A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S4N3ST000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR | Unshielded | 1 | - | - | - | 300mA | - | 0603 | 0201 | 4.3nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.3A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2012H1R0MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 1.1A | - | 2012 | 0805 | 1μH | 2MHz | 156mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR10JT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | - | - | 300mA | - | - | - | 100nH | 25MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | 0.3A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-100K-EF TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | Shielded | 1 | 2.1mm | - | - | 155mA | Not | - | - | 10μH | 2.52MHz | 430mOhm Max | 155mA | POWER INDUCTOR | DUAL ENDED | - | 10 | - | - | 1008 | - | 10% | 155mA | - | 32MHz | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P2N4CT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 652.039032μg | - | - | 6.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 1A | - | 1005 | 0402 | 2.4nH | 100MHz | 60mOhm Max | 1A | - | - | 23 @ 250MHz | - | - | 23 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608C180KTA00 TDK Corporation | 990 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 950μm | - | - | 2mA | - | 1608 | 0603 | 18μH | 1MHz | 1.6Ohm Max | 2mA | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-R33M-1 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | Rectangular | - | 3.74A | - | 2520 | 1008 | 330nH | 1MHz | 31mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.03A | - | - | - | 20% | - | 4.4A | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-R33J-PFD TDK Corporation | 1918 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 400MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-PFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | not_compliant | 400mA | - | - | - | 330nH | 25.2MHz | 600mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1608B12NJT000 TDK Corporation | 100000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 950μm | - | - | 600mA | - | 1608 | 0603 | 12nH | 100MHz | 250mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | - | - | ||
![]() VLCF5020T-101MR27 TDK Corporation | 80000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.375Ohm | - | 8504.50.80.00 | TR | Shielded | 1 | 5.2mm | - | - | 270mA | Not | - | - | 100μH | 100kHz | 1.581Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 270mA | 520mA | - | 2mm | 0.079 2.00mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1608B47NJT000 TDK Corporation | 545 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 1.4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | - | 400mA | - | 1608 | 0603 | 47nH | 100MHz | 600mOhm Max | 400mA | - | - | 14 @ 100MHz | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | - | - | ||
![]() CLF5030NIT-471M-D TDK Corporation | 1 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 470μH | 0.1MHz | 5.28Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 240mA | - | 2120 | 0.17A | 20% | - | 170mA | - | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608DR22JT000 TDK Corporation | 968 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 290MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | - | - | 150mA | - | - | - | 220nH | 25MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | 0.15A | - | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S3N3CT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | - | 800mA | - | 1005 | 0402 | 3.3nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.8A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - |