- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF10040T-221M TDK Corporation | 579 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2010 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 10mm | - | unknown | 700mA | Not | - | - | - | 220μH | 100kHz | 624mOhm Max | 880mA | - | - | - | - | - | - | - | - | 20% | 880mA | 700mA | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ0402PSA2N5BT000 TDK Corporation | 80269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 300mA | - | Shielded | - | - | - | - | - | - | - | - | - | 2.5nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045NIT-331M-D TDK Corporation | 96 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2005 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -55°C | Wirewound | - | 500mA | - | Shielded | - | - | - | - | 580mA | - | - | - | - | 330μH | 100kHz | 960mOhm Max | - | - | - | - | - | 500mA | - | - | - | 20% | - | 580mA | - | 0.189 4.80mm | 7.3914mm | 7.0104mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R27J-EFD TDK Corporation | 150 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | RECTANGULAR PACKAGE | - | 425MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 420mA | - | - | 2520 | 1008 | 270nH | 25.2MHz | 550mOhm Max | 420mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM3015T-1R5M-LR TDK Corporation | 183 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.3A | - | - | - | - | 1.5μH | 100kHz | 62.4mOhm Max | - | - | - | - | - | 4.5A | - | - | - | 20% | - | 3.3A | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R5JT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 50mA | - | - | - | - | 1.5μH | 10MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | 0.05A | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012A2R7JT000 TDK Corporation | 82 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 50mA | - | - | - | - | 2.7μH | 10MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | 0.05A | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-681MR38-H TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | - | 380mA | - | - | - | - | 680μH | 1kHz | 1.92Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0404 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1005GR82KT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 40mA | - | AEC-Q200 | 1005 | 0402 | 820nH | 10MHz | 590mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | 30 | - | - | - | 40A | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4024T-101MR30-2 TDK Corporation | 237 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | - | - | 300mA | Not | - | - | - | 100μH | 100kHz | 1.21Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1616 | - | 20% | 300mA | 480mA | 2.4mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLC565050T-1R0K-PF TDK Corporation | 80280 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 95MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLC | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.3mm | Chip | - | 1.8A | Not | - | 5650 | 2220 | 1μH | 7.96MHz | 30mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | - | 1.8A | - | 5mm | 0.197 5.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLCF4018T-330MR42-2 TDK Corporation | 400 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | Chip | - | 420mA | Not | - | 4018 | - | 33μH | 100kHz | 540mOhm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1616 | - | 20% | 420mA | 740mA | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010HBX-100M-1 TDK Corporation | 9113 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | - | 950mA | - | - | 2520 | 1008 | 10μH | 1MHz | 552mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 680mA | - | - | 0.68A | 20% | - | 800mA | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-6R8J-EF TDK Corporation | 8405 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 39MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.7Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 165mA | - | - | 2520 | 1008 | 6.8μH | 7.96MHz | 2.7Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | 25 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR39HT000 TDK Corporation | 80 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 300MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 50mA | - | - | - | - | 390nH | 50MHz | 8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 6 | - | - | - | 0.05A | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608A2R2MT000 TDK Corporation | 500 |
| Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 500mA | - | Shielded | 1 | - | - | - | - | - | - | - | - | 2.2μH | 10MHz | 250mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | 130mA | - | - | 0.1A | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P15NHT000 TDK Corporation | 5271 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | - | 0603 | 0201 | 15nH | 500MHz | 1.5Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N2ST000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | 0603 | 0201 | 1.2nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.8A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS6045EX-221M TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 500mA | - | Shielded | - | - | - | - | 500mA | - | - | - | - | 220μH | 100kHz | 1.495Ohm Max | - | - | - | - | - | 800mA | - | - | - | 20% | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-039J-PF TDK Corporation | 1340 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | 1.3GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | - | 450mA | Not | - | 3225 | 1210 | 39nH | 100MHz | 270mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | - | 25 | - | - | 5% | 450mA | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |