- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603Q1N4S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | - | - | - | Unshielded | 1 | 550mA | 0603 | 0201 | - | - | 1.4nH | 100MHz | 150mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q2N1S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 7.5GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | - | - | - | - | NO | 1 | 500mA | 0603 | 0201 | - | - | 2.1nH | 100MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q2N3S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 7.5GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | - | - | - | - | NO | 1 | 450mA | 0603 | 0201 | - | - | 2.3nH | 100MHz | 300mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q39NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.5GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 80mA | 0603 | 0201 | - | - | 39nH | 100MHz | 2.5Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q22NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.2GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 150mA | 0603 | 0201 | - | - | 22nH | 100MHz | 1.2Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q3N1S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | - | - | - | Unshielded | 1 | 300mA | 0603 | 0201 | - | - | 3.1nH | 100MHz | 300mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q2N9S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.2GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | - | - | - | - | Unshielded | 1 | 300mA | 0603 | 0201 | - | - | 2.9nH | 100MHz | 300mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q3N7S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.8GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | 300mA | 0603 | 0201 | - | - | 3.7nH | 100MHz | 400mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q3N2S TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | - | - | - | Unshielded | 1 | 300mA | 0603 | 0201 | - | - | 3.2nH | 100MHz | 300mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | 5 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q47NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.3GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 80mA | 0603 | 0201 | - | - | 47nH | 100MHz | 2.7Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q82NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 60mA | 0603 | 0201 | - | - | 82nH | 100MHz | 4Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q68NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.1GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 60mA | 0603 | 0201 | - | - | 68nH | 100MHz | 3.5Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() MLG0603Q43NJ TDK Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.4GHz | - | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG-Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 80mA | 0603 | 0201 | - | - | 43nH | 100MHz | 2.7Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | 304.8μm | 0.013 0.33mm | - | - | RoHS Compliant | - | ||
![]() B78108T1153J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | 45MHz | 2.52MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | MCC | 0.130Diax0.276L 3.30mmx7.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 185mA | - | Unshielded | - | - | - | - | - | - | 15μH | - | 2.7Ohm Max | - | - | - | 55 @ 2.52MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B78108T1123J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | 50MHz | 2.52MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | MCC | 0.130Diax0.276L 3.30mmx7.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 190mA | - | Unshielded | - | - | - | - | - | - | 12μH | - | 2.4Ohm Max | - | - | - | 55 @ 2.52MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B78148S1395K000 TDK Electronics Inc. | 30 |
| Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | 379.997008mg | - | 800kHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | BC | 0.157Diax0.362L 4.00mmx9.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 5mm | 800 μm | 3.9mH | 252kHz | 66Ohm Max | 59mA | - | - | 40 @ 252kHz | - | - | 40 | 4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() B78148S1123J000 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Radial | - | - | - | 30MHz | 2.52MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | BC | 0.157Diax0.362L 4.00mmx9.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 650mA | - | Unshielded | - | - | - | - | - | - | 12μH | - | 550mOhm Max | - | - | - | 70 @ 2.52MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B78148S1333J000 TDK Electronics Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | 379.997008mg | - | 9MHz | 2.52MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | BC | 0.157Diax0.362L 4.00mmx9.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 500mA | - | Unshielded | - | - | - | - | - | - | 33μH | - | 920mOhm Max | - | - | - | 55 @ 2.52MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CLF10040T-221M-CA TDK Corporation | In Stock | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | CLF-CA | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | 700mA | - | - | - | - | 220μH | 100kHz | 624mOhm Max | - | - | - | - | - | 880mA | - | - | - | 0.161 4.10mm | - | - | RoHS Compliant | AEC-Q200 | ||
![]() CLF12555T-101M-CA TDK Corporation | In Stock | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2015 | CLF-CA | 0.492Lx0.476W 12.50mmx12.10mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 1.3A | - | Shielded | - | 1.3A | - | - | - | - | 100μH | 100kHz | 228mOhm Max | - | - | - | - | - | 2.1A | - | - | - | 0.230 5.85mm | 12.4968mm | 12.0904mm | RoHS Compliant | AEC-Q200 |