- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS2012ET-6R8M TDK Corporation | 1753 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 2.1mm | - | 570mA | - | - | - | 6.8μH | 1MHz | 498mOhm Max | 640mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0808 | - | 20% | - | 690mA | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NL453232T-1R5J-PF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | Ferrite | 70MHz | - | -40°C~105°C | Tape & Reel (TR) | 2007 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 410mA | Not | 4532 | 1812 | 1.5μH | 7.96MHz | 600mOhm Max | 410mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | 5% | 410mA | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG0603P8N2HT000 TDK Corporation | 1000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | - | - | 8.2nH | 500MHz | 850mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252015ET-100M TDK Corporation | 100 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | 660mA | - | 2520 | 1008 | 10μH | 1MHz | 588mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | 720mA | - | - | - | 20% | - | 660mA | 1.5mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0402PSA15NHT000 TDK Corporation | 200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | 2.7GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 120mA | - | Shielded | - | - | - | - | - | - | - | 15nH | - | 2.1Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-3R3N-D TDK Corporation | 1000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 200 | - | - | - | - | - | Ferrite | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.244Lx0.232W 6.20mmx5.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.5A | - | Shielded | - | 5.9mm | - | 3.5A | - | - | - | 3.3μH | 100kHz | 24.7mOhm Max | 3.1A | - | - | - | - | 3.1A | - | - | - | 30% | - | 3.5A | 4.5mm | 0.177 4.50mm | 6.2mm | 5.9mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-150J-EF TDK Corporation | 3898 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 140mA | - | 2520 | 1008 | 15μH | 2.52MHz | 4.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | 25 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-R10M-EFR TDK Corporation | 7367 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 800MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 2.85A | - | 3225 | 1210 | 100nH | 25.2MHz | 24mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | 10 | - | - | - | - | 20% | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P3N0BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7.5GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 450mA | - | - | - | 3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.45A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4020T-2R2M-LR TDK Corporation | 890 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 4.4A | - | - | - | 2.2μH | 100kHz | 61.6mOhm Max | - | - | - | - | - | 5.3A | - | - | - | 20% | - | 4.4A | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM4015T-4R7M-LR TDK Corporation | 1058 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | 2A | - | - | - | 4.7μH | 100kHz | 203.6mOhm Max | - | - | DUAL ENDED | - | - | 3.6A | - | 1716 | 3.6A | 20% | - | 2A | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S62NJT000 TDK Corporation | 90000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | 1GHz | Ceramic, Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 200mA | - | 1005 | 0402 | 62nH | 100MHz | 200mOhm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | 0.2A | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLF12560T-7R8N8R2 TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2001 | RLF | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 10.2mOhm | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | 12.8mm | Rectangular | 8.4A | Not | - | - | 7.8μH | 100kHz | 12.24mOhm Max | 8.4A | - | DUAL ENDED | - | - | 8.2A | - | 5049 | - | 30% | 8.4A | 8.4A | 6mm | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3012T-1R0M TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 47.003509mg | - | - | - | Metal | -40°C~125°C | Tape & Reel (TR) | 2009 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.8A | - | Shielded | - | 3.1mm | - | 2.8A | Not | 3012 | - | 1μH | 100kHz | 65mOhm Max | 5.4A | - | - | - | - | 3.4A | - | - | - | 20% | - | 2.8A | 1.2mm | 0.047 1.20mm | 3.2mm | 2.9972mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5020T-470MR51-1 TDK Corporation | 2 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 875mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 5.2mm | - | 510mA | Not | 5020 | - | 47μH | 100kHz | 1.05Ohm Max | 510mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 510mA | 710mA | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-680K-PF TDK Corporation | 48000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | 50.008559mg | - | - | 12MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 2.8Ohm | - | 105°C | -40°C | Wirewound | - | 140mA | - | Unshielded | - | 2.7mm | - | 140mA | Not | 3225 | 1210 | 68μH | 2.52MHz | 3.64Ohm Max | 140mA | - | - | 15 @ 2.52MHz | - | - | 15 | - | - | - | 140mA | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S15NHT000 TDK Corporation | 30292 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 180mA | - | - | - | 15nH | 100MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.18A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10040T-101M1R2 TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 248mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.1mm | - | 1.2A | Not | - | - | 100μH | 100kHz | 248mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3938 | - | - | 1.2A | - | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLF2012A3R9JT000 TDK Corporation | 225 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | 30mA | - | - | - | 3.9μH | 10MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | 0.03A | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S6N8DT000 TDK Corporation | 167 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2009 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 600μm | - | - | - | - | - | 6.8nH | 100MHz | 350mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |