- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Rated Voltage | Insulation Resistance-Min | Attenuation Frequency-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLCF5028T-101MR33-2 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 330mA | Not | - | - | - | 100μH | 100kHz | 670mOhm Max | 330mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 2020 | - | - | 20% | - | 770mA | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-056J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 1.1GHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 340mA | - | 2520 | 1008 | - | 56nH | 100MHz | 600mOhm Max | 340mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S7N5HT000 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 500mA | - | - | - | - | 7.5nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-5R6J-EF TDK Corporation | 3800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 42MHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 170mA | - | 2520 | 1008 | - | 5.6μH | 7.96MHz | 2.5Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | 25 | - | - | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-151K-EF TDK Corporation | 1530 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 8MHz | - | - | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2009 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.1Ohm | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 100mA | - | 3225 | 1210 | - | 150μH | 796kHz | 7.93Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | - | - | - | 10% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF10040T-220M2R5 TDK Corporation | 10 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 50mOhm | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 2.5A | Not | - | - | - | 22μH | 100kHz | 58mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3938 | - | - | 20% | 2.5A | 2.8A | - | - | - | 4mm | 0.157 4.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLF1608C150KTA00 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 2mA | - | 1608 | 0603 | - | 15μH | 1MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | - | - | - | - | 0.002A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12575T-150M4R7-H TDK Corporation | 27340 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | unknown | 4.7A | Not | - | - | - | 15μH | 1kHz | 22.08mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4949 | - | - | 20% | 5A | 5A | - | - | - | 7.5mm | 0.309 7.85mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS4012T-100MR82 TDK Corporation | 10515 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 4mm | - | - | 820mA | Not | 4012 | - | - | 10μH | 1MHz | 240mOhm Max | 820mA | POWER INDUCTOR | DUAL ENDED | - | - | 890mA | - | - | - | - | - | - | 820mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010HBX-R68M-1 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Metal | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | - | 2.98A | - | 2520 | 1008 | - | 680nH | 1MHz | 48mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.62A | - | - | - | - | - | 20% | - | 3.5A | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1608M220WTD25 TDK Corporation | 418 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.2 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 150mA | - | - | - | - | 22μH | 2MHz | 2.4Ohm | - | - | DUAL ENDED | - | - | 55mA | - | - | - | - | 0.15A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLF3012AT-100MR49 TDK Corporation | 1948 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 360mOhm | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.8mm | - | - | 490mA | Not | - | - | - | 10μH | 100kHz | 410mOhm Max | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1110 | - | - | 20% | 670mA | 670mA | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() NLFV25T-1R5M-PF TDK Corporation | 1622 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 25mg | RECTANGULAR PACKAGE | Ferrite | - | 80MHz | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | TR | Shielded | 1 | 2.1mm | - | - | 350mA | Not | 2520 | 1008 | - | 1.5μH | 7.96MHz | 108mOhm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 5 @ 7.96MHz | 5 | - | 5 | - | - | - | - | - | 350mA | - | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACH4518-102 TDK | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.04 Ω | - | TDK CORP | TDK Corporation of America | ACH4518-102 | - | 85 °C | -25 °C | Obsolete | 5.83 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | compliant | - | - | - | - | L4.5XB3.2XH1.8 (mm)/L0.177XB0.126XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 2 A | - | - | - | - | 50 V | 1000 MΩ | 65 MHz | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() ACH4518-331 TDK | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.04 Ω | - | TDK CORP | TDK Corporation of America | ACH4518-331 | - | 85 °C | -25 °C | Obsolete | 5.82 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | unknown | - | - | - | - | L4.5XB3.2XH1.8 (mm)/L0.177XB0.126XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 2 A | - | - | - | - | 50 V | 1000 MΩ | 115 MHz | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() MLG1608B3N3ST000 TDK Corporation | 2000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 6.5GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 950μm | - | - | 600mA | - | 1608 | 0603 | - | 3.3nH | 100MHz | 120mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CLF12577NIT-101M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 2.1A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | 100μH | 0.1MHz | 132mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5049 | - | - | 20% | - | 2.6A | - | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-5R6J-EF TDK Corporation | 14 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | 45MHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 200mA | - | 3225 | 1210 | - | 5.6μH | 7.96MHz | 1.6Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | 5% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-3R3M-EF TDK Corporation | 600 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 55MHz | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Chip | - | 340mA | - | 2520 | 1008 | - | 3.3μH | 7.96MHz | 845mOhm Max | 340mA | - | - | 20 @ 7.96MHz | 20 | - | - | - | - | - | - | 20% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM3015T-1R0M-LR TDK Corporation | 4012 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.8A | - | - | - | - | 1μH | 100kHz | 45.1mOhm Max | - | - | - | - | - | 5A | - | - | - | - | - | 20% | - | 3.8A | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |