- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Resistance | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Product Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Product | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 15 Weeks | - | - | - | - | YES | FLAT | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0.45 Ω | - | TDK CORP | - | TDK Corporation of America | B82412A1102J000 | B82412A | - | - | - | 125 °C | -55 °C | 1210 | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.67 | - | Yes | 300 MHz | Q MEASURED AT 7.96MHZ | - | - | - | B82412A | - | 5% | e4 | - | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | 1 | Single Layer | compliant | - | - | - | - | - | 1 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | NO | - | 0.33 A | 1 µH | - | - | - | - | - | - | - | ||
![]() MLK1005SR16JT000 TDK Corporation | 7484 |
| - | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1.1GHz | - | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | - | EAR99 | - | - | - | 125°C | -55°C | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | - | Multilayer Chip | - | 80mA | - | 1005 | 0402 | 160 nH | 100MHz | - | - | - | - | - | 6 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.2Ohm | 0.08A | 0.16 µH | - | - | 609.6μm | 990.6μm | 508μm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | YES | FLAT | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | - | EPCOS AG | - | TDK Epcos | B82412A3680K000 | B82412A | - | - | - | 125 °C | -55 °C | 1210 | 1.6 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.67 | - | Yes | 1350 MHz | Q MEASURED AT 50MHZ | - | - | - | B82412A | - | 10% | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | - | 1 | Single Layer | compliant | - | - | - | - | - | 10 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | NO | - | 0.44 A | 0.068 µH | - | - | - | - | - | - | - | ||
![]() MLG0603S2N0B TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | B82422H1152K100 | - | - | 640 mOhms | PCB Mount | - | - | 1210 | - | - | - | - | Unknown | 5.69 | - | Yes | - | - | - | - | - | SMID 1210-H | - | 10 % | - | - | - | - | Standard | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | compliant | - | SMD/SMT | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | ||
![]() B82144F1106J000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | 750kHz | - | 10kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LBC | 0.256Diax0.362L 6.50mmx9.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 85mA | - | Unshielded | - | - | - | - | - | - | - | 10mH | - | 42Ohm Max | - | - | - | 50 @ 79.6kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 1124 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLF7045T-101M-CA TDK Corporation | 511 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 799.995193mg | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | CLF-CA | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Wirewound | 396mOhm | - | - | - | - | - | - | - | Shielded | - | - | - | 750mA | - | - | - | 100μH | 100kHz | 396mOhm Max | 900mA | - | - | - | - | - | 900mA | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | RoHS Compliant | AEC-Q200 | ||
![]() B82144B1225J000 TDK Electronics Inc. | 931 |
| Datasheet | 26 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | 1.5MHz | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | LBC | 0.256Dia 6.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 180mA | - | Unshielded | - | - | - | - | - | - | - | 2.2mH | - | 9.5Ohm Max | - | - | - | 60 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B82496C3220J000 TDK Electronics Inc. | 23 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | - | - | 4GHz | - | 100MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | SIMID | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 380mA | - | Unshielded | - | - | - | - | - | - | - | 22nH | - | 500mOhm Max | - | - | - | 14 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B78148E1682K000 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | 25MHz | - | 1MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | BC+ | 0.157Dia 4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | 2.45A | - | Unshielded | - | - | not_compliant | - | - | - | - | 6.8μH | - | 105mOhm Max | - | - | - | 40 @ 7.96MHz | - | - | 2.3A | - | - | - | - | - | - | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B82473A1474K000 TDK Electronics Inc. | 50 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | B82473A1 | 0.327Lx0.287W 8.30mmx7.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 340mA | - | Unshielded | - | - | - | - | - | - | - | 470μH | - | 1.96Ohm Max | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | ROHS3 Compliant | - | ||
![]() B82496C3150J000 TDK Electronics Inc. | 12 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | - | - | 4.5GHz | - | 100MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SIMID | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 420mA | - | Unshielded | - | - | - | - | - | - | - | 15nH | - | 400mOhm Max | - | - | - | 14 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82432C1224K000 TDK Electronics Inc. | 41 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | 1812 (4532 Metric) | - | - | - | - | - | 6MHz | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 115mA | - | Unshielded | - | - | - | - | - | - | - | 220μH | - | 7.5Ohm Max | - | - | - | 30 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82144A2475J009 TDK Electronics Inc. | 50 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | 500kHz | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 90mA | - | Unshielded | - | - | - | - | - | - | - | 4.7mH | - | 20Ohm Max | - | - | - | 60 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82144F2823J000 TDK Electronics Inc. | 50 |
| Datasheet | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 6MHz | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LBC | 0.256Diax0.362L 6.50mmx9.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 1.4A | - | Unshielded | - | - | - | - | - | - | - | 82μH | - | 400mOhm Max | - | - | - | 40 @ 79.6kHz | - | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82111E0000C029 TDK Electronics Inc. | 50 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | 16MHz | - | 10kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | B82111E | 0.236Diax1.024L 6.00mmx26.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 100mA | - | Unshielded | - | - | - | - | - | - | - | 1.2mH | - | 34Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82472G4684M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | B82472G4 | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 230mA | - | Shielded | - | - | - | - | - | - | - | 680μH | - | 3.65Ohm Max | - | - | - | - | - | - | 190mA | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() B82473M1103K000 TDK Electronics Inc. | 50 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | B82473M1 | 0.327Lx0.287W 8.30mmx7.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 2.3A | - | Unshielded | - | - | - | - | - | - | - | 10μH | - | 70mOhm Max | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82477R4684M100 TDK Electronics Inc. | 17 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | B82477R4 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 880mA | - | Shielded | - | - | - | - | - | - | - | 680μH | - | 860mOhm Max | - | - | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | AEC-Q200 |