- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM6550CT-R33L TDK Corporation | 1604 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±15% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 17A | - | Shielded | - | - | - | - | - | - | - | 330nH | - | 2.86mOhm Max | - | - | - | - | 25.2A | - | - | - | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | ||
![]() B82473A1333K000 TDK Electronics Inc. | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | B82473A1 | 0.327Lx0.287W 8.30mmx7.30mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 1.2A | - | Unshielded | - | - | - | - | - | - | - | 33μH | - | 130mOhm Max | - | - | - | - | 1.3A | - | - | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | - | ||
![]() SPM4012T-R47M TDK Corporation | 3040 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 99.988768mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | 4.1mm | - | - | 5.6A | 4012 | - | 470nH | 100kHz | 25mOhm Max | 8A | - | - | - | 6A | 1716 | - | 20% | 5.6A | 1.2mm | 0.047 1.20mm | No SVHC | ROHS3 Compliant | - | ||
![]() B82111E0000C024 TDK Electronics Inc. | 1921 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | 70MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1999 | B82111E | 0.256Diax1.024L 6.50mmx26.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 1.5A | - | Unshielded | - | - | - | - | - | - | - | 56μH | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MHQ0603P8N2HTD25 TDK Corporation | 16520 |
| Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 3.8GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 250mA | - | Unshielded | - | - | - | - | - | - | - | 8.2nH | - | 900mOhm Max | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MHQ0603P9N1HTD25 TDK Corporation | 160507 |
| Datasheet | 25 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 3.8GHz | - | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | - | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 8504.50.80.00 | 250mA | - | Unshielded | - | - | - | - | - | - | - | 9.1nH | - | 900mOhm Max | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | 0.016 0.40mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82498F1472J000 TDK Electronics Inc. | 11 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | 0805 (2012 Metric) | - | - | 210MHz | 7.96MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SIMID | 0.091Lx0.067W 2.30mmx1.70mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 90mA | - | Unshielded | - | - | - | - | - | - | - | 4.7μH | - | 3.8Ohm Max | - | - | 20 @ 7.96MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() B82144F2393J000 TDK Electronics Inc. | 11 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 8.5MHz | 100kHz | Ferrite | FLAME PROOF, Q FACTOR IS MEASURED AT 0.252 MHZ, INDUCTANCE IS MEASURED AT 1 mA | -55°C~125°C | Tape & Reel (TR) | 2015 | LBC | 0.256Diax0.362L 6.50mmx9.20mm | ±5% | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1.75A | TR, 14 INCH | NO | 1 | - | Tubular | not_compliant | - | - | 0.8 mm | 39μH | 0.1MHz | 250mOhm Max | - | RF INDUCTOR | 40 @ 252kHz | 40 | 1.5A | - | 1.75A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82144F2153K000 TDK Electronics Inc. | 11 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | Axial | - | - | 13MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | LBC | 0.256Diax0.362L 6.50mmx9.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 2.3A | - | Unshielded | - | - | - | - | - | - | - | 15μH | - | 140mOhm Max | - | - | 50 @ 252kHz | - | 2.4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82144A2103K000 TDK Electronics Inc. | 166679 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | 60MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 1.4A | - | Unshielded | - | - | - | - | - | - | - | 10μH | - | 220mOhm Max | - | - | 60 @ 2.52MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82144A2104J000 TDK Electronics Inc. | 54479 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | 3.5MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1998 | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 600mA | - | Unshielded | - | - | - | - | - | - | - | 100μH | - | 700mOhm Max | - | - | 50 @ 796kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82498F3569K000 TDK Electronics Inc. | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | - | 0805 (2012 Metric) | - | - | 7GHz | 250MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SIMID | 0.091Lx0.067W 2.30mmx1.70mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 900mA | - | Unshielded | - | - | - | - | - | - | - | 5.6nH | - | 40mOhm Max | - | - | 50 @ 1GHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() B82498F3151J000 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | - | 0805 (2012 Metric) | - | - | 1.15GHz | 100MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SIMID | 0.091Lx0.067W 2.30mmx1.70mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 400mA | - | Unshielded | - | - | - | - | - | - | - | 150nH | - | 420mOhm Max | - | - | 45 @ 250MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() B82144A2476J000 TDK Electronics Inc. | 29 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | 180kHz | 10kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 30mA | - | Unshielded | - | - | - | - | - | - | - | 47mH | - | 230Ohm Max | - | - | 40 @ 79.6kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82498F3100J000 TDK Electronics Inc. | 29 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | - | 0805 (2012 Metric) | - | - | 5GHz | 250MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SIMID | 0.091Lx0.067W 2.30mmx1.70mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 700mA | - | Unshielded | - | - | - | - | - | - | - | 10nH | - | 90mOhm Max | - | - | 50 @ 500MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() B82144A2472K000 TDK Electronics Inc. | 6629 |
| Datasheet | 26 Weeks | - | - | Through Hole | Axial | - | - | - | - | 100MHz | 100kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1998 | LBC | 0.205Diax0.472L 5.20mmx12.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 1.6A | - | Unshielded | - | - | - | - | - | - | - | 4.7μH | - | 160mOhm Max | - | - | 40 @ 7.96MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82498F1102J000 TDK Electronics Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | 0805 (2012 Metric) | - | - | 440MHz | 7.96MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SIMID | 0.091Lx0.067W 2.30mmx1.70mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 240mA | - | Unshielded | - | - | - | - | - | - | - | 1μH | - | 550mOhm Max | - | - | 20 @ 7.96MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | ROHS3 Compliant | - | ||
![]() B82442A1475K000 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | 2220 (5650 Metric) | - | - | 900kHz | 252kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SIMID | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | 36mA | - | Unshielded | - | - | - | - | - | - | - | 4.7mH | - | 62.4Ohm Max | - | - | 30 @ 252kHz | - | - | - | - | - | - | - | 0.209 5.30mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82442H1223K000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 2-SMD, J-Lead | - | 2220 (5650 Metric) | - | - | 13MHz | 2.52MHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | - | SIMID | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | 670mA | - | Unshielded | - | - | - | - | - | - | - | 22μH | - | 350mOhm Max | - | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 0.209 5.30mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B82476A1103M000 TDK Electronics Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | - | B82476A1 | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 3.9A | - | Unshielded | - | - | - | - | - | - | - | 10μH | - | 27mOhm Max | - | - | - | - | 3.8A | - | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - |