- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF6025T-220MR73-PF TDK Corporation | 66 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.2mm | - | - | 940mA | Not | 6025 | - | 22μH | 100kHz | 146.4mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2424 | - | - | 730mA | - | - | 2.5mm | 0.106 2.70mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS6045EX-1R0N TDK Corporation | 286 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | 6A | - | - | - | 1μH | 100kHz | 16mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 12A | - | 2424 | 6A | 30% | - | 6A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ2012M1R0HTD25 TDK Corporation | 40 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2008 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 800mA | - | 2012 | 0805 | 1μH | 2MHz | 100mOhm | 800mA | - | DUAL ENDED | - | - | 700mA | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12575T-3R9N6R7-PF TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | - | 6.7A | Not | - | - | 3.9μH | 1kHz | 12.5mOhm Max | 6.7A | POWER INDUCTOR | DUAL ENDED | - | - | 9A | - | 4949 | - | - | 6.7A | - | - | 7.493mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M4R7WTD25 TDK Corporation | 32000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 500mA | - | 2012 | 0805 | 4.7μH | 2MHz | 300mOhm | 500mA | - | DUAL ENDED | - | - | 180mA | - | - | - | - | - | - | - | 850μm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5028T-330MR62-2 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 620mA | - | - | - | 33μH | 100kHz | 240mOhm Max | 620mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 2020 | - | 20% | - | 1.3A | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM4015T-3R3M-LR TDK Corporation | 585 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.5A | - | - | - | 3.3μH | 100kHz | 116.6mOhm Max | - | - | - | - | - | 3.9A | - | - | - | 20% | - | 2.5A | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF5020T-2R7N1R7 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 58mOhm | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 1.76A | Not | - | - | 2.7μH | 100kHz | 71mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | - | 2.51A | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ0402PSA2N0BT000 TDK Corporation | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 400mA | - | Shielded | - | - | - | - | - | - | - | - | 2nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045NIT-150M-D TDK Corporation | 2783 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 2.3A | - | YES | 1 | - | - | - | 2.6A | - | - | - | 15μH | 100kHz | 66mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 2.6A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLK1005S3N9STD25 TDK Corporation | 1008 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 400mA | - | 1005 | 0402 | 3.9nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.4A | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NL453232T-2R7J-PF TDK Corporation | 8698 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 50MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 370mA | Not | 4532 | 1812 | 2.7μH | 7.96MHz | 750mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | 5% | 370mA | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12555T-221MR72-PF TDK Corporation | 35 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20%TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 12.8mm | - | - | 1.2A | Not | - | - | 220μH | 1kHz | 324mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | 720mA | - | 4949 | - | 20% | 1.2A | 1.2A | 1kHz | 5.5mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3012T-2R2M-LR TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 2.6A | - | - | - | 2.2μH | 100kHz | 102.3mOhm Max | - | - | - | - | - | 3.7A | - | - | - | 20% | - | 2.6A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1005MR68WT000 TDK Corporation | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 210MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2001 | MLZ | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 450mA | - | 1005 | 0402 | 680nH | 2MHz | 300mOhm | - | - | DUAL ENDED | - | - | 110mA | - | - | 0.45A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4020T-3R3M-LR TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.5A | - | - | - | 3.3μH | 100kHz | 74.3mOhm Max | - | - | - | - | - | 5A | - | - | - | 20% | - | 3.5A | - | - | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG0603P8N2JT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 250mA | - | 0603 | 0201 | 8.2nH | 500MHz | 850mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N5BT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 800mA | - | - | - | 1.5nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.8A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R47J-EF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 350mA | - | 2520 | 1008 | 470nH | 25.2MHz | 680mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF504010MT-1R0N TDK Corporation | 28060 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 3.08A | - | - | - | 1μH | 1MHz | 37mOhm Max | 2.66A | - | - | - | - | - | - | - | - | 30% | - | 3.08A | - | 1mm | 0.039 1.00mm | - | No SVHC | RoHS Compliant | - | - |