- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Output Impedance | Case Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLCF4028T-2R2N1R9-2 TDK Corporation | 1785 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | - | - | - | 1.94A | - | 4028 | - | - | 2.2μH | 100kHz | 43mOhm Max | 1.94A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 1616 | - | - | 30% | 2.63A | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RLF7030T-4R7M3R4-T TDK Corporation | 12000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 649.997866mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | RLF-T | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 31.2mOhm | - | - | - | - | - | - | - | - | Shielded | 1 | - | - | - | 3.4A | - | - | - | - | 4.7μH | 100kHz | 21.3mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | 3.5A | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P2N4ST000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 7.5GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 500mA | - | 0603 | 0201 | - | 2.4nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.5A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA2N3BT000 TDK Corporation | 40269 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 8GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | 300mA | - | Shielded | - | - | - | - | - | - | - | - | - | 2.3nH | - | 400mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLJ1608WR16JT000 TDK Corporation | 3390 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | 330MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 700mA | - | 1608 | 0603 | - | 160nH | 25MHz | 156mOhm Max | - | - | - | 15 @ 25MHz | - | 750mA | - | - | - | - | - | - | - | - | - | - | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R8JT000 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 90MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | - | - | - | 50mA | - | - | - | - | 1.8μH | 10MHz | 850mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | - | 0.05A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SPM5015T-3R3M-LR TDK Corporation | 28060 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 3.5A | - | - | - | - | 3.3μH | 100kHz | 82.5mOhm Max | - | - | - | - | - | 4.4A | - | - | - | - | - | 20% | 3.5A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV25T-022J-EF TDK Corporation | 886 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.65GHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 420mA | - | 2520 | 1008 | - | 22nH | 100MHz | 370mOhm Max | 420mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-390J-PF TDK Corporation | 15 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | not_compliant | 150mA | - | 4532 | 1812 | - | 39μH | 2.52MHz | 4.5Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | - | - | 5% | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-220K-EFD TDK Corporation | 50 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 21MHz | - | - | - | Ferrite | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | - | 300mA | - | - | - | - | 22μH | 2.52MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | - | - | 1310 | - | 0.3A | 10% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P30NJT000 TDK Corporation | 73 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.8GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 130mA | - | 0603 | 0201 | - | 30nH | 500MHz | 2.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | - | - | 0.13A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF7045T-3R3M2R2-H TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | 2.2A | - | Shielded | - | - | - | - | 2.2A | - | 7045 | - | - | 3.3μH | 100kHz | 33.6mOhm Max | 2.2A | - | - | - | - | 2.2A | - | - | - | - | - | 20% | 2.3A | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10060NIT-3R3N-D TDK Corporation | 360 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | 5.8A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | 3.3μH | 0.1MHz | 11.05mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4039 | - | - | 30% | 8.1A | - | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-151J-EF TDK Corporation | 2040 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | - | - | - | 8MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Chip | - | 65mA | - | 3225 | 1210 | - | 150μH | 796kHz | 15Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-470M-D TDK Corporation | 358 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | 3.1A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 47μH | 0.1MHz | 79.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5049 | - | - | 20% | 3.2A | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012E5R6JT000 TDK Corporation | 34 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 45MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | YES | 1 | - | - | - | 15mA | - | - | - | - | 5.6μH | 4MHz | 600mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 4MHz | 50 | - | - | - | - | - | 0.015A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 555643 | - | - | - | - | - | SURFACE MOUNT | - | - | - | Ferrite | - | - | - | 0.03 Ω | 100 MHz | 100 MHz | - | TDK CORP | TDK Corporation of America | MPZ1608S101AT | - | 125 °C | -55 °C | EIA STD PACKAGE SIZE 0603, 2 PIN | Active | 0.96 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | Other Filters | - | TR, 7 INCH | - | 1 | - | Chip Bead | compliant | - | - | - | - | L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch) | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | 3 A | - | - | - | 100 OHM Ω | 0603 | 0.6 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() MLZ2012M2R2HTD25 TDK Corporation | 4000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | 5.499807mg | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | - | 600mA | - | Shielded | - | - | - | - | 600mA | - | 2012 | 0805 | - | 2.2μH | 2MHz | 160mOhm | 600mA | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS3010ET-3R3M TDK Corporation | 1985 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3.1mm | - | - | 1A | Not | 3010 | - | - | 3.3μH | 1MHz | 156mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-10M | - | - | 20% | 1.5A | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM5020T-6R8M-LR TDK Corporation | 2483 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 2.8A | - | - | - | - | 6.8μH | 100kHz | 118.5mOhm Max | - | - | - | - | - | 4.2A | - | - | - | - | - | 20% | 2.8A | - | - | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |