- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7032T-100M1R4-2PF TDK Corporation | 1700 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.2mm | Chip | - | 1.4A | Not | - | - | 10μH | 100kHz | 63.6mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | 20% | 1.4A | 1.4A | 3.2004mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S2N7CT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 300mA | - | - | - | 2.7nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.3A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P12NJT000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | 3.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 240mA | - | 0603 | 0201 | 12nH | 500MHz | 1.4Ohm Max | 240mA | - | - | 16 @ 500MHz | - | - | 16 | - | - | 5% | - | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV25T-R47M-EFRD TDK Corporation | 1610 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 1.34A | - | - | - | 470nH | 25.2MHz | 96mOhm Max | - | - | DUAL ENDED | 5 @ 25.2MHz | - | - | - | - | - | 20% | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P47NHT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 110mA | - | - | - | 47nH | 300MHz | 2.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | 0.11A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P10NHT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 250mA | - | - | - | 10nH | 500MHz | 950mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201612ET-3R3M TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1.7mm | - | - | 790mA | Not | 2016 | - | 3.3μH | 1MHz | 357mOhm Max | 880mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0806 | - | 20% | - | 850mA | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-150K-PFD TDK Corporation | 50 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 26MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 370mA | - | - | - | 15μH | 2.52MHz | 728mOhm Max | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLF12545T-100M5R1-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | RLF | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.4mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 13mm | Chip | - | 5.1A | Not | - | - | 10μH | 100kHz | 14.88mOhm Max | 5.1A | POWER INDUCTOR | DUAL ENDED | - | - | 6A | - | 5049 | - | 20% | 5.1A | 5.1A | 4.5mm | 0.185 4.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012M150WTD25 TDK Corporation | 1770 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | 5.499807mg | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | 250mA | - | Shielded | - | - | - | - | 250mA | - | 2012 | 0805 | 15μH | 2MHz | 950mOhm | 250mA | - | - | - | - | 120mA | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR12JT000 TDK Corporation | 4500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 360MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 300mA | - | - | - | 120nH | 25MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | - | - | 0.3A | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N9BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 9GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 600mA | - | - | - | 1.9nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.6A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-180J-EF TDK Corporation | 8000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 120mA | - | 3225 | 1210 | 18μH | 2.52MHz | 3.3Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-1R5M-LR TDK Corporation | 2712 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 5.9A | - | - | - | 1.5μH | 100kHz | 24.8mOhm Max | - | - | - | - | - | 9A | - | - | - | 20% | - | 5.9A | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLK1005SR10JTD25 TDK Corporation | 880 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 1.1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 100mA | - | 1005 | 0402 | 100nH | 100MHz | 2.2Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF12575T-470M2R7-H TDK Corporation | 8660 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 63.36mOhm | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 12.8mm | Rectangular | - | 2.7A | Not | - | - | 47μH | 1kHz | 63.36mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | - | - | 3A | - | 7.5mm | 0.309 7.85mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-1R0M-EF TDK Corporation | 3900 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2009 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60mOhm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Chip | - | 1A | Not | 3225 | 1210 | 1μH | 7.96MHz | 78mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 15 | - | - | 20% | 1A | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ0603P18NHT000 TDK Corporation | 820000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 2.4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±3% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 180mA | - | 0603 | 0201 | 18nH | 500MHz | 1.7Ohm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N3BTD25 TDK Corporation | 2021 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Rectangular | - | 1A | - | 1005 | 0402 | 1.3nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P7N5JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 300mA | - | 0603 | 0201 | 7.5nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.3A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - |