- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | DC Resistance | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Insulation Resistance-Min | Attenuation Frequency-Max | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACH3218-220 TDK | 630 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 0.06 Ω | - | TDK CORP | TDK Corporation of America | ACH3218-220 | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | 5.82 | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | - | 1 | - | - | compliant | - | - | - | - | L3.2XB2.5XH1.8 (mm)/L0.126XB0.098XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 1.5 A | - | - | - | - | - | 20 V | 1000 MΩ | 600 MHz | - | 1.8 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() MLG0603P7N5JT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 4GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 300mA | - | 0603 | 0201 | - | - | 7.5nH | 500MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10165T-6R8N4R33PF TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | Shielded | 1 | 10.4mm | Rectangular | - | 4.3A | Not | - | - | - | - | 6.8μH | 100kHz | 18.2mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | 4.6A | - | - | 4040 | - | - | 30% | - | - | - | - | - | - | - | 7mm | 0.268 6.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS4012ET-4R7M-CA TDK Corporation | 1289 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | 66.989923mg | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 118mOhm | - | 105°C | -40°C | Wirewound | - | - | 1.9A | - | - | Shielded | - | - | - | - | 1.9A | - | - | - | - | - | 4.7μH | 1MHz | 118mOhm Max | 1.2A | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 3.9878mm | 4mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012N101LTD25 TDK Corporation | 1354 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | - | Shielded | 1 | - | Rectangular | - | 140mA | - | - | - | - | - | 100μH | 2MHz | 3.5Ohm | - | - | DUAL ENDED | - | - | 30mA | - | - | - | - | 0.14A | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF403212MT-1R5N TDK Corporation | 1000 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 47.995743mg | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 2.98A | - | - | - | - | - | 1.5μH | 1MHz | 50mOhm Max | 2.41A | - | - | - | - | 2.41A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NLV25T-R68J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 300MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850mOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | 2.1mm | Chip | - | 300mA | Not | 2520 | 1008 | - | - | 680nH | 25.2MHz | 850mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | - | - | 5% | 300mA | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-2R7J-EF TDK Corporation | 3970 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 70MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Chip | - | 195mA | - | 2520 | 1008 | - | - | 2.7μH | 7.96MHz | 1.7Ohm Max | 195mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | 5% | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2012S3R3MT0S1 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | - | - | - | - | 900mA | - | 2012 | 0805 | - | - | 3.3μH | 2MHz | 247mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3015ET-6R8M TDK Corporation | 950 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | 3.1mm | - | - | 920mA | Not | - | - | - | - | 6.8μH | 1MHz | 216mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-15M | - | - | 20% | - | 1.05A | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLFV32T-471K-EF TDK Corporation | 3678 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 2.7mm | - | - | 30mA | Not | 3225 | 1210 | - | - | 470μH | 796kHz | 17.4Ohm Max | 30mA | POWER INDUCTOR | DUAL ENDED | - | 25 | - | - | - | - | - | - | 10% | 30mA | - | 4MHz | - | - | - | - | - | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3020T-1R5M-LR TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 3.4A | - | - | - | - | - | 1.5μH | 100kHz | 55mOhm Max | - | - | - | - | - | 4.4A | - | - | - | - | - | 20% | - | 3.4A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12565T-2R0N6R2-H TDK Corporation | 44 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | - | Shielded | 1 | - | Rectangular | - | 6.2A | - | - | - | - | - | 2μH | 1kHz | 9.6mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | - | 5050 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S27NHT000 TDK Corporation | 389060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 1.6GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | - | - | 300mA | - | - | - | - | - | 27nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 20000 | - | - | - | - | - | - | - | - | - | - | 2 | Ceramic | 0402 | 0402 | 1.3(ohm) | - | - | TDK CORP | TDK Corporation of America | MLK1005S56NJT | - | -55C to 125C | - | - | 1005 | Obsolete | 0.6(mm) | Not Required(mm) | 6 | No | 7.69 | Yes | - | 5% | - | Tape and Reel | - | - | - | - | - | Yes | - | - | - | - | EAR99 | RF Chip | - | - | - | - | - | - | 8504.50.80.00 | - | - | Multi-Layer | Unshielded | - | - | - | compliant | - | Not Required | - | - | - | Not Required | 0.056(uH) | 100(MHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | 200(mA) | - | 1500(MHz) | - | - | - | 1.1(mm) | - | - | - | - | 0.6(mm) | - | - | - | - | ||
![]() MLK1005SR30JT000 TDK Corporation | 9257 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | - | - | - | - | 70mA | - | 1005 | 0402 | - | - | 300nH | 100MHz | 7.5Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | - | - | 0.07A | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF5020T-2R7N2R2-3 TDK Corporation | 391 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5.2mm | - | - | 2.28A | Not | - | - | - | - | 2.7μH | 100kHz | 54mOhm Max | 2.28A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2020 | - | - | 30% | 2.28A | 2.98A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4024T-470MR44-2 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 644mOhm | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | - | - | - | 440mA | - | - | - | - | - | 47μH | 100kHz | 644mOhm Max | 440mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | - | - | - | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012ET-1R0N TDK Corporation | 16 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 3.1mm | - | - | 1.9A | Not | - | - | - | - | 1μH | 1MHz | 68mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P27NHT000 TDK Corporation | 90000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2.2GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | - | Rectangular | - | 140mA | - | - | - | - | - | 27nH | 500MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.14A | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - |