- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | DC Resistance-Max | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Output Impedance | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLC565050T-100K-PF TDK Corporation | 20000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | WRAPAROUND | 379.997008mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 19MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.220Lx0.197W 5.60mmx5.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | 5.3mm | Chip | - | 690mA | Not | 5650 | 2220 | - | 10μH | 2.52MHz | 210mOhm Max | 690mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | 690mA | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 165800 | - | - | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 3.5 Ω | - | - | - | TDK CORP | TDK Corporation of America | MLG0603S68NJT | MLG | - | - | - | - | - | 125 °C | -55 °C | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.16 | Yes | 1050 MHz | - | - | - | - | MLG0603S | - | 5% | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 5 | GENERAL PURPOSE INDUCTOR | - | - | - | 0201 | NO | - | 0.05 A | - | 0.068 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1176 |
| - | - | - | - | SURFACE MOUNT | 2520 | - | - | - | - | - | Ferrite | - | 0.35 Ω | 2.5 x 2 x 1.2mm | - | TDK CORP | TDK Corporation of America | ACM2520-301-2P-T | ACM | - | 400mA | 350mΩ | +85°C | -25°C | 85 °C | -25 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1008, SMD, 4 PIN | - | - | - | - | Obsolete | 5.37 | Yes | - | - | - | - | - | ACM | - | - | - | Yes | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 2 | 2mm | - | compliant | - | - | - | - | L2.5XB2.0XH1.2 (mm)/L0.098XB0.079XH0.047 (inch) | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.4 A | - | - | - | - | - | - | 20 V | 300 OHM Ω | 1.2mm | - | 2.5mm | - | - | - | - | - | ||
![]() MHQ0402PSA6N2HT000 TDK Corporation | 60000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | 200mA | - | Shielded | - | - | - | - | - | - | - | - | - | 6.2nH | - | 1Ohm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4020T-R47M-LR TDK Corporation | 5 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 8.7A | - | - | - | - | 470nH | 100kHz | 11.8mOhm Max | - | - | - | - | - | - | 14.1A | - | - | - | - | - | - | 20% | - | - | 8.7A | - | - | - | - | 0.079 2.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SPM4015T-R47M-CA TDK Corporation | 105267 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | Shielded | - | - | - | - | 5.5A | - | - | - | - | 470nH | 100kHz | 24.4mOhm Max | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608A2R2WTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2010 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | 500mA | - | - | - | - | 2.2μH | 10MHz | 250mOhm | - | - | DUAL ENDED | - | - | - | 130mA | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM3020T-4R7M-LR TDK Corporation | 80 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.9A | - | - | - | - | 4.7μH | 100kHz | 174.5mOhm Max | - | - | - | - | - | - | 2.9A | - | - | - | - | - | - | 20% | - | - | 1.9A | - | - | - | - | 0.047 1.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-R68M TDK Corporation | 4000 |
| - | 13 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | 2.98A | - | Shielded | - | - | - | - | - | - | - | - | - | 680nH | 1MHz | 48mOhm Max | 4.17A | - | - | - | - | - | 3.62A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-4R7N TDK Corporation | 1896 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2011 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | Shielded | 1 | 7.1mm | - | - | 3.6A | Not | - | - | - | 4.7μH | 100kHz | 26mOhm Max | 4.1A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2827 | - | - | - | 30% | - | 3.6A | 3.6A | 100kHz | - | - | 4.5mm | 0.189 4.80mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLG0603S1N0BTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 600mA | - | - | - | - | 1nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S1N3STD25 TDK Corporation | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | 8GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 1A | - | 1005 | 0402 | - | 1.3nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012A3R9KT000 TDK Corporation | 95040 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 55MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | - | 30mA | - | - | - | - | 3.9μH | 10MHz | 650mOhm Max | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S2N4STD25 TDK Corporation | 200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | 7GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 800mA | - | 1005 | 0402 | - | 2.4nH | 100MHz | 150mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF7045T-680M TDK Corporation | 728 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2012 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | 7.1mm | - | - | 950mA | Not | - | - | - | 68μH | 100kHz | 252mOhm Max | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 950mA | 100kHz | - | - | 4.5mm | 0.177 4.50mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MLG1005S33NJTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | 1.4GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 300mA | - | 1005 | 0402 | - | 33nH | 100MHz | 900mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR39KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 180MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | - | 200mA | - | - | - | - | 390nH | 25MHz | 450mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S0N8BT000 TDK Corporation | 15000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 10GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 600mA | - | - | - | - | 0.8nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P3N6CT000 TDK Corporation | 5000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 3.6nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S39NJT000 TDK Corporation | 126024 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 1.4GHz | - | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 50mA | - | 0603 | 0201 | - | 39nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - |