- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603S39NJT000 TDK Corporation | 126024 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 50mA | - | - | 0603 | 0201 | 39nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLBU1007090T-R22L TDK Corporation | 40 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT: 10% | -40°C~125°C | Tape & Reel (TR) | 2017 | VLBU | 0.394Lx0.276W 10.00mmx7.00mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 70A | TR, 13 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 220nH | 0.1MHz | 0.18mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 57A | - | 3928 | 57A | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-5R6M3R2-PF TDK Corporation | 18 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.4mm | - | 3.2A | Not | - | - | - | 5.6μH | 1kHz | 26.4mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.8A | - | 4040 | - | - | 3.2A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4024T-2R2N1R7-2 TDK Corporation | 4 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 1.76A | - | - | - | - | 2.2μH | 100kHz | 43mOhm Max | 1.76A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010CX-100M TDK Corporation | 319 | - | Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | - | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | 710mA | - | - | - | - | 10 μH | 1MHz | 580mOhm | 830mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 660mA | 1mm | 990.6μm | 2.4892mm | 2.0066mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R0M-EFR TDK Corporation | 1850 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | - | Rectangular | 1A | - | AEC-Q200 | 2520 | 1008 | 1μH | 7.96MHz | 168mOhm Max | 1A | - | DUAL ENDED | 10 @ 7.96MHz | - | - | - | - | - | - | 20% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S3N6BT000 TDK Corporation | 75000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 300mA | - | - | - | - | 3.6nH | 100MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P22NHT000 TDK Corporation | 14900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 150mA | - | - | - | - | 22nH | 500MHz | 1.9Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | 0.15A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4028T-100M1R0-2 TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | - | 1.06A | Not | - | - | - | 10μH | 100kHz | 140mOhm Max | 1.06A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 1616 | - | 20% | 1.06A | 1.45A | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012HBX-3R3M TDK Corporation | 5937 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-HBX | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 2.63A | - | Shielded | 1 | - | - | - | - | - | - | - | 3.3μH | 1MHz | 150mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.82A | - | - | 2.37A | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-015J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 50.008559mg | RECTANGULAR PACKAGE | - | 2.1GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 450mA | - | - | 3225 | 1210 | 15nH | 100MHz | 160mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 19 | - | - | 19 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF403215MT-220M TDK Corporation | 1000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 47.995743mg | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 950mA | - | - | - | - | 22μH | 1MHz | 380mOhm Max | 650mA | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SPM3012T-4R7M-CA02 TDK Corporation | 30 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | - | 1.5A | - | Shielded | - | - | - | - | - | - | - | - | 4.7μH | - | 264mOhm Max | - | - | - | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005SR30JT000 TDK Corporation | 50 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 350MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 50mA | - | - | 1005 | 0402 | 300nH | 50MHz | 6.5Ohm Max | - | - | - | - | 6 | - | - | - | - | 0.05A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P5N6CT000 TDK Corporation | 2495 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 652.039032μg | - | - | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | - | 1005 | 0402 | 5.6nH | 100MHz | 130mOhm Max | 800mA | - | - | 23 @ 250MHz | - | - | - | 23 | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252012CX-1R5M TDK Corporation | 159 |
| Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-CX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Chip | 2.3A | - | - | - | - | 1.5μH | 1MHz | 74mOhm Max | 2.7A | - | - | - | - | - | 2.19A | - | - | - | 20% | - | 2.7A | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF12577NIT-100M-D TDK Corporation | In Stock |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 6.4A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 10μH | 0.1MHz | 14.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5049 | - | 20% | - | 7.7A | - | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-R82J-EFD TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | RECTANGULAR PACKAGE | - | 260MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 260mA | - | - | 2520 | 1008 | 820nH | 25.2MHz | 1Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | 30 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S56NHTD25 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | - | 56nH | 100MHz | 1.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF7045T-100M TDK Corporation | 13656 | - | Datasheet | 25 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2004 | CLF | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 7.1mm | - | 2.5A | Not | - | - | - | 10μH | 100kHz | 45.6mOhm Max | 2.7A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 2827 | - | 20% | 2.5A | 2.5A | 100kHz | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |