- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Rated Voltage | Insulation Resistance-Min | Attenuation Frequency-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM3012T-4R7M-LR TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SPM-LR | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.5A | - | - | - | - | 4.7μH | 100kHz | 266.3mOhm Max | - | - | - | - | - | 2.4A | - | - | - | - | - | 20% | - | 1.5A | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201612ET-R47N TDK Corporation | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | - | 1.9A | - | 2016 | - | - | 470nH | 1MHz | 63mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0806 | - | - | 30% | - | 2A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACH4518-220 TDK | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | 0.04 Ω | - | TDK CORP | TDK Corporation of America | ACH4518-220 | - | 85 °C | -25 °C | Obsolete | 5.83 | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | compliant | - | - | - | - | L4.5XB3.2XH1.8 (mm)/L0.177XB0.126XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 2 A | - | - | - | - | 50 V | 1000 MΩ | 530 MHz | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() ACH4518-222 TDK | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | 0.04 Ω | - | TDK CORP | TDK Corporation of America | ACH4518-222 | - | 85 °C | -25 °C | Obsolete | 5.82 | Yes | TDK 2A 50 V dc SMD RFI Filter, with Solder Pad Terminals | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | unknown | - | - | - | - | L4.5XB3.2XH1.8 (mm)/L0.177XB0.126XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 2 A | - | - | - | - | 50 V | 1000 MΩ | 40 MHz | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() MLG0402P0N7BT000 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 10GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 320mA | - | 0402 | 1005 | - | 0.7nH | 500MHz | 300mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-150K-EF TDK Corporation | 99 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 21MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 175mA | - | 2520 | 1008 | - | 15μH | 2.52MHz | 2.86Ohm Max | 175mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | - | - | - | - | - | 10% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ACH4518-101 TDK | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | 0.04 Ω | - | TDK CORP | TDK Corporation of America | ACH4518-101 | - | 85 °C | -25 °C | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | compliant | - | - | - | - | L4.5XB3.2XH1.8 (mm)/L0.177XB0.126XH0.071 (inch) | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | 2 A | - | - | - | - | 50 V | 1000 MΩ | 235 MHz | 1.8 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() VLS252012CX-1R5M-1 TDK Corporation | 8 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 2.3A | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5μH | - | 74mOhm Max | - | - | - | - | - | 2.19A | - | - | - | - | - | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LTF5022T-6R8N1R6-LC TDK Corporation | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 170.01209mg | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | TIN COPPER | - | 8504.50.80.00 | - | - | YES | 1 | 5mm | - | unknown | 2.1A | Not | - | - | - | 6.8μH | 100kHz | 110mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | 1.6A | - | - | - | - | - | 30% | 1.6A | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLZ1005M1R0WT000 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 170MHz | - | - | - | Ferrite | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2001 | MLZ | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 450mA | - | 1005 | 0402 | - | 1μH | 2MHz | 350mOhm | - | - | DUAL ENDED | - | - | 100mA | - | - | - | - | 0.45A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012C101KTD25 TDK Corporation | 355 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 7MHz | - | - | - | Ferrite | - | - | - | - | - | - | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Rectangular | - | 2mA | - | 2012 | 0805 | - | 100μH | 1MHz | 3.1Ohm Max | - | - | DUAL ENDED | 25 @ 1MHz | 25 | - | - | - | - | - | 0.002A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S9N1HTD25 TDK Corporation | 398070 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 500mA | - | - | - | - | 9.1nH | 100MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N1CT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 10GHz | - | - | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 550mA | - | - | - | - | 1.1nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | - | 0.55A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R2JT000 TDK Corporation | 90 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 110MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 50mA | - | - | - | - | 1.2μH | 10MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-1R0M-LR TDK Corporation | 462 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 8.6A | - | - | - | - | 1μH | 100kHz | 17.2mOhm Max | - | - | - | - | - | 9.5A | - | - | - | - | - | 20% | - | 6.8A | - | - | - | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLF504015MT-220M-CA TDK Corporation | 84 |
| Datasheet | 16 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLF-M-CA | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.08A | - | - | - | - | 22μH | 1MHz | 310mOhm Max | 930mA | - | - | - | - | 930mA | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MLF2012E6R8JT000 TDK Corporation | 1626 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 40MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 15mA | - | - | - | - | 6.8μH | 4MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 4MHz | 50 | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P6N2ST000 TDK Corporation | 150000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 300mA | - | 0603 | 0201 | - | 6.2nH | 500MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R22J-EFD TDK Corporation | 1366 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | RECTANGULAR PACKAGE | - | 450MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 500mOhm | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 430mA | - | 2520 | 1008 | - | 220nH | 25.2MHz | 500mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | - | - | 5% | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-331K-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | - | 6MHz | - | - | - | Ferrite | - | - | - | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 12.3Ohm | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 70mA | - | 3225 | 1210 | - | 330μH | 796kHz | 15.99Ohm Max | 70mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | - | - | - | 10% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |