- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7045T-220M1R3-H TDK Corporation | 4000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, Blister, 13 Inch | Shielded | 1 | - | Rectangular | 1.3A | Not | 7045 | - | 22μH | 100kHz | 98.4mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | 20% | - | 1.25A | - | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF10145T-220M1R9-PF TDK Corporation | 3800 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 59mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 10.4mm | - | 1.9A | Not | - | - | 22μH | 1kHz | 70.9mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040 | - | 20% | 1.9A | 2.1A | - | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-R10J-PF TDK Corporation | 12700 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 800MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 280mA | Not | 2520 | 1008 | 100nH | 100MHz | 800mOhm Max | 280mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | 5% | 280mA | - | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S68NJT000 TDK Corporation | 150000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 150mA | - | 1005 | 0402 | 68nH | 100MHz | 1.5Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S1N8ST000 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 500mA | - | 1005 | 0402 | 1.8nH | 100MHz | 170mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() SPM5020T-4R7M-LR TDK Corporation | 2000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 3.7A | - | - | - | 4.7μH | 100kHz | 67.6mOhm Max | - | - | - | - | - | 5.3A | - | - | - | 20% | - | 3.7A | - | - | - | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLF12575T-330M3R2-PF TDK Corporation | 21206 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 12.8mm | - | 3.4A | Not | - | - | 33μH | 1kHz | 47.4mOhm Max | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | 3.2A | - | 4949 | - | - | 3.4A | - | 39.5mOhm | - | 7.85mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR33KT000 TDK Corporation | 79895 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 200MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | Chip | 250mA | - | 2012 | 0805 | 330nH | 25MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | 0.25A | - | - | 250mA | 400mOhm | - | 1.05mm | 0.041 1.05mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() MLG1005S2N7ST000 TDK Corporation | 380200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 800mA | - | 1005 | 0402 | 2.7nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.8A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N0BT000 TDK Corporation | 1220 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 5.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | - | 800mA | - | 1005 | 0402 | 3nH | 100MHz | 200mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S12NJT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | - | 400mA | - | 1005 | 0402 | 12nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-4R7N-D TDK Corporation | 43180 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | 6.9mm | - | 3.6A | - | - | - | 4.7μH | 100kHz | 26mOhm Max | 4.1A | - | - | - | - | - | - | - | - | 30% | - | 3.6A | - | 100kHz | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7045T-6R8M1R7-PF TDK Corporation | 21 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 39mOhm | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 1.74A | Not | 7045 | - | 6.8μH | 100kHz | 46.8mOhm Max | 1.74A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | 1.7A | - | - | - | 20% | 1.74A | 1.74A | - | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7032T-151MR37-2PF TDK Corporation | 6898 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 370mA | Not | 7032 | - | 150μH | 100kHz | 780mOhm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | 20% | 370mA | 370mA | - | - | 3.2004mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF12575T-221M1R3-PF TDK Corporation | 16595 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.3A | Not | - | - | 220μH | 1kHz | 310mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | - | 20% | 1.3A | - | - | - | 7.493mm | 0.309 7.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-1R5J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850mOhm | Tin/Copper (Sn/Cu) - hot dipped | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 370mA | Not | 3225 | 1210 | 1.5μH | 7.96MHz | 850mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 370mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-027J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | 1.5GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 27nH | 100MHz | 220mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | - | 23 | - | - | 5% | 450mA | - | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005SR10JT000 TDK Corporation | 6900 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.1GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 100mA | - | 1005 | 0402 | 100nH | 100MHz | 2.2Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | 6 | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005SR10JT000 TDK Corporation | 100000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 200mA | - | 1005 | 0402 | 100nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S47NJT000 TDK Corporation | 6004 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 600μm | - | 200mA | - | 1005 | 0402 | 47nH | 100MHz | 1.2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - |