- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSL0808RA-4R7M3R5-PF TDK Corporation | 74800 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 27MHz | - | Q MEASURED AT 7.96 MHZ | - | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | - | 3.5A | Not | - | - | 5mm | 4.7μH | 1kHz | 21mOhm Max | 3.5A | POWER INDUCTOR | - | 10 @ 7.96MHz | Radial | 10 | GENERAL PURPOSE INDUCTOR | 3.8A | 10 | - | - | - | 3.5A | - | 8.8mm | 8.8mm | 0.346 8.80mm | No | - | RoHS Compliant | - | - | ||
![]() B78148S1563J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLF10040T-331M TDK Corporation | 298 | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | -40°C~105°C | Cut Tape (CT) | 2013 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 530mA | - | - | - | - | 330μH | 100kHz | 1.032Ohm Max | 700mA | - | - | - | - | - | - | - | - | - | - | 20% | - | 530mA | - | 3.8mm | 0.161 4.10mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() SPM5012T-100M-LR TDK Corporation | 60 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.3A | - | - | - | - | 10μH | 100kHz | 390.5mOhm Max | - | - | - | - | - | - | - | 2.2A | - | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R12J-EFD TDK Corporation | 1690 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 500MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 450mA | - | 3225 | 1210 | - | 120nH | 25.2MHz | 220mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | 30 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() NLV32T-018J-EF TDK Corporation | 2900 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 1.9GHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | - | 18nH | 100MHz | 180mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | 21 | - | - | 21 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-3R9J-EF TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 48MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | - | 180mA | Not | 2520 | 1008 | - | 3.9μH | 7.96MHz | 2.1Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 5% | 180mA | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-220K-PFD TDK Corporation | 12000 |
| Datasheet | 15 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 21MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 300mA | - | - | - | - | 22μH | 2.52MHz | 1Ohm Max | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S4N7ST000 TDK Corporation | 465000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 300mA | - | 0603 | 0201 | - | 4.7nH | 100MHz | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | - | 0.3A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P4N7JT000 TDK Corporation | 33 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 350mA | - | 0603 | 0201 | - | 4.7nH | 500MHz | 400mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | 14 | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608B56NJT000 TDK Corporation | 136000 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 950μm | - | - | 400mA | - | 1608 | 0603 | - | 56nH | 100MHz | 700mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 14 | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | - | - | ||
![]() SLF7045T-331MR35-H TDK Corporation | 17241 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | TR, Blister, 13 Inch | Shielded | 1 | - | Rectangular | - | 350mA | Not | 7045 | - | - | 330μH | 100kHz | 1.38Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2828 | - | 20% | - | 370mA | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() NLV32T-027J-EFD TDK Corporation | 39 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 1.5GHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 450mA | - | 3225 | 1210 | - | 27nH | 100MHz | 220mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | - | 23 | - | - | 23 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ADL3225V-470MT-TL000 TDK Corporation | 19415 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | - | - | - | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | - | ADL | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 500mA | - | Unshielded | - | - | - | - | - | - | - | - | - | 47μH | - | 900mOhm Max | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | 0.102 2.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-068J-EFD TDK Corporation | 50 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 1GHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 360mOhm | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 450mA | - | 3225 | 1210 | - | 68nH | 100MHz | 360mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 27 @ 100MHz | - | 27 | - | - | 27 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-027J-EFD TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 1.55GHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 410mA | - | 2520 | 1008 | - | 27nH | 100MHz | 400mOhm Max | 410mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-270J-EFD TDK Corporation | 49 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 80mA | - | 3225 | 1210 | - | 27μH | 2.52MHz | 5Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SPM3015T-4R7M TDK Corporation | 28750 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 47.003509mg | - | - | Metal | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.8A | - | - | - | - | 4.7μH | 100kHz | 218.2mOhm Max | 2.1A | - | - | - | - | - | - | 2.1A | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S4N7CT000 TDK Corporation | 8900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 700mA | - | - | - | - | 4.7nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.7A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252012CX-220M-1 TDK Corporation | 590 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 560mA | - | Shielded | - | - | - | - | - | - | - | - | - | 22μH | - | 955mOhm Max | - | - | - | - | - | - | - | 540mA | - | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - |