- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLCF4028T-6R8N1R3-2 TDK Corporation | 5000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 1.36A | - | Shielded | - | 4.1mm | - | 1.36A | Not | 4028 | - | - | 6.8μH | 100kHz | 100mOhm Max | 1.36A | - | - | - | - | - | - | 1.36A | - | - | - | 30% | 1.36A | 1.69A | - | - | 2.8mm | 0.110 2.80mm | 3.9878mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF10040T-470M TDK Corporation | 13600 | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Cut Tape (CT) | 2013 | CLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.3A | - | - | - | - | 47μH | 100kHz | 150mOhm Max | 1.9A | - | - | - | - | - | - | - | - | - | - | 20% | - | 1.3A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLG1005S12NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 400mA | - | - | - | - | 12nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S91NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | - | 91nH | 100MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFV32T-1R0M-EF TDK Corporation | 948 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | 750mA | Not | 3225 | 1210 | - | 1μH | 7.96MHz | 72mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | 5 | - | - | - | - | - | 20% | 750mA | - | 100MHz | - | - | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S62NHT000 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 200mA | - | - | - | - | 62nH | 100MHz | 1.4Ohm Max | - | - | - | 8 @ 100MHz | - | 8 | - | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P5N1ST000 TDK Corporation | 500 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 350mA | - | 0603 | 0201 | - | 5.1nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 16 @ 500MHz | - | 16 | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR56JTD25 TDK Corporation | 19 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 150mA | - | 2012 | 0805 | - | 560nH | 25MHz | 550mOhm Max | 50mA | - | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | 45 | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1608SR12JT000 TDK Corporation | 1 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 650MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.2Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 300mA | - | 1608 | 0603 | - | 120nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | - | 14 | - | - | - | - | 0.3A | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CLF7045NIT-470M-D TDK Corporation | 6000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.26A | - | YES | 1 | - | - | 1.7A | - | - | - | - | 47μH | 100kHz | 160mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.7A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P0N4BT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 350mA | - | 0402 | 1005 | - | 0.4nH | 500MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S8N2HT000 TDK Corporation | 1870 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 500mA | - | - | - | - | 8.2nH | 100MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.5A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R10J-EF TDK Corporation | 4867 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 700MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 450mA | - | 3225 | 1210 | - | 100nH | 100MHz | 440mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | - | 28 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-102MR29-H TDK Corporation | 554 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | 290mA | Not | - | - | - | 1mH | 1kHz | 3.36Ohm Max | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 320mA | - | 0404 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-331K-PF TDK Corporation | 1000000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 180mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 90mA | Not | 4532 | 1812 | - | 330μH | 796kHz | 13Ohm Max | 90mA | - | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | 10% | 90mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR22KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | 250mA | - | 2012 | 0805 | - | 220nH | 25MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | 0.25A | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF5010ST-2R2M2R0 TDK Corporation | 16345 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.189Lx0.181W 4.80mmx4.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.5mm | - | 2A | Not | - | - | - | 2.2μH | 1MHz | 77mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1918 | - | - | 2A | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TSL0808RA-101KR80-PF TDK Corporation | 8333 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | 2 | - | CYLINDRICAL PACKAGE | 4.4MHz | - | Q MEASURED AT 796 KHZ | -20°C~85°C | Cut Tape (CT) | 2001 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | 800mA | Not | - | - | 5mm | 100μH | 1kHz | 250mOhm Max | 940mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | 10% | 940mA | 940mA | - | 8.8mm | 8.8mm | 0.346 8.80mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() MLG0603P4N7HT000 TDK Corporation | 45000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 350mA | - | - | - | - | 4.7nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | - | 0.35A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA3N9BT000 TDK Corporation | 60000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 200mA | - | Shielded | - | - | - | - | - | - | - | - | 3.9nH | - | 750mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | - |