- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-022J-EF TDK Corporation | 88000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 1.7GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 22nH | 100MHz | 200mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | - | 23 | - | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7028T-330MR65-PF TDK Corporation | 1554 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.2mm | - | - | 650mA | Not | - | - | 33μH | 100kHz | 240mOhm | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | - | 650mA | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608DR10KTD25 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 3.997283mg | RECTANGULAR PACKAGE | 450MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | - | 200mA | - | 1608 | 0603 | 100nH | 25MHz | 350mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608A3R9JT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.45Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | - | 30mA | - | - | - | 3.9μH | 10MHz | 1.45Ohm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | - | - | 0.03A | - | - | - | - | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-100J-EFD TDK Corporation | 20 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | - | 150mA | - | 3225 | 1210 | 10μH | 2.52MHz | 2.1Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | 1310 | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTF5022T-220MR98-LC TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | 5.1mm | - | - | 1.2A | Not | 5022 | - | 22μH | 100kHz | 320mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 1.2A | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLCF4028T-330MR61-2 TDK Corporation | 300 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 4.1mm | - | - | 610mA | Not | - | - | 33μH | 100kHz | 350mOhm Max | 610mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1616 | - | 20% | 610mA | 740mA | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF504015MT-100M TDK Corporation | 2000 | - | Datasheet | - | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.58A | - | - | - | 10μH | 1MHz | 140mOhm Max | 1.3A | - | - | - | - | - | - | - | - | 20% | - | 1.58A | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CLF10060NIT-1R5N-D TDK Corporation | 2500 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 1.5μH | 0.1MHz | 8.06mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 11A | - | 4039 | - | 30% | - | 9.3A | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-018J-EFD TDK Corporation | 73 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | 1.85GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 310mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 450mA | - | 2520 | 1008 | 18nH | 100MHz | 310mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402Q2N4BT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | 2.4nH | 100MHz | 800mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10040T-1R5N8R9 TDK Corporation | 7000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.2mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | - | 8.9A | Not | - | - | 1.5μH | 100kHz | 6.2mOhm Max | 8.9A | POWER INDUCTOR | DUAL ENDED | - | - | 9.9A | - | 3938 | - | - | 9.9A | - | 4mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0402Q5N1ST000 TDK Corporation | 80000 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | Multilayer | 1.4Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 160mA | - | 0402 | 1005 | 5.1nH | 100MHz | 1.4Ohm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R5M-EFD TDK Corporation | 2000000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | - | RECTANGULAR PACKAGE | 165MHz | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 435mA | - | - | - | 1.5μH | 7.96MHz | 546mOhm Max | - | - | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | 0.435A | 20% | - | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TFM201610GHM-1R5MTAA TDK Corporation | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-GHM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | 125°C | -40°C | Thin Film | - | 2A | - | Shielded | - | - | - | - | - | - | 2016 | 0806 | 1.5μH | 1MHz | 132mOhm Max | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10040T-2R2N7R1 TDK Corporation | 7000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9.5mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 10.1mm | - | - | 7.1A | Not | - | - | 2.2μH | 100kHz | 9.5mOhm Max | 7.1A | POWER INDUCTOR | DUAL ENDED | - | - | 8.2A | - | 3938 | - | - | 8.2A | - | 4mm | 0.157 4.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NLV25T-560J-EF TDK Corporation | 1500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 75mA | - | 2520 | 1008 | 56μH | 2.52MHz | 12.1Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | 20 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012A4R7JT000 TDK Corporation | 200000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 30mA | - | - | - | 4.7μH | 10MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | 0.03A | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045NIT-221M-D TDK Corporation | 220 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 470mA | TR, Blister, 13 Inch | YES | 1 | - | - | - | 570mA | - | - | - | 220μH | 100kHz | 864mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2524 | 0.57A | 20% | - | 570mA | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1608B82NJT000 TDK Corporation | 32000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | - | 300mA | - | 1608 | 0603 | 82nH | 100MHz | 800mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | 14 | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | - | - |