- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Manufacturer Package Identifier | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Features | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM3015T-1R0M TDK Corporation | 911 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.5A | - | - | - | - | 1μH | 100kHz | 52.9mOhm Max | - | - | - | - | - | - | 5.1A | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005VR33JT000 TDK Corporation | 165800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 230MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Cut Tape (CT) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 140mA | - | AEC-Q200 | 1005 | 0402 | 330nH | 25MHz | 1.05Ohm Max | - | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | - | - | - | 140A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLK0603L3N3ST000 TDK Corporation | 155000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 8GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 200mA | - | - | 0603 | 0201 | 3.3nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045T-101M-D TDK Corporation | 10000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2007 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | 750mA | - | - | - | - | 100μH | 100kHz | 396mOhm Max | 900mA | - | - | - | - | - | - | - | - | - | 20% | - | 750mA | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLK0603L4N7ST000 TDK Corporation | 15000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7.5GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 200mA | - | - | 0603 | 0201 | 4.7nH | 100MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | - | 0.2A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLCF4018T-3R3N1R2-2 TDK Corporation | In Stock |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | Chip | 1.26A | Not | - | - | - | 3.3μH | 100kHz | 79mOhm Max | 1.26A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 30% | 1.26A | 1.93A | - | - | - | 1.8mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603S0N5CT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 600mA | - | - | 0603 | 0201 | 0.5nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLF10045T-680M1R6 TDK Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | 1.6A | Not | - | - | - | 68μH | 100kHz | 182mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3938 | - | 20% | 1.6A | 1.7A | - | - | - | 4.5mm | 0.177 4.50mm | No | Unknown | RoHS Compliant | - | - | ||
![]() SPM4012T-4R7M-LR TDK Corporation | 440 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.7A | - | - | - | - | 4.7μH | 100kHz | 196.7mOhm Max | - | - | - | - | - | - | 3.3A | - | - | - | 20% | - | 1.7A | - | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252015ET-1R0N TDK Corporation | 4248 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | 1.75A | Not | - | 2520 | 1008 | 1μH | 1MHz | 82mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.95A | - | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() GLFR1608T3R3M-LR TDK Corporation | 591 | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | Rectangular | 190mA | Not | - | 1608 | 0603 | 3.3μH | 7.96MHz | 230mOhm | 525mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 120mA | - | - | - | - | 525mA | - | - | - | - | 787.4μm | 0.039 1.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-221M-D TDK Corporation | 20 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 INCH | Shielded | 1 | 6.9mm | - | 520mA | - | - | - | - | 220μH | 100kHz | 792mOhm Max | 620mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 520mA | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLF2012A3R9KTD25 TDK Corporation | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 30mA | - | - | 2012 | 0805 | 3.9μH | 10MHz | 650mOhm Max | - | - | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | 0.03A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P16NJT000 TDK Corporation | 42 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | - | 0603 | 0201 | 16nH | 500MHz | 1.7Ohm Max | 180mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | 5% | - | - | - | - | - | 350μm | 0.016 0.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLF3012ST-2R2M1R4 TDK Corporation | 7629 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | VLF3012ST-2R2M1R4 | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLF | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.8mm | - | 1.4A | Not | - | - | - | 2.2μH | 1MHz | 72mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1211 | - | - | 1.4A | - | 72mOhm | - | - | 1.2mm | 0.047 1.20mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CLF12555T-150M-D TDK Corporation | 432 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | 3.2A | - | - | - | - | 15μH | 100kHz | 37.2mOhm Max | 5.4A | - | - | - | - | - | - | - | - | - | 20% | - | 3.2A | - | - | - | 5.5mm | 0.217 5.50mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FLF3215T-2R2M TDK Corporation | 24000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2001 | FLF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | - | 1.8A | - | - | 3225 | 1210 | 2.2μH | 1MHz | 60mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | 20 | - | 1.4A | 20 | - | - | - | - | - | - | - | - | 1.55mm | 0.065 1.65mm | No | - | RoHS Compliant | - | - | ||
![]() KLZ1608AHR1R0WTD25 TDK Corporation | 89020 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 600mA | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | 1μH | 10MHz | 195mOhm | - | - | DUAL ENDED | - | - | - | 190mA | - | - | 0.6A | - | - | - | - | - | Soft Termination | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S4N3CTD25 TDK Corporation | 389060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 700mA | - | - | - | - | 4.3nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.7A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-271J-EFD TDK Corporation | 800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | 45mA | - | - | 3225 | 1210 | 270μH | 796kHz | 28Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | 1310 | - | 5% | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 |