- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPM12565XT-1R0M TDK Corporation | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.512Lx0.496W 13.00mmx12.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 22A | - | Shielded | - | - | - | - | - | - | - | 1μH | - | 2.28mOhm Max | - | - | - | - | - | - | 42A | - | - | - | 20% | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM4030T-2R2M TDK Corporation | 10000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM | 0.165Lx0.157W 4.20mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 4.8A | - | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 40.15mOhm Max | - | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPM6550T-1R0M100A TDK Corporation | 21 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SPM | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 14.1A | - | Shielded | - | - | - | - | - | - | - | 1.09μH | - | 5.2mOhm Max | - | - | - | - | - | - | 15.3A | - | - | - | - | - | - | - | - | 0.203 5.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0603P1N1BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1A | - | 0603 | 0201 | 1.1nH | 500MHz | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012E100MT000 TDK Corporation | 2000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 15mA | - | - | - | 10μH | 2MHz | 800mOhm Max | 800mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | 0.015A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2520S2R2ST0S1 TDK Corporation | 9000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | - | Rectangular | 1.2A | - | 2520 | 1008 | 2.5μH | 2MHz | 143mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3015ET-150M TDK Corporation | 1590 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 3.1mm | - | 580mA | Not | 3015 | - | 15μH | 1MHz | 456mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-15M | - | 20% | - | 750mA | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV25T-1R5M-PF TDK Corporation | In Stock |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 165MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 420mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Chip | 435mA | Not | 2520 | 1008 | 1.5μH | 7.96MHz | 546mOhm Max | - | 435mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | 20 | - | - | 20% | 435mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF5020T-6R8N1R1 TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 102mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | 1.11A | Not | - | - | 6.8μH | 100kHz | 122mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | 1.11A | 1.9A | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-150M-D TDK Corporation | 468 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 2.1A | - | Shielded | - | 6.9mm | - | 2.1A | - | - | - | 15μH | 100kHz | 61.2mOhm Max | - | 2.3A | - | - | - | - | 2.3A | - | - | - | 20% | - | 2.1A | 100kHz | 4.5mm | 0.177 4.50mm | 7.2mm | 6.9088mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF302512MT-100M TDK Corporation | 1260 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | 620mA | - | - | - | 10μH | 1MHz | 299mOhm Max | - | 620mA | DC-DC CONVERTER | DUAL ENDED | - | - | 690mA | - | 1210 | - | 20% | - | 950mA | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLK0603L1N8ST000 TDK Corporation | 175000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 300mA | - | 0603 | 0201 | 1.8nH | 100MHz | 270mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | 6 | - | - | - | 0.3A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608D82NMTA00 TDK Corporation | 480000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 500MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | - | 200mA | - | 1608 | 0603 | 82nH | 50MHz | 300mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | 10 | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR15KTD25 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 320MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 300mA | - | 2012 | 0805 | 150nH | 25MHz | 200mOhm Max | - | 300mA | - | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF6045NIT-471M-D TDK Corporation | 100000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2011 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 280mA | TR, Blister, 13 Inch | YES | 1 | - | - | 410mA | - | - | - | 470μH | 100kHz | 1.56Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2524 | 0.41A | 20% | - | 410mA | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF252012MT-4R7M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.09A | - | 2520 | 1008 | 4.7μH | 1MHz | 220mOhm Max | - | 620mA | - | - | - | - | - | - | - | - | 20% | - | 1.09A | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CLF6045T-1R5N-H TDK Corporation | 904 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CLF-H | 0.244Lx0.232W 6.20mmx5.90mm | ±30% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 4.2A | - | Shielded | - | - | - | 4.2A | - | - | - | 1.5μH | 100kHz | 13mOhm | - | 4.4A | - | - | - | - | 4.4A | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 6.1976mm | 5.8928mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P12NGT000 TDK Corporation | 11480 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | 190mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 450mA | - | - | - | 12nH | 100MHz | 240mOhm Max | - | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-471J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Chip | 25mA | Not | 3225 | 1210 | 470μH | 796kHz | 40Ohm Max | - | 25mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 5% | 25mA | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-022J-EFD TDK Corporation | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 1.65GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 370mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 420mA | - | 2520 | 1008 | 22nH | 100MHz | 370mOhm Max | - | 420mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |