- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF12577NIT-1R5N-D TDK Corporation | 50000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT :30% | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.504Lx0.492W 12.80mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | 1.5μH | 0.1MHz | 7.15mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 20A | - | 5049 | - | 30% | - | 10.5A | - | - | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012DR27KT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 250mA | - | 2012 | 0805 | - | 270nH | 25MHz | 350mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q2N6BT000 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | - | 0402 | 1005 | - | 2.6nH | 100MHz | 800mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q3N9BT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 180mA | - | 0402 | 1005 | - | 3.9nH | 100MHz | 1.2Ohm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR18JT000 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | - | 300mA | - | - | - | - | 180nH | 25MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | 0.3A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q1N1BT000 TDK Corporation | 18 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 250mA | - | 0402 | 1005 | - | 1.1nH | 100MHz | 500mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPM5012T-1R5M-LR TDK Corporation | 28060 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM-LR | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3.8A | - | - | - | - | 1.5μH | 100kHz | 46.2mOhm Max | - | - | - | - | - | - | - | 6A | - | - | - | 20% | - | 3.8A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLK0603L27NJT000 TDK Corporation | 15000 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 100mA | - | 0603 | 0201 | - | 27nH | 100MHz | 1.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 300MHz | - | 6 | - | - | - | - | 0.1A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S75NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 750MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | - | 75nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | - | 8 | - | - | - | - | 0.2A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF4020T-1R8N1R9 TDK Corporation | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 46mOhm | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | 1.97A | Not | 4020 | - | - | 1.8μH | 100kHz | 51mOhm Max | 1.97A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | 1.97A | 2.37A | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GLFR1608T1R0M-LR TDK Corporation | 900 |
| Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 1997 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1mm | Rectangular | 230mA | Not | 1608 | 0603 | - | 1μH | - | 80mOhm | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | 900mA | - | - | 787.4μm | 0.039 1.00mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TSL0808RA-151KR67-PF TDK Corporation | 4079 |
| Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 3.6MHz | - | Q MEASURED AT 796 KHZ | -20°C~85°C | Cut Tape (CT) | 2005 | TSL | 0.335Dia 8.50mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | Ammo Pack | NO | 1 | - | - | 670mA | Not | - | - | 5mm | 150μH | 1kHz | 400mOhm Max | 730mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | 730mA | - | 8.8mm | 8.8mm | 0.346 8.80mm | No | - | RoHS Compliant | - | - | ||
![]() MLG1005S16NHTD25 TDK Corporation | 120000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 400mA | - | - | - | - | 16nH | 100MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.4A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF10040T-330M2R1 TDK Corporation | 440 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.1mm | - | 2.1A | Not | - | - | - | 33μH | 100kHz | 93mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3938 | - | - | 2.1A | - | - | 4mm | 0.157 4.00mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG1608B15NJT000 TDK Corporation | 6580 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | 600mA | - | 1608 | 0603 | - | 15nH | 100MHz | 280mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLJ1608WR47KT000 TDK Corporation | 500000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 190MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 400mA | - | 1608 | 0603 | - | 470nH | 25MHz | 494mOhm Max | - | - | - | 35 @ 25MHz | - | - | - | 600mA | - | - | - | - | - | - | - | - | 0.037 0.94mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR27JT000 TDK Corporation | 46 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 250mA | - | - | - | - | 270nH | 25MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | 0.25A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS5045EX-221M TDK Corporation | 900 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 450mA | - | Shielded | - | - | - | - | - | - | - | - | 220μH | - | 1.365Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA1N2BT000 TDK Corporation | 20000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | Shielded | - | - | - | - | - | - | - | - | 1.2nH | - | 200mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLD2016S4R7MTD25 TDK Corporation | In Stock |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2017 | MLD | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 750mA | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 4.7μH | 2MHz | 325mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | - | - | 0.75A | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 |