- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF7045T-2R2N-D TDK Corporation | 5 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2008 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 6.9mm | - | 4.3A | - | - | - | - | 2.2μH | 100kHz | 18.98mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2827 | - | 30% | - | 4.3A | 100kHz | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF10145T-152MR22-H TDK Corporation | 42 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | Shielded | 1 | - | Rectangular | 260mA | - | - | - | - | 1.5mH | 1kHz | 4.08Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | 220mA | - | 0404 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHQ1005P2N7CT000 TDK Corporation | 4500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 652.039032μg | - | - | 6.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | - | - | 1005 | 0402 | 2.7nH | 100MHz | 70mOhm Max | 900mA | - | - | 23 @ 250MHz | - | - | 23 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608A1R0KTD25 TDK Corporation | 6790 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 3.997283mg | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 50mA | - | - | 1608 | 0603 | 1μH | 10MHz | 500mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | 35 | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTF4022T-6R8N-D TDK Corporation | 500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LTF4022-D | 0.217Lx0.157W 5.50mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | - | Magnetic Shield | 1.5A | - | - | - | - | 6.8μH | 1MHz | 140mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | 1.1A | - | 1616 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS201612ET-R68N TDK Corporation | 200000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.7mm | - | 1.7A | - | - | 2016 | - | 680nH | 1MHz | 72mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0806 | - | 30% | - | 1.85A | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-270J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 80mA | - | - | 3225 | 1210 | 27μH | 2.52MHz | 5Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005SR24JT000 TDK Corporation | 1850 |
| - | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 1GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 70mA | - | - | 1005 | 0402 | 240nH | 100MHz | 6.5Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | 0.07A | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S10NJTD25 TDK Corporation | 297080 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 500mA | - | - | 1005 | 0402 | 10nH | 100MHz | 350mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S3N0STD25 TDK Corporation | 289060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | 800mA | - | - | 1005 | 0402 | 3nH | 100MHz | 200mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S8N2JT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 200mA | - | - | 0603 | 0201 | 8.2nH | 100MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.2A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005G1R8KT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | 1.05Ohm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | 30mA | - | AEC-Q200 | 1005 | 0402 | 1.8μH | 10MHz | 1.05Ohm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | 30 | - | - | - | 30A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-2R2M TDK Corporation | 44800 | - | - | 12 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | VLS-HBX | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 10Ohm | - | - | - | 8504.50.80.00 | 1.76A | - | Shielded | - | - | - | - | - | - | - | - | 2.2μH | 1MHz | 120mOhm Max | 2.6A | - | - | - | - | 2.3A | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201610HBX-R33M-1 TDK Corporation | 300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.85A | - | - | 2016 | 0806 | 330nH | 1MHz | 39mOhm Max | - | - | - | - | - | 4.42A | - | - | - | 20% | - | 3.35A | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MHQ1005PR10GT000 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 900MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 150mA | - | - | - | - | 100nH | 100MHz | 2.5Ohm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12555T-680M1R3-PF TDK Corporation | 166 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 90°C | -40°C | - | 2.2A | - | Shielded | - | 12.8mm | - | 1.3A | Not | - | - | - | 68μH | 1kHz | 83.2mOhm | 1.3A | - | - | - | - | 1.3A | - | - | - | - | 2.2A | - | 1kHz | 5.5mm | 0.228 5.80mm | 12.5mm | 12.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLC453232T-330K-PF TDK Corporation | 50 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | 179.991122mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 300mA | Not | - | 4532 | 1812 | 33μH | 2.52MHz | 1.4Ohm Max | 300mA | - | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | 10% | 300mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-R10J-EF TDK Corporation | 1216 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 800MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 280mA | - | - | 2520 | 1008 | 100nH | 100MHz | 800mOhm Max | 280mA | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | - | 20 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLC5045T-6R8M TDK Corporation | 1500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLC | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | 2.7A | - | - | - | - | 6.8μH | 100kHz | 46mOhm Max | 2.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2020 | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | RoHS Compliant | Lead Free | - |