- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF7045T-330MR82-PF TDK Corporation | 800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 96mOhm | - | 105°C | -40°C | Wirewound | - | 1.09A | - | Shielded | - | 7.2mm | - | 1.09A | Not | 7045 | - | 33μH | 100kHz | 115.2mOhm Max | 820mA | - | - | - | - | 820mA | - | - | - | 20% | 1.09A | 1.09A | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7.0104mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-3R3J-PF TDK Corporation | 675000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 260mA | Not | 3225 | 1210 | 3.3μH | 7.96MHz | 1.2Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 260mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012A1R0WT000 TDK Corporation | 4000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 900mA | - | 2012 | 0805 | 1μH | 10MHz | 100mOhm | - | - | - | - | - | 280mA | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P1N3BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 800mA | - | - | - | 1.3nH | 500MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.8A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-330M1R6-PF TDK Corporation | 22850 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 82mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.4mm | - | 1.7A | Not | - | - | 33μH | 1kHz | 97.8mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040 | - | 20% | 1.7A | 1.6A | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF6028T-150M1R0-PF TDK Corporation | 22737 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 75mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | 1.4A | Not | - | - | 15μH | 100kHz | 89.4mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 1A | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-471J-PF TDK Corporation | 10000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 25mA | Not | 3225 | 1210 | 470μH | 796kHz | 40Ohm Max | 25mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 5% | 25mA | - | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S3N0ST000 TDK Corporation | 289060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 800mA | - | 1005 | 0402 | 3nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 0.8A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF10145T-680M1R2-PF TDK Corporation | 3699 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.4mm | - | 1.3A | Not | - | - | 68μH | 1kHz | 168mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040 | - | 20% | 1.3A | - | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-180J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | 25.004279mg | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.8Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 130mA | Not | 2520 | 1008 | 18μH | 2.52MHz | 4.8Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | 25 | - | - | 5% | 130mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLF7045T-100M1R8-H TDK Corporation | 9000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.8A | - | Shielded | - | - | - | 1.8A | Not | 7045 | - | 10μH | 100kHz | 56.4mOhm Max | 1.8A | - | - | - | - | 1.8A | - | - | - | 20% | - | 1.8A | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7045T-680MR60-PF TDK Corporation | 11940 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 175mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 7.2mm | Chip | 770mA | Not | 7045 | - | 68μH | 100kHz | 210mOhm Max | 600mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 770mA | 770mA | - | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-470J-PF TDK Corporation | 3650 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7Ohm | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 60mA | Not | 3225 | 1210 | 47μH | 2.52MHz | 7Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | 60mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3015ET-2R2M TDK Corporation | 2000 | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 1.35A | - | Shielded | - | 3.1mm | - | 1.35A | Not | 3015 | - | 2.2μH | 1MHz | 84mOhm Max | 1.5A | - | - | - | - | 1.35A | - | - | - | 20% | - | 1.75A | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLS4012ET-6R8M TDK Corporation | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | - | 1A | Not | 4012 | - | 6.8μH | 1MHz | 156mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | 20% | - | 1.6A | 1MHz | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LTF5022T-3R3N2R5-LC TDK Corporation | 500 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2004 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.1mm | - | 2.7A | Not | - | - | 3.3μH | 100kHz | 60mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | - | 2.7A | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF1608E100KTD00 TDK Corporation | 4000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | 30MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 85°C | -40°C | - | - | 10mA | - | Shielded | - | 950μm | - | 10mA | Not | 1608 | 0603 | 10μH | 2MHz | 1.7Ohm Max | 10mA | - | - | 30 @ 2MHz | - | - | - | - | - | - | 10mA | - | - | 950μm | 0.037 0.95mm | 1.6002mm | 787.4μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012C150KT000 TDK Corporation | 16200 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | 5mA | - | 2012 | 0805 | 15μH | 1MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | 30 | - | - | - | 0.005A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLZ2012N6R8LTD25 TDK Corporation | 32000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2012 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 325mOhm | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 550mA | - | 2012 | 0805 | 6.8μH | 110MHz | 250mOhm | 550mA | - | DUAL ENDED | - | - | 110mA | - | - | - | - | - | - | 60MHz | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S3N9ST000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | 700mA | - | 1005 | 0402 | 3.9nH | 100MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.7A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - |