- Amplifier Type
- Average Bias Current-Max (IIB)
- Common-mode Reject Ratio-Nom
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Offset Voltage-Max
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
TDK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Amplifier Type | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Input Offset Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1002MJ TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904ITP TDK | In Stock | - | - | YES | 8 | 70 dB | Texas INC | Texas | LM2904ITP | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | LEAD FREE, MICRO, BUMP, SMD-8 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | 5.18 | Yes | 5 V | e1 | Yes | EAR99 | TIN SILVER COPPER | 8542.33.00.01 | Operational Amplifier | BIPOLAR | BOTTOM | BALL | 260 | 2 | 0.5 mm | compliant | 40 | 8 | S-PBGA-B8 | Not Qualified | INDUSTRIAL | OPERATIONAL AMPLIFIER | 1000 kHz | 0.05 µA | 26 V | 10000 µV | 1.285 mm | 1.285 mm |